X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD Ultrastar 146Z10 36GB U320 68P 10krpm 20Packs
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
08K0342?20PK
Category :
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Jun 2012 14:33:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7415
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name IBM HD Ultrastar 146Z10 36GB U320 68P 10krpm 20Packs:
The short editorial description of IBM HD Ultrastar 146Z10 36GB U320 68P 10krpm 20Packs
HD Ultrastar 146Z10 36GB U320 68Pins 10krpm 20 Packs

Marketing text IBM HD Ultrastar 146Z10 36GB U320 68P 10krpm 20Packs

:
The official marketing text of IBM HD Ultrastar 146Z10 36GB U320 68P 10krpm 20Packs as supplied by the manufacturer

IBM presents the sixth generation of IBM Ultrastar 10,000 rpm disk drives. The IBM Ultrastar 146Z10 drive family offers high quality and superior performance. These drives feature more powerful processors and read/write channels to excel in server-class environments.To achieve maximum I/O performance, the drives combine fast seek times, large 8 MB multi-segmented buffers, a sophisticated command queuing algorithm, hardware automation, and superior data rates (825 Mbps). Ultrastar 146Z10 drives include a servo technology (Rotational Vibration Safeguard "RVS"), employed to counteract the effects of rotational vibration that commonly occur in multi-drive cabinets. They also employ a fifth-generation giant magnetoresistive (GMR) head technology to double areal density from previous generation drives (26.3 Gbits/sq.in.) and boost performance. In addition, highly efficient No-ID sector formatting enables more data to be stored per disk.
Short summary description IBM HD Ultrastar 146Z10 36GB U320 68P 10krpm 20Packs:
This short summary of the IBM HD Ultrastar 146Z10 36GB U320 68P 10krpm 20Packs data-sheet is auto-generated and uses the product title and the first six key specs.
IBM HD Ultrastar 146Z10 36GB U320 68P 10krpm 20Packs, SCSI
Long summary description IBM HD Ultrastar 146Z10 36GB U320 68P 10krpm 20Packs:
This is an auto-generated long summary of IBM HD Ultrastar 146Z10 36GB U320 68P 10krpm 20Packs based on the first three specs of the first five spec groups.
IBM HD Ultrastar 146Z10 36GB U320 68P 10krpm 20Packs. Hard drive capacity: 36 GB, Hard drive interface: SCSI, Hard drive speed: 10000 RPM. Hard disk transfer rate: 320 Mbit/s
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Hard drive
Hard drive capacity*
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
36 GB
Hard drive interface*
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SCSI
Hard drive speed*
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
10000 RPM
Hard drive size*
The amount of data that the hard drive can store.
3.5"
Hard drive
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
8 MB
Hard disk average seek time
4.7 ms
Other features
Hard disk transfer rate
The internal hard disk transfer rate refers to the actual speed that the drive can read bits from the surface of the platter, or write bits to the surface of the platter.
320 Mbit/s
Internal
The product is built in.
Yes