Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM 73GB SCSI 73GB SCSI internal hard drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
73GB SCSI
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
08K0332
Category
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14293
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 08 Sep 2017 14:12:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name IBM 73GB SCSI 73GB SCSI internal hard drive :
The short editorial description of IBM 73GB SCSI 73GB SCSI internal hard drive

UltraStar 73GB, SCSI U320 3.5", 10000 rpm
More>>>

IBM 73GB SCSI 73GB SCSI internal hard drive:
The official marketing text of IBM 73GB SCSI 73GB SCSI internal hard drive as supplied by the manufacturer
IBM presents the sixth generation of IBM Ultrastar 10,000 rpm disk drives. The IBM Ultrastar 146Z10 drive family offers high quality and superior performance. These drives feature more powerful processors and read/write channels to excel in server-class environments.To achieve maximum I/O performance, the drives combine fast seek times, large 8 MB multi-segmented buffers, a sophisticated command queuing algorithm, hardware automation, and superior data rates (825 Mbps). Ultrastar 146Z10 drives include a servo technology (Rotational Vibration Safeguard "RVS"), employed to counteract the effects of rotational vibration that commonly occur in multi-drive cabinets. They also employ a fifth-generation giant magnetoresistive (GMR) head technology to double areal density from previous generation drives (26.3 Gbits/sq.in.) and boost performance. In addition, highly efficient No-ID sector formatting enables more data to be stored per disk.
Short summary description IBM 73GB SCSI 73GB SCSI internal hard drive:
This short summary of the IBM 73GB SCSI 73GB SCSI internal hard drive data-sheet is auto-generated and uses the product title and the first six key specs.
IBM 73GB SCSI, 73 GB, SCSI, 10000 RPM, 3.5", Server/workstation, HDD
Long summary description IBM 73GB SCSI 73GB SCSI internal hard drive :

IBM 73GB SCSI. Hard drive capacity: 73 GB, Hard drive interface: SCSI, Hard drive speed: 10000 RPM

This is an auto-generated long summary of IBM 73GB SCSI 73GB SCSI internal hard drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Hard drive
Hard drive capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
73 GB
Hard drive interface *
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SCSI
Hard drive speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
10000 RPM
Hard drive size *
The amount of data that the hard drive can store.
3.5"
Hard drive
Component for *
What this product is used as a part of (component for).
Server/workstation
Device type *
Type or category of the device.
HDD
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
8 MB
Hard disk average seek time
4.7 ms
X