Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM 20GB ATA5 20GB Ultra-ATA/100 internal hard drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20GB ATA5
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
07N9481
Category
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14047
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 08 Sep 2017 14:13:48
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name IBM 20GB ATA5 20GB Ultra-ATA/100 internal hard drive :
The short editorial description of IBM 20GB ATA5 20GB Ultra-ATA/100 internal hard drive

TravelStar 20GB ATA5, 5400RPM
More>>>

IBM 20GB ATA5 20GB Ultra-ATA/100 internal hard drive:
The official marketing text of IBM 20GB ATA5 20GB Ultra-ATA/100 internal hard drive as supplied by the manufacturer
IBM continues its rich tradition of producing mobile storage products by offering the Travelstar 40GNX, a 9.5mm high, fifth generation 5400 rpm, hard disk drive for mobile computing. The innovative hard drive design combines AFC Media, Fluid Dynamic Bearing (FDB) motor technology, IBM Giant Magnetoresistive (GMR) heads, Partial Response Maximum Likelihood (PRML) digital channel, head load/unload technology, Enhanced Adaptive Batter Life Extender (ABLE) 3.0, and an ATA/100 interface. With this design, the Travelstar 40GNX provides exceptional storage capacity, performance, power management and quality required by today's demanding notebook requirements. The Travelstar family of hard disk drives incorporates the latest IBM storage technology - antiferromagnetically coupled (AFC) media, informally known as "pixie dust."
Short summary description IBM 20GB ATA5 20GB Ultra-ATA/100 internal hard drive:
This short summary of the IBM 20GB ATA5 20GB Ultra-ATA/100 internal hard drive data-sheet is auto-generated and uses the product title and the first six key specs.
IBM 20GB ATA5, 20 GB, Ultra-ATA/100, 5400 RPM, 3.5", HDD, 8 MB
Long summary description IBM 20GB ATA5 20GB Ultra-ATA/100 internal hard drive :

IBM 20GB ATA5. Hard drive capacity: 20 GB, Hard drive interface: Ultra-ATA/100, Hard drive speed: 5400 RPM

This is an auto-generated long summary of IBM 20GB ATA5 20GB Ultra-ATA/100 internal hard drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Hard drive
Hard drive capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
20 GB
Hard drive interface *
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Ultra-ATA/100
Hard drive speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Hard drive size *
The amount of data that the hard drive can store.
3.5"
Hard drive
Device type *
Type or category of the device.
HDD
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
8 MB
Hard disk average seek time
12 ms
Other features
Internal
The product is built in.
Yes
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
X