X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Travelstar 40GN, 40GB, 4200 rpm, IDE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
07N8327
Category :
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 01 Dec 2016 14:36:44
The date of the most recent change of this product data-sheet in Icecat.
Product views: 18421
This statistic is based on the 64585 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62889 free Open Icecat users .
Long product name IBM Travelstar 40GN, 40GB, 4200 rpm, IDE:
The short editorial description of IBM Travelstar 40GN, 40GB, 4200 rpm, IDE
Travelstar 40GN, 40GB, 4200 rpm, IDE

Marketing text IBM Travelstar 40GN, 40GB, 4200 rpm, IDE

:
The official marketing text of IBM Travelstar 40GN, 40GB, 4200 rpm, IDE as supplied by the manufacturer
IBM continues its tradition of mobile storage leadership with the IBM Travelstar 40GN hard drive. The IBM Travelstar 40GN hard drive uses proven IBM technologies such as TrueTrack Servo, IBM Drive Fitness Test (DFT), and Self-Monitoring Analysis and Reporting Technology (S.M.A.R.T.) to help maintain high performance and fast seek times.

The innovative hard drive design combines AFC Media, Fluid Dynamic Bearing (FDB) motor technology, an ATA-100 interface, IBM giant magnetoresistive (GMR) head technology, Partial Response Maximum Likelihood (PRML) digital channel, a head load/unload feature, and Enhanced Adaptive Battery Life Extender (ABLE) 3.0. This design provides the exceptional quietness, storage capacity, performance, power management, quality, and reliability required by today's notebook systems.

With this drive, IBM has once again redefined state-of-the-art storage for mobile computing. The reduced acoustics, high speeds, and capacities of IBM Travelstar drive support superior digital content creation capabilities, higher-quality digital audio and video, and significantly faster processing for data-intensive multimedia and Internet applications.
Short summary description IBM Travelstar 40GN, 40GB, 4200 rpm, IDE:
This short summary of the IBM Travelstar 40GN, 40GB, 4200 rpm, IDE data-sheet is auto-generated and uses the product title and the first six key specs.
IBM Travelstar 40GN, 40GB, 4200 rpm, IDE, Ultra-ATA/100, HDD
Long summary description IBM Travelstar 40GN, 40GB, 4200 rpm, IDE:
This is an auto-generated long summary of IBM Travelstar 40GN, 40GB, 4200 rpm, IDE based on the first three specs of the first five spec groups.
IBM Travelstar 40GN, 40GB, 4200 rpm, IDE. Hard drive capacity: 40 GB, Hard drive interface: Ultra-ATA/100, Hard drive speed: 4200 RPM
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Hard drive
Hard drive capacity*
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
40 GB
Hard drive interface*
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Ultra-ATA/100
Hard drive speed*
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
4200 RPM
Hard drive size*
The amount of data that the hard drive can store.
2.5"
Hard drive
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Read seek
12 ms
Device type *
Type or category of the device.
HDD
Other features
Internal
The product is built in.
Yes