Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM USB Portable diskette drive for all ThinkPad models USB

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Portable diskette drive for all ThinkPad models
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
05K9276
Category
Floppy disks, also known as floppies, are a fairly old-fashioned data storage medium. The advantage of using floppies is that most computers have a floppy drive. However, storage capacity is very limited with only 1.4 MB for the most commonly used 3.5" floppies, and floppy disks can be easily damaged by dust in the drive.
floppy drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 61957
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 29 Mar 2017 11:05:53
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year Customer Carry-in Exchange.
Long product name IBM USB Portable diskette drive for all ThinkPad models USB :
The short editorial description of IBM USB Portable diskette drive for all ThinkPad models USB

USB Portable Diskette Drive
More>>>

IBM USB Portable diskette drive for all ThinkPad models USB:
The official marketing text of IBM USB Portable diskette drive for all ThinkPad models USB as supplied by the manufacturer
This super-slim, lightweight, sturdy, and attractive USB-attached diskette drive takes its power requirements from the USB port. No external power adapter is required making this diskette drive fully mobile. The USB Portable Diskette Drive reads and writes 1.44MB diskette media and 720KB. Industry standard USB connectivity offers convenient connectivity to the most laptops and desktops with a functional USB port (please see Options Compatibility Matrix for more information).

Features & Benefits:

• USB plug and play connectivity - Convenient access and installation via the USB port found on most current laptops & desktop
• Low power requirements - Required power comes from USB port so no external power is required offering complete mobility while traveling or away from power outlets
• Extremely small form factor - Lightweight and small footprint for improved mobility and space requirements
Short summary description IBM USB Portable diskette drive for all ThinkPad models USB:
This short summary of the IBM USB Portable diskette drive for all ThinkPad models USB data-sheet is auto-generated and uses the product title and the first six key specs.
IBM USB Portable diskette drive for all ThinkPad models, USB, Microsoft Windows 98; Microsoft Windows 2000, 230 g, 103 x 140 x 16.6 mm
Long summary description IBM USB Portable diskette drive for all ThinkPad models USB :

IBM USB Portable diskette drive for all ThinkPad models. Interface: USB. Compatible operating systems: Microsoft Windows 98; Microsoft Windows 2000. Weight: 230 g. Dimensions (WxDxH): 103 x 140 x 16.6 mm

This is an auto-generated long summary of IBM USB Portable diskette drive for all ThinkPad models USB based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Hard drive
Diskette drive memory
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Ports & interfaces
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 98; Microsoft Windows 2000
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
103 x 140 x 16.6 mm
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
230 g
Country Distributor
Nederland 1 distributor(s)
Australia 1 distributor(s)
X