Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM High-Performance Cartridge Tape Tape Cartridge

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High-Performance Cartridge Tape
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
05H4434
Category
Empty data tapes for making back ups or storing huge amounts of data.
blank data tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 30 Jan 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 52503
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 30-01-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 14 Oct 2017 17:29:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name IBM High-Performance Cartridge Tape Tape Cartridge :
The short editorial description of IBM High-Performance Cartridge Tape Tape Cartridge

High-Performance Cartridge Tape
More>>>

IBM High-Performance Cartridge Tape Tape Cartridge:
The official marketing text of IBM High-Performance Cartridge Tape Tape Cartridge as supplied by the manufacturer
High capacity
IBM 3590 Extended High-Performance Cartridge Tape continues the IBM focus on tape technology by doubling the length and providing twice the capacity of IBM 3590 High-Performance Cartridge Tape. These tape products increase the data storage capacity of half-inch cartridge tape. In addition, both types of cartridges can reside in the same physical space as IBM 3490 cartridges; they can also coexist in an IBM TotalStorage Enterprise Tape Library 3494.

Cost-effectiveness
Higher capacity cartridges can help reduce the amount of equipment as well as the number of cartridges and tape mounts required in the tape environment. A reduction in the number of cartridges required for backup and restore operations can help lower operational costs throughout the enterprise.
Short summary description IBM High-Performance Cartridge Tape Tape Cartridge:
This short summary of the IBM High-Performance Cartridge Tape Tape Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
IBM High-Performance Cartridge Tape, Tape Cartridge, 30 GB, 30 year(s), 129.3 kA/m, 15 - 32 °C, 20 - 80%
Long summary description IBM High-Performance Cartridge Tape Tape Cartridge :

IBM High-Performance Cartridge Tape. Tape type: Tape Cartridge, Compressed capacity: 30 GB, Tape life: 30 year(s). Tape length: 320 m, Tape thickness: 16.8 µm, Weight: 240 g. Dimensions (WxDxH): 109 x 125 x 25.4 mm, Total storage capacity: 10 GB

This is an auto-generated long summary of IBM High-Performance Cartridge Tape Tape Cartridge based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
Tape type *
Type of tape used e.g. TZ, Video8.
Tape Cartridge
Compressed capacity
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
30 GB
Tape life
Shows how much time tape may be used
30 year(s)
Coercive force
Coercivity means the strength of the magnetic field required to change the existing magnetic state of the given material. Coercivity decreases with increasing temperature and is the phenomenon that forms the basis for Magnetic-optical recording.
129.3 kA/m
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 32 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
4 - 32 °C
Operational conditions
Storage relative humidity (H-H)
5 - 80%
Weight & dimensions
Tape length
How long the tape is.
320 m
Tape thickness
Thickness of tape.
16.8 µm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
240 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
109 x 125 x 25.4 mm
Total storage capacity
The total amount of data that can be stored on the device.
10 GB
Country Distributor
Nederland 1 distributor(s)
España 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 1 distributor(s)
Australia 1 distributor(s)
X