X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CABLE NETFINITY 4.2 M ULTRA2 SCSI EXP15/EXP200
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
03K9311
Category :
SCSI cables have large connectors and are mostly used to connect computer equipment such as monitors and printers.
SCSI cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:51:22
The date of the most recent change of this product data-sheet in Icecat.
Product views: 18543
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: Three years Carry-in.
Long product name IBM CABLE NETFINITY 4.2 M ULTRA2 SCSI EXP15/EXP200:
The short editorial description of IBM CABLE NETFINITY 4.2 M ULTRA2 SCSI EXP15/EXP200
NF 4.2M Ultra2 SCSI Cable

Marketing text IBM CABLE NETFINITY 4.2 M ULTRA2 SCSI EXP15/EXP200

:
The official marketing text of IBM CABLE NETFINITY 4.2 M ULTRA2 SCSI EXP15/EXP200 as supplied by the manufacturer
Using very high-density connection interface (FHDCI) connectors, this cable provides connectivity for SCSI and LVDS environments.
Short summary description IBM CABLE NETFINITY 4.2 M ULTRA2 SCSI EXP15/EXP200:
This short summary of the IBM CABLE NETFINITY 4.2 M ULTRA2 SCSI EXP15/EXP200 data-sheet is auto-generated and uses the product title and the first six key specs.
IBM CABLE NETFINITY 4.2 M ULTRA2 SCSI EXP15/EXP200
Long summary description IBM CABLE NETFINITY 4.2 M ULTRA2 SCSI EXP15/EXP200:
This is an auto-generated long summary of IBM CABLE NETFINITY 4.2 M ULTRA2 SCSI EXP15/EXP200 based on the first three specs of the first five spec groups.
IBM CABLE NETFINITY 4.2 M ULTRA2 SCSI EXP15/EXP200
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
Cable length*
How long the cable is.
4.2 m
Technical details
Connector(s)
VHDCI 0.8mm