Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM NetMEDIA storage expansion unit EL

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NetMEDIA storage expansion unit EL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
03K8756
Category
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
HDD/SSD enclosures
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 19521
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 29 Mar 2017 11:05:54
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three year Carry-in.
Long product name IBM NetMEDIA storage expansion unit EL :
The short editorial description of IBM NetMEDIA storage expansion unit EL

NetMEDIA storage expansion unit EL
More>>>

IBM NetMEDIA storage expansion unit EL:
The official marketing text of IBM NetMEDIA storage expansion unit EL as supplied by the manufacturer
Ensure that the data that drives your business is protected with tape backup solutions by IBM. This enclosure fits two DLT or four 8mm tape formats and maximizes the disk capacity of your system. It is designed to provide internal tape solutions for the rack environment.

Features & Benefits:

- Two 5.25" full-high extended length bays - For support of two full-high devices or four half-high devices
- Array or data mirroring - Support with optional adapter card or appropriate software
- Two independent power supplies - For maximum flexibility
- Dual independent SCSI channels - Support with optional adapter card
- Systems management - Support with optional adapter card
Short summary description IBM NetMEDIA storage expansion unit EL:
This short summary of the IBM NetMEDIA storage expansion unit EL data-sheet is auto-generated and uses the product title and the first six key specs.
IBM NetMEDIA storage expansion unit EL, Seagate Backup Exec V6.11 +; Seagate Backup Exec V7.11 +; Seagate Sytos Premium V2.1 +; Cheyenne Arc, 482.6 x 609.6 x 133.4 mm
Long summary description IBM NetMEDIA storage expansion unit EL :

IBM NetMEDIA storage expansion unit EL. Compatible operating systems: Seagate Backup Exec V6.11 +; Seagate Backup Exec V7.11 +; Seagate Sytos Premium V2.1 +; Cheyenne Arc. Dimensions (WxDxH): 482.6 x 609.6 x 133.4 mm

This is an auto-generated long summary of IBM NetMEDIA storage expansion unit EL based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Ports & interfaces
Number of expansion bays total (free)
2
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Seagate Backup Exec V6.11 +; Seagate Backup Exec V7.11 +; Seagate Sytos Premium V2.1 +; Cheyenne Arcserve V6.x; Cheyenne Arcserve V6.x; IBM ADSM/2
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
482.6 x 609.6 x 133.4 mm
Country Distributor
Danmark 1 distributor(s)
X