X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad 570 External Battery Charger
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
02K6570
Category :
Devices which you can plug into the mains and use them to charge up a battery in a mobile phone, laptop, digital camera or other portable device.
battery chargers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:51:20
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8759
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Warranty: 1 year limited - Customer carry-in exchange
Long product name IBM ThinkPad 570 External Battery Charger:
The short editorial description of IBM ThinkPad 570 External Battery Charger
IBM Battery Charger External ThinkPad tbv TP570 & 570 UltraBay

Marketing text IBM ThinkPad 570 External Battery Charger

:
The official marketing text of IBM ThinkPad 570 External Battery Charger as supplied by the manufacturer
The ThinkPad 570 External Battery Charger keeps a spare battery fully charged and ready to replace the depleted battery in your system. If you leave the charger plugged in, you can charge a spare battery even while you and your ThinkPad are far away from a power supply.
Short summary description IBM ThinkPad 570 External Battery Charger:
This short summary of the IBM ThinkPad 570 External Battery Charger data-sheet is auto-generated and uses the product title and the first six key specs.
IBM ThinkPad 570 External Battery Charger, 5 - 35 °C, 210 x 148 x 30 mm
Long summary description IBM ThinkPad 570 External Battery Charger:
This is an auto-generated long summary of IBM ThinkPad 570 External Battery Charger based on the first three specs of the first five spec groups.
IBM ThinkPad 570 External Battery Charger. Weight: 235 g. Dimensions (WxDxH): 210 x 148 x 30 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
235 g
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35°C
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
210 x 148 x 30 mm