X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC CARD ISDN CURRY MODEM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
02K4208
Category :
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
modems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Aug 2011 11:13:15
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6030
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Warranty: 5 year limited Customer Carry-In Exchange
Long product name IBM PC CARD ISDN CURRY MODEM:
The short editorial description of IBM PC CARD ISDN CURRY MODEM
56K ISDN PC Card Modem with GSM Capability Denmark

Marketing text IBM PC CARD ISDN CURRY MODEM

:
The official marketing text of IBM PC CARD ISDN CURRY MODEM as supplied by the manufacturer
If you need diversity in your place of business, while traveling or at home, the IBM ISDN International PC Card Modem with GSM capability (PCS 1900, DCS 1800, or GSM 900) is one of the most versatile modems available. In addition to V.34 data and V.17 fax standard support, this modem also includes 56 Kbps data download capability based on the 56K Kflex protocol and can be upgraded to the V.90 56K ITU-T standard. The GSM capability is available through the purchase of a cable kit for any of the supported GSM cellular phones. Features include:

* Has GSM cellular connectivity in addition to ISDN.
* Comes with a software country selector &md. just click on the country where you are traveling.
* Is compatible with most of the popular data and fax communication software applications.
* Uses a standard Hayes-AT-compatible command set.
Short summary description IBM PC CARD ISDN CURRY MODEM:
This short summary of the IBM PC CARD ISDN CURRY MODEM data-sheet is auto-generated and uses the product title and the first six key specs.
IBM PC CARD ISDN CURRY MODEM, ITU-T V.34, ITU-T V.32bis, ITU-T V.32, ITU-T V.23, ITU-T V.22bis, ITU-T V.22, ITU-T V.21,ITU-T V.32,, ISDN, 54 x 85.6 x 5 mm
Long summary description IBM PC CARD ISDN CURRY MODEM:
This is an auto-generated long summary of IBM PC CARD ISDN CURRY MODEM based on the first three specs of the first five spec groups.
IBM PC CARD ISDN CURRY MODEM. Modem speed: 56 Kbit/s. Data link protocols: ITU-T V.34, ITU-T V.32bis, ITU-T V.32, ITU-T V.23, ITU-T V.22bis, ITU-T V.22, ITU-T V.21,ITU-T V.32,, Networking features: ISDN. Dimensions (WxDxH): 54 x 85.6 x 5 mm
Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Modem
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Protocols
Data link protocols
ITU-T V.34, ITU-T V.32bis, ITU-T V.32, ITU-T V.23, ITU-T V.22bis, ITU-T V.22, ITU-T V.21,ITU-T V.32, ITU-T V.23, ITU-T V.22bis, ITU-T V.22, ITU-T V.21, PPP, Multilink PP V.120, X.25
Networking features
ISDN
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
54 x 85.6 x 5 mm
Technical details
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 95, Windows NT 4.0
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes