X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
00N8208
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00N8208
Category :
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:33:20
The date of the most recent change of this product data-sheet in Icecat.
Product views: 25348
This statistic is based on the 64747 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63045 free Open Icecat users .
Long product name IBM 00N8208 hard disk drive:
The short editorial description of IBM 00N8208 hard disk drive
18.2GB, Ultra160 SCSI, 8.89 cm (3.5 ")

Marketing text IBM 00N8208 hard disk drive

:
The official marketing text of IBM 00N8208 hard disk drive as supplied by the manufacturer
IBM has enhanced its SCSI hard disk drive (HDD) lineup with the latest generation offerings that provide higher performance and increased capacity.

The new offerings provide customers with:

- Spindle speeds available in top-performing 10,000 rpm and the value-oriented 7200 rpm
- Support for the new Ultra160 SCSI protocol, doubling interface speeds from last year and enabling more drives per cable
- Perfect SCSI solutions for non-hot-swap Netfinity servers, IntelliStation workstations, and many PC 300 desktop systems

The 10,000 rpm offerings provide an easy way to extend the performance range of entry servers handling demanding transaction processing tasks and of workstations dealing with enormous realtime video data files. The 7200 rpm drives provide a value oriented choice for less demanding tasks, and because of their lower power and cooling needs, are the only SCSI drives qualified for use in PC 300's.

These HDDs have Self-Monitoring, Analysis and Reporting Technology (S.M.A.R.T.), which warn of predictable forms of impending hard drive failure. Drives predicting failure within the warranty period are eligible for replacement, before failure, at IBM's expense. S.M.A.R.T. is compatible with IBM S.M.A.R.T. Reaction software that can perform unattended backup of customer data from the drives before failure.

These new drives benefit from a drive quality, reliability, compatibility, and testing program that is second to none. IBM installs and tests millions of HDDs. Ongoing quality management in support of our system production provides our options customers with drives continuously selected from among the best quality HDDs available. Offered with a three-year limited warranty, these drives also take on the warranty of the IBM PC system in which they are installed. For many IBM PCs this can entitle these drives to on-site service for up to three years.
Short summary description IBM 00N8208 hard disk drive:
This short summary of the IBM 00N8208 hard disk drive data-sheet is auto-generated and uses the product title and the first six key specs.
IBM 00N8208, SCSI, HDD, 5 - 55 °C, - IBM eserver xSeries 220 - IBM eserver xSeries 200 (8478) - IntelliStation Z Pro - 6865, 6866, - Microsoft Windows NT 4.0 - Windows NT 4.0 SP3 - Windows 98 SP1 v.1914 - OS/2 4.0
Long summary description IBM 00N8208 hard disk drive:
This is an auto-generated long summary of IBM 00N8208 hard disk drive based on the first three specs of the first five spec groups.
IBM 00N8208. Hard drive capacity: 18.2 GB, Hard drive interface: SCSI, Hard drive speed: 10000 RPM. Width: 101.6 mm, Height: 26.1 mm, Depth: 147 mm. Hard disk transfer rate: 160 Mbit/s, Compatibility: - IBM eserver xSeries 220 - IBM eserver xSeries 200 (8478) - IntelliStation Z Pro - 6865, 6866, Compatible operating systems: - Microsoft Windows NT 4.0 - Windows NT 4.0 SP3 - Windows 98 SP1 v.1914 - OS/2 4.0
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Hard drive
Hard drive capacity*
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
18.2 GB
Hard drive interface*
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SCSI
Hard drive speed*
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
10000 RPM
Hard drive size*
The amount of data that the hard drive can store.
3.5"
Read seek
5.2 ms
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
3 ms
Device type*
Type or category of the device.
HDD
Number of pins
68
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 55°C
Weight & dimensions
Width
The measurement or extent of something from side to side.
101.6 mm
Weight & dimensions
Depth
The distance from the front to the back of something.
147 mm
Height
The measurement of the product from head to foot or from base to top.
26.1 mm
Other features
Hard disk transfer rate
The internal hard disk transfer rate refers to the actual speed that the drive can read bits from the surface of the platter, or write bits to the surface of the platter.
160 Mbit/s
Compatibility
The other products, software and hardware this product can be used with.
- IBM eserver xSeries 220
- IBM eserver xSeries 200 (8478)
- IntelliStation Z Pro - 6865, 6866
- IntelliStation M Pro - 6868, 6889
- IntelliStation E Pro - 6893, 6867
- Netfinity 3500 M10 - 8655
- Netfinity 3500 M20 - 8657
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
- Microsoft Windows NT 4.0
- Windows NT 4.0 SP3
- Windows 98 SP1 v.1914
- OS/2 4.0
- NetWare 4.x
Sustained data rate
21 MB/s