Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM HD 30GB EIDE 8.7ms 7200rpm 30GB Ultra-ATA/100 internal hard drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD 30GB EIDE 8.7ms 7200rpm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00N8203
Category
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 19495
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 03 Apr 2017 12:02:26
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year limited customer carry-in exchange.
Long product name IBM HD 30GB EIDE 8.7ms 7200rpm 30GB Ultra-ATA/100 internal hard drive :
The short editorial description of IBM HD 30GB EIDE 8.7ms 7200rpm 30GB Ultra-ATA/100 internal hard drive

HD 30GB EIDE 8.7ms 7200rpm
More>>>

IBM HD 30GB EIDE 8.7ms 7200rpm 30GB Ultra-ATA/100 internal hard drive:
The official marketing text of IBM HD 30GB EIDE 8.7ms 7200rpm 30GB Ultra-ATA/100 internal hard drive as supplied by the manufacturer
IBM has refreshed its line of EIDE hard disk drive (HDD) upgrade options for IBM PCs, IntelliStation workstations, and entry-level Netfinity servers with the new 30GB ATA/100 Hard Drives. The new 30GB 7200 rpm drive launches an incredible new performance level for EIDE drives with the following:
• Fifth generation 7200 rpm EIDE drive design
• Packaging 15GB of data per disk platter using advanced disk and giant magnetoresistive head technologies
• Delivering 18 to 36 MBps of sustained data; rates unheard of in 1999 even for 10,000 rpm Ultra160 SCSI drives
• Improvement in typical average read seek times to 8.7 milliseconds
• New 100 MBps instantaneous data transfer rate through implementation of the latest Ultra ATA/100 EIDE drive interface protocol.
Short summary description IBM HD 30GB EIDE 8.7ms 7200rpm 30GB Ultra-ATA/100 internal hard drive:
This short summary of the IBM HD 30GB EIDE 8.7ms 7200rpm 30GB Ultra-ATA/100 internal hard drive data-sheet is auto-generated and uses the product title and the first six key specs.
IBM HD 30GB EIDE 8.7ms 7200rpm, 30 GB, Ultra-ATA/100, 7200 RPM, 2 MB, 8.7 ms, 15.1 ms
Long summary description IBM HD 30GB EIDE 8.7ms 7200rpm 30GB Ultra-ATA/100 internal hard drive :

IBM HD 30GB EIDE 8.7ms 7200rpm. Hard drive capacity: 30 GB, Hard drive interface: Ultra-ATA/100, Hard drive speed: 7200 RPM. Compatible operating systems: •Microsoft DOS 6.22 •PCDOS 7.0 •PCDOS 2000 •Windows3.1 •Windows95 A version •Windows95 B versio

This is an auto-generated long summary of IBM HD 30GB EIDE 8.7ms 7200rpm 30GB Ultra-ATA/100 internal hard drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Hard drive
Hard drive capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
30 GB
Hard drive interface *
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Ultra-ATA/100
Hard drive speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Read seek
8.7 ms
Access time
15.1 ms
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
4.2 ms
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 55 °C
Other features
Internal
The product is built in.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
•Microsoft DOS 6.22 •PCDOS 7.0 •PCDOS 2000 •Windows3.1 •Windows95 A version •Windows95 B version •Windows 2000 •Windows NT4.0 •Windows 98 •OS/2 4.0 •Novell NetWare 4.x •Linux
Sustained data rate
18 MB/s
Country Distributor
Danmark 1 distributor(s)
X