Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM Netfinity FastT Host Adapter interface cards/adapter

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Netfinity FastT Host Adapter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00N6881
Category
An explansion board you insert into your computer so the computer can be connected to a network
interface cards/adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 19237
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 21 Aug 2017 03:36:57
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year limited Customer Carry-In Exchange
Long product name IBM Netfinity FastT Host Adapter interface cards/adapter :
The short editorial description of IBM Netfinity FastT Host Adapter interface cards/adapter

NF FAStT Host Adapter
More>>>

IBM Netfinity FastT Host Adapter interface cards/adapter:
The official marketing text of IBM Netfinity FastT Host Adapter interface cards/adapter as supplied by the manufacturer
General Information
High-speed, highly scalable Netfinity Fibre Array Storage Technology (FAStT) solutions are ready to handle a wide range of Storage Area Network (SAN) applications for your mission-critical enterprise network. These high-availability products support both dual-loop hosts, and dual-loop drive storage configurations with fibre-to-fibre technology.

Key components include:
66 MHz(1), 64/32-bit PCI host adapter
Supports FC to SCSI and IP protocols
Supports FC to arbitrated loop public loop profile
Netfinity FAStT Solutions bring fibre-to-fibre, advanced-technology SAN solutions to your enterprise network.
Key features include:
Flexible data storage configurations through multiple hosts and drive buses
Supports mirroring, redundant loops, and pooling of disks and tape drives
High availability technology throughout provides redundancy, hot-swap components, and customer replaceable units (CRUs)
High performance - allows up to 100 MB/sec data transfers
Highly scalable - supports up to 220 FCAL HDDs with redundant loops
Standard Netfinity FAStT Storage Manager - manages up to eight storage partitions
Support for RAID levels 0, 1, 3, and 5
Data storage up to 10 Km (6.2 miles) away - provides additional protection from catastrophic occurrences
Support for long and short-wave Fibre Channel environments with GBIC's and optical cabling
Short summary description IBM Netfinity FastT Host Adapter interface cards/adapter:
This short summary of the IBM Netfinity FastT Host Adapter interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.
IBM Netfinity FastT Host Adapter, PCI, 100 Mbit/s, Wired, Internal, Novell NetWare 4.2 NetWare 5.0 Microsoft Windows NT 4.0 Windows 2000 Server Windows 2000..., SAN, FAStT
Long summary description IBM Netfinity FastT Host Adapter interface cards/adapter :

IBM Netfinity FastT Host Adapter. Host interface: PCI. Data transfer rate: 100 Mbit/s, Connectivity technology: Wired, Form factor: Internal

This is an auto-generated long summary of IBM Netfinity FastT Host Adapter interface cards/adapter based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Ports & interfaces
Host interface *
Interface that enables a host controller to communicate with a driver.
PCI
Power
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
No
Other features
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
100 Mbit/s
Connectivity technology
Wired
Other features
Form factor
The shape or design of the product.
Internal
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Novell NetWare 4.2 NetWare 5.0 Microsoft Windows NT 4.0 Windows 2000 Server Windows 2000 Advanced Server
Networking features
SAN, FAStT
Country Distributor
Danmark 1 distributor(s)
X