Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX кed 4GB DDR3-1600MHz Kit 4GB DDR3 1600MHz memory module

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HyperX
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
кed 4GB DDR3-1600MHz Kit
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KHX16C9B1RK2/4X
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
memory modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HyperX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 26994
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 16 Oct 2017 18:48:26
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name HyperX кed 4GB DDR3-1600MHz Kit 4GB DDR3 1600MHz memory module :
The short editorial description of HyperX кed 4GB DDR3-1600MHz Kit 4GB DDR3 1600MHz memory module

Hyper X
More>>>

HyperX кed 4GB DDR3-1600MHz Kit 4GB DDR3 1600MHz memory module:
The official marketing text of HyperX кed 4GB DDR3-1600MHz Kit 4GB DDR3 1600MHz memory module as supplied by the manufacturer
Kingston Technology is the world's independent memory leader and is well-known for providing high quality memory products at an attractive price. HyperX memory modules are designed for the high-performance and PC enthusiasts markets and offer high speeds and low latencies. Only the best components are used to assemble HyperX memory modules in order to guarantee the highest performance. All Kingston HyperX memory modules come with a lifetime warranty.
Short summary description HyperX кed 4GB DDR3-1600MHz Kit 4GB DDR3 1600MHz memory module:
This short summary of the HyperX кed 4GB DDR3-1600MHz Kit 4GB DDR3 1600MHz memory module data-sheet is auto-generated and uses the product title and the first six key specs.
HyperX HyperX кed 4GB DDR3-1600MHz Kit, 4 GB, DDR3, 1600 MHz, PC/server, 240-pin DIMM, 2 x 2 GB
Long summary description HyperX кed 4GB DDR3-1600MHz Kit 4GB DDR3 1600MHz memory module :

HyperX кed 4GB DDR3-1600MHz Kit, HyperX. Internal memory: 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz. Bus clock rate: 1600 MHz, Rack mounting: 240-pin DIMM, Memory layout: 2 x 2048 MB

This is an auto-generated long summary of HyperX кed 4GB DDR3-1600MHz Kit 4GB DDR3 1600MHz memory module based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
1600 MHz
Component for *
What this product is used as a part of (component for).
PC/server
Memory form factor *
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
240-pin DIMM
Memory layout (modules x size) *
2 x 2 GB
CAS latency
Column Address Strobe (CAS) latency, or CL, is the delay time between the moment a memory controller tells the memory module to access a particular memory column on a RAM module, and the moment the data from the given array location is available on the module's output pins. In general, the lower the CAS latency, the better.
9
Memory voltage
The voltage (V) of the memory in the device.
1.65 V
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
No
Registered
No
Memory bus
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
64 bit
Memory
Lead plating
Gold
Module configuration
512M x 64
Memory type
Type of memory in the device e.g. DDR3, SRAM (Static RAM).
PC-12800
Package type
The type of product package e.g. box.
DIMM
Unbuffered memory
Yes
Other features
Number of pins
240
Bus clock rate
1600 MHz
Error indication
No
Rack mounting
The type of mounting that can position devices in a shelving system (rack).
240-pin DIMM
Memory layout
Describes how memory is plugged on the motherboard
2 x 2048 MB
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
4096 MB
Warranty note
Lifetime
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10
Testseek has collected 88 expert reviews for Kingston Technology HyperX кed 4GB DDR3-1600MHz Kit and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
86%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-09-10
Kingston’s KHX1600C9AD3B1K2/4G 4GB memory kit, consisting of two 2GB modules from the Hyper Blu range, is one of the best DDR3 bargains you could hope to find. Although it costs little over £30, it neither looks nor performs like budget RAM, with a rat...
Bottom line With great performance at a bargain price, this DDR3 kit combines great value and excellent performance...
100%
tweaktown.com
Updated:
2015-09-10
Following the trend of companies expanding with new series, today we're looking at the new Genesis kit from Kingston which is part of the popular HyperX series we know and love. While named Genesis, the term we've been throwing around more is HyperX G...
Bottom line Following the trend of companies expanding with new series, today we're looking at the new Genesis kit from Kingston which is part of the popular HyperX series we know and love. While named Genesis, the term we've been throwing around more is HyperX G...
90%
techradar.com
Updated:
2015-09-10
There's no getting round it. Intel's LGA 1366 PC platform is pricey. The cheapest compatible CPUs typically cost £200 or more. You'll also need to unload at least another £125 or so for a motherboard. And it would be rude not to snag a decent graphics...
Good Solid all-round specs, Reasonable overclocking headroom...
Bad No frills cooling kit, Runs a little hot...
Bottom line There's no getting round it. Intel's LGA 1366 PC platform is pricey. The cheapest compatible CPUs typically cost £200 or more. You'll also need to unload at least another £125 or so for a motherboard. And it would be rude not to snag a decent graphics...
90%
tweaktown.com
Updated:
2015-09-10
Kingston sent the PC3-12800 24GB kit over a few months ago and since then I've tried to organize some things to really take advantage of the large amounts of memory. Having the ability to get suitable programs and what not hasn’t been easy, though...
Bottom line Performance on a whole from the module was very surprising; not only was the kit performing better than some higher clocked modules or ones that carried more aggressive timings, but the overclock we achieved from the modules was surprising to say th...
90%
tweaktown.com
Updated:
2015-09-10
The HyperX name has been around for a while now and we've seen many modules fall into the series. Today, however, we're seeing the biggest change to the series we've seen in a while. Today we're looking at the new HyperX blu Series. Its aim is Hyper...
Bottom line The TVR graph is the TPR score divided by the price of the memory kit. The price of the memory kit is based on the list price of the model on Newegg.com. In the event the kit isn't listed, it will be based on the U.S. $ MSRP given to us by the manuf...
89%
pcgameware.co.uk
Updated:
2015-09-10
Kingston have been around since 1987 and we have seen numerous memory modules from them in the past, all of which have performed well. Today I'm taking a look at the new HyperX Black range and this particular kit is the Kingston HyperX Black 8GB 1600MHz (...
Bottom line The Kingston HyperX Black 8GB 1600MHz (KHX16C9B1BK2/8X) modules came well protected in the standard memory wallet type packaging, which is pretty much par for the course for this entry level memory. The modules themselves are a good size, not being too t...
80%
atomicmpc.com.au
Updated:
2015-09-10
Atomic is all about maximum power components and their ability to be tweaked to within an inch of their wafer thin life. While many readers will look at budget components such as the Kingston HyperX kit and scoff, there's a strong market for value kit...
Bottom line Does the job nicely, but little OC headroom...
80%
expertreviews.co.uk
Updated:
2015-09-10
This 4GB kit of 1,600MHz DDR3 RAM from Kingston's HyperX Genesis range looks like it should cost more, with a snazzy chrome-on-brushed-steel-effect heat spreader that would satisfy the most style-conscious of case modders. The spreader is standard heig...
Bottom line A handy 1,600MHz XMP profile makes this effective and inexpensive kit easy to install...
80%
expertreviews.co.uk
Updated:
2015-09-10
This Kingston kit was the best-performing DDR3 pair in our benchmarks, managing to outdo even the DDR3 trios by a slight margin in PCMarks Memories test. With a rated speed of 1,600MHz, its one of the fastest sets here, but speed comes at a price...
80%
kitguru.net
Updated:
2015-09-10
For many years people have been tied to a 32bit Operating system with a 4GB (nearer 3.5 in real world terms) memory limitation. In 2010, the adoption of 64 bit Windows is finally getting off the ground, which is long overdue. Windows 7 64bit is a fa...
Bottom line Need memory? want it fast? get a set of these, or two if your name is William Gates...
75%
expertreviews.co.uk
Updated:
2015-09-10
This mid-priced 4GB kit from Kingston's HyperX range is sleek yet modest looking, with sensible size heat spreaders. Of course, looks affect only those with a side window in their case. Performance and ease of installation are key, and this two-stick...
Bottom line An XMP profile makes it easy to run this kit at its default 1,600MHz on Intel systems, but there are cheaper kits that perform better...
60%
uk.hardware.info
Updated:
2015-09-10
When configuring a high end PC, chances are you are going to choose a 16 GB memory kit. We tested 13 different kits, which according to the manufacturers are well suited to be used in combination with a Haswell processor. Memory prices have been risin...
0%
aphnetworks.com
Updated:
2015-09-10
Do you still remember the days when Intel's Pentium 4 was duking it out with AMD's Athlon 64, almost every enthusiast owned an ATI Radeon 9800 Pro, having 1GB of RAM was the gold standard, and 160GB hard drives were considered high end? As vivid as it...
0%
vortez.net
Updated:
2015-09-10
£40 inc. VATKingston, being one of the most prolific memory manufacturers in the world and more specifically in the UK, haven't missed out on the Sandy Bridge bandwagon. Their latest release sees the ever popular HyperX series turn greyscale for a str...
Bottom line Performance-wise Sandy Bridge has been a phenomenal achievement for Intel. Many have moved across to this new platform in order to reap the performance gains that are to be had. So if you are pondering a move to Sandy Bridge its important to consider...
0%
overclockersclub.com
Updated:
2015-09-10
Kingston Technology has recently introduced a new line of HyperX memory modules called HyperX blu. The HyperX blu memory is focused on the "entry level" gaming and PC enthusiast sector, as stated by Kingston. This particular set, KHX1600C9D3B1K2, is a...
Good Price, Very good performance, Low profile, Lots of setting options...
Bad None...
Bottom line This Kingston HyperX blu memory turned out to be a little bit surprising for an entry-level offering. You can easily keep it at the JEDEC standard of 1333 MHz and tighten the timings to 6-7-6-20 @ 1.5v for a very efficient and lower voltage set of mem...
0%
overclockersclub.com
Updated:
2015-09-10
High performance memory has taken many important technological steps over the years, which has lead to huge performance increases for users. There are a few that come to mind, such as the move from single to double or even triple channel memory, and t...
Good Great performance, Low profile, Lifetime warranty...
Bad High voltage, Loose timings...
Bottom line The Kingston HyperX KHX1600C9D3K2/4G kit of memory impressed me with its performance and quality, but one issue I did run into was stability. I had to set the voltage to the maximum required setting of 1.9v at all times to run them at the listed stock...
0%
overclockersclub.com
Updated:
2015-09-10
Intels Nehalem cores launched last year to much fanfare and striking levels of performance over past generation processors. One new feature was the use of a tri-channel memory configuration that offered huge memory bandwidth and excellent memory perf...
Good Massive overclocking, Good looks, Performance, Can run tighter timings, Price...
Bad None...
Bottom line Shocking! I think this has to be the one set of memory that has overclocked furthest above its rated speed that I have ever tested. After making sure there was no typo on the modules and/or packaging, I was simply stunned. This set of HyperX memory fr...
0%
overclockersclub.com
Updated:
2015-09-10
Memory that is running at 1600MHz or higher is what you might call enthusiast class by definition, as most of the world is going to be running 1066 or 1333Mhz when they buy memory for their new Intel Corei7 based computer. Sure some people dont overc...
Good Excellent overclocking, Latencies can be tightened up, T1 heatspreaders, HyperX Fan, Price, Cool running without fan...
Bad Fan may be a tight fit, 38mm fans come close to the modules...
Bottom line The Kingston modules showed comparable performance to modules that are rated similarly when run at the rated timings and speeds without overclocking the CPU to gain an advantage. Really that is the expectation here. What was not expected was that the...
0%
Show all
Country Distributor
Nederland 2 distributor(s)
France 1 distributor(s)
Deutschland 3 distributor(s)
Österreich 1 distributor(s)
Italia 1 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 1 distributor(s)