Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX red 2GB DDR3-1333MHz Module 2GB DDR3 1333MHz memory module

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HyperX
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
red 2GB DDR3-1333MHz Module
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KHX13C9B1R/2
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
memory modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HyperX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 74746
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 16 Oct 2017 18:48:50
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name HyperX red 2GB DDR3-1333MHz Module 2GB DDR3 1333MHz memory module :
The short editorial description of HyperX red 2GB DDR3-1333MHz Module 2GB DDR3 1333MHz memory module

Hyper X
More>>>

HyperX red 2GB DDR3-1333MHz Module 2GB DDR3 1333MHz memory module:
The official marketing text of HyperX red 2GB DDR3-1333MHz Module 2GB DDR3 1333MHz memory module as supplied by the manufacturer
Kingston Technology is the world's independent memory leader and is well-known for providing high quality memory products at an attractive price. HyperX memory modules are designed for the high-performance and PC enthusiasts markets and offer high speeds and low latencies. Only the best components are used to assemble HyperX memory modules in order to guarantee the highest performance. All Kingston HyperX memory modules come with a lifetime warranty.
Short summary description HyperX red 2GB DDR3-1333MHz Module 2GB DDR3 1333MHz memory module:
This short summary of the HyperX red 2GB DDR3-1333MHz Module 2GB DDR3 1333MHz memory module data-sheet is auto-generated and uses the product title and the first six key specs.
HyperX HyperX red 2GB DDR3-1333MHz Module, 2 GB, DDR3, 1333 MHz, PC/server, 240-pin DIMM, 1 x 2 GB
Long summary description HyperX red 2GB DDR3-1333MHz Module 2GB DDR3 1333MHz memory module :

HyperX red 2GB DDR3-1333MHz Module, HyperX. Internal memory: 2 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz. Bus clock rate: 1333 MHz, Rack mounting: 240-pin DIMM, Memory layout: 1 x 2048 MB

This is an auto-generated long summary of HyperX red 2GB DDR3-1333MHz Module 2GB DDR3 1333MHz memory module based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Component for *
What this product is used as a part of (component for).
PC/server
Memory form factor *
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
240-pin DIMM
Memory layout (modules x size) *
1 x 2 GB
CAS latency
Column Address Strobe (CAS) latency, or CL, is the delay time between the moment a memory controller tells the memory module to access a particular memory column on a RAM module, and the moment the data from the given array location is available on the module's output pins. In general, the lower the CAS latency, the better.
9
Memory voltage
The voltage (V) of the memory in the device.
1.5 V
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
No
Registered
No
Memory bus
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
64 bit
Memory
Lead plating
Gold
Module configuration
256M x 64
Memory type
Type of memory in the device e.g. DDR3, SRAM (Static RAM).
PC3-10600
Package type
The type of product package e.g. box.
DIMM
Unbuffered memory
Yes
Other features
Number of pins
240
Bus clock rate
1333 MHz
Error indication
No
Rack mounting
The type of mounting that can position devices in a shelving system (rack).
240-pin DIMM
Memory layout
Describes how memory is plugged on the motherboard
1 x 2048 MB
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
2048 MB
Warranty note
Lifetime
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10
Testseek has collected 10 expert reviews for Kingston Technology HyperX red 2GB DDR3-1333MHz Module and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
84%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-09-10
Kingston’s ValueRam range is exactly what it sounds like; no-frills memory without any fancy heat sinks or profiles for performance above its default speed. It’s also not tested to the same degree as more expensive memory kits, but we've never had any...
Bottom line A budget 8GB kit providing fast speeds at a good price...
100%
expertreviews.co.uk
Updated:
2015-09-10
Kingston's ValueRAM range rules the roost when it comes to no-frills budget memory, and the KVR1333D3N9K2/8G kit is a perfect example. For less than £80, you get a pair of 4GB modules of DDR3 RAM, rated at 1,333MHz. They're terribly unassuming - bare s...
Bottom line Kingston's budget 8GB DDR3 memory kit proved to be both cheap and surprisingly overclockable in our tests...
80%
Country Distributor
Nederland 2 distributor(s)
France 1 distributor(s)
Deutschland 3 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Italia 1 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 1 distributor(s)