location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Huawei B0 OLED 38 mm Digital Touchscreen White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Huawei Check ‘Huawei’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BO_BL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6901443094844
Category:
Computerized wristwatches which can run mobile apps and sometimes function as portable media players, offering playback of FM radio, audio, and video files to the user via a Bluetooth headset. Some smartwatches have full mobile phone capability, and can make or answer phone calls.
Smartwatches & Sport Watches Check ‘Huawei’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Huawei: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91090
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Sep 2024 13:13:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Huawei B0 OLED 38 mm Digital Touchscreen White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Smartwatch Digital Touchscreen OLED
  • - Bluetooth
  • - 70 mAh 336 h
Long product name Huawei B0 OLED 38 mm Digital Touchscreen White :
The long product name of Huawei B0 OLED 38 mm Digital Touchscreen White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OLED touchscreen, 70mAh, 2.4GHz, Bluetooth
More>>>
Short summary description Huawei B0 OLED 38 mm Digital Touchscreen White:
This short summary of the Huawei B0 OLED 38 mm Digital Touchscreen White data-sheet is auto-generated and uses the product title and the first six key specs.

Huawei B0, OLED, Touchscreen, 25 g

Long summary description Huawei B0 OLED 38 mm Digital Touchscreen White:
This is an auto-generated long summary of Huawei B0 OLED 38 mm Digital Touchscreen White based on the first three specs of the first five spec groups.

Huawei B0. Display technology: OLED, Touchscreen. Battery capacity: 70 mAh. Weight: 25 g. Band colour: White

Source Testseek summary Average rating
Reviews
Updated:
2018-11-01 12:54:40
Uk has collected 2 expert reviews for Huawei B0 OLED 38 mm Digital Touchscreen White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Italia 1 distributor(s)