Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Huawei CPU X86 SERIES LGA1366 2400MHZ 0.9V 64BIT 80000MW XEON E5620

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Huawei
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CPU X86 SERIES LGA1366 2400MHZ 0.9V 64BIT 80000MW XEON E5620
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41020204
Category
Does not fit in any category
not categorized
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Huawei: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 167
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 12 Aug 2012
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Huawei CPU X86 SERIES LGA1366 2400MHZ 0.9V 64BIT 80000MW XEON E5620:
This short summary of the Huawei CPU X86 SERIES LGA1366 2400MHZ 0.9V 64BIT 80000MW XEON E5620 data-sheet is auto-generated and uses the product title and the first six key specs.
Huawei CPU X86 SERIES LGA1366 2400MHZ 0.9V 64BIT 80000MW XEON E5620
Long summary description Huawei CPU X86 SERIES LGA1366 2400MHZ 0.9V 64BIT 80000MW XEON E5620 :

Huawei CPU X86 SERIES LGA1366 2400MHZ 0.9V 64BIT 80000MW XEON E5620

This is an auto-generated long summary of Huawei CPU X86 SERIES LGA1366 2400MHZ 0.9V 64BIT 80000MW XEON E5620 based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.