location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC 10 13.2 cm (5.2") Android 6.0 4G USB Type-C 4 GB 32 GB 3000 mAh Gold, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99HAJH019-00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718487688210
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:14:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HTC 10 13.2 cm (5.2") Android 6.0 4G USB Type-C 4 GB 32 GB 3000 mAh Gold, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 13.2 cm (5.2") 2560 x 1440 pixels
  • - Qualcomm Snapdragon 820 2.2 GHz
  • - 4 GB 32 GB MicroSD (TransFlash) 200 GB
  • - 4G NanoSIM
  • - 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.2 Near Field Communication (NFC)
  • - Single camera 12 MP
  • - 3000 mAh
  • - Android 6.0
Long product name HTC 10 13.2 cm (5.2") Android 6.0 4G USB Type-C 4 GB 32 GB 3000 mAh Gold, White :
The long product name of HTC 10 13.2 cm (5.2") Android 6.0 4G USB Type-C 4 GB 32 GB 3000 mAh Gold, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.2" Quad HD (2560 x 1440), 564 ppi, Qualcomm Snapdragon 820 Quad Core, RAM: 4GB, 12MP, GPS, GLONASS, NFC, BT 4.2, LTE, 3000 mAh, Android 6
More>>>
Short summary description HTC 10 13.2 cm (5.2") Android 6.0 4G USB Type-C 4 GB 32 GB 3000 mAh Gold, White:
This short summary of the HTC 10 13.2 cm (5.2") Android 6.0 4G USB Type-C 4 GB 32 GB 3000 mAh Gold, White data-sheet is auto-generated and uses the product title and the first six key specs.

HTC 10, 13.2 cm (5.2"), 4 GB, 32 GB, 12 MP, Android 6.0, Gold, White

Long summary description HTC 10 13.2 cm (5.2") Android 6.0 4G USB Type-C 4 GB 32 GB 3000 mAh Gold, White:
This is an auto-generated long summary of HTC 10 13.2 cm (5.2") Android 6.0 4G USB Type-C 4 GB 32 GB 3000 mAh Gold, White based on the first three specs of the first five spec groups.

HTC 10. Display diagonal: 13.2 cm (5.2"), Display resolution: 2560 x 1440 pixels. Processor frequency: 2.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 820. RAM capacity: 4 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. Operating system installed: Android 6.0. Battery capacity: 3000 mAh. Product colour: Gold, White. Weight: 161 g

Country Distributor
Deutschland 1 distributor(s)