location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 3y Care Pack, 24x7, 24h, w/DMR, ProLiant ML310 HWS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3y Care Pack, 24x7, 24h, w/DMR, ProLiant ML310 HWS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UP696E
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37117
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE 3y Care Pack, 24x7, 24h, w/DMR, ProLiant ML310 HWS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - On-site
  • - 3 year(s)
  • - Service time (hours x days): 24x7
  • - Response time: 24 h
Long product name HPE 3y Care Pack, 24x7, 24h, w/DMR, ProLiant ML310 HWS :
The long product name of HPE 3y Care Pack, 24x7, 24h, w/DMR, ProLiant ML310 HWS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 3 year 24x7 24 hour Call to Repair with Defective Media Retention ProLiant ML310 Hardware Support
More>>>
Short summary description HPE 3y Care Pack, 24x7, 24h, w/DMR, ProLiant ML310 HWS:
This short summary of the HPE 3y Care Pack, 24x7, 24h, w/DMR, ProLiant ML310 HWS data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 3y Care Pack, 24x7, 24h, w/DMR, ProLiant ML310 HWS, 3 year(s), On-site, 24x7

Long summary description HPE 3y Care Pack, 24x7, 24h, w/DMR, ProLiant ML310 HWS:
This is an auto-generated long summary of HPE 3y Care Pack, 24x7, 24h, w/DMR, ProLiant ML310 HWS based on the first three specs of the first five spec groups.

HPE 3y Care Pack, 24x7, 24h, w/DMR, ProLiant ML310 HWS. Number of years: 3 year(s), Service time (hours x days): 24x7, Response time: 24 h, Type: On-site