location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant DL180 G6 server Rack (2U) Intel® Xeon® 5000 Sequence E5606 2.13 GHz 4 GB DDR3-SDRAM 460 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLiant
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
DL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL180 G6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
641363-425 show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 14:35:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE ProLiant DL180 G6 server Rack (2U) Intel® Xeon® 5000 Sequence E5606 2.13 GHz 4 GB DDR3-SDRAM 460 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5000 Sequence E5606 2.13 GHz
  • - 4 GB DDR3-SDRAM 2 x 2
  • - Rack (2U) 460 W
Warranty: Service & support options: To fully capitalize on your HP ProLiant servers' capabilities requires a service partner who thoroughly understands your server technology and systems environment. HP Services, an industry leader in provision of multi vender support solutions provides a range of support services designed to meet the varying needs of business. Whether an SMB or large global corporation HP has a ProLiant server support offer to help you speedily deploy and maximize system uptime; Recommended Service - Simplify ProLiant solution implementation, maintenance and management; Support Service - 3 Year, 9x5 Next Business Day coverage, excluding HP holidays only; Deployment Service - Hardware Installation only; Enhanced Service - Optimize service level to increase IT performance and availability; Support Service - 3 Year 13x5 Same Business Day, 4-Hour response coverage; Deployment Service - Installation and Start-up only; Installation & Start-Up of a ProLiant server and Microsoft or Linux O/S per the Customer Description and/or Data Sheet. To be delivered on a scheduled basis 8am-5pm, M-F, excl. HP holidays.3 year Parts, 0 year Labor, 0-year on-site support3 Years parts
Long product name HPE ProLiant DL180 G6 server Rack (2U) Intel® Xeon® 5000 Sequence E5606 2.13 GHz 4 GB DDR3-SDRAM 460 W :
The long product name of HPE ProLiant DL180 G6 server Rack (2U) Intel® Xeon® 5000 Sequence E5606 2.13 GHz 4 GB DDR3-SDRAM 460 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP ProLiant DL180 G6 E5606 1P 4GB-R 4LFF 460W PS Server/TV
More>>>
Short summary description HPE ProLiant DL180 G6 server Rack (2U) Intel® Xeon® 5000 Sequence E5606 2.13 GHz 4 GB DDR3-SDRAM 460 W:
This short summary of the HPE ProLiant DL180 G6 server Rack (2U) Intel® Xeon® 5000 Sequence E5606 2.13 GHz 4 GB DDR3-SDRAM 460 W data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant DL180 G6, 2.13 GHz, E5606, 4 GB, DDR3-SDRAM, 460 W, Rack (2U)

Long summary description HPE ProLiant DL180 G6 server Rack (2U) Intel® Xeon® 5000 Sequence E5606 2.13 GHz 4 GB DDR3-SDRAM 460 W:
This is an auto-generated long summary of HPE ProLiant DL180 G6 server Rack (2U) Intel® Xeon® 5000 Sequence E5606 2.13 GHz 4 GB DDR3-SDRAM 460 W based on the first three specs of the first five spec groups.

HPE ProLiant DL180 G6. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.13 GHz, Processor model: E5606. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 2 GB. Ethernet LAN. Power supply: 460 W. Chassis type: Rack (2U)

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:57:05
Uk has collected 2 expert reviews for HPE ProLiant DL180 G6 server Rack (2U) Intel® Xeon® 5000 Sequence E5606 2.13 GHz 4 GB DDR3-SDRAM 460 W and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
alphr.com
Updated:
2011-08-14 07:57:05
HP claims its latest ProLiant DL180 G6 not only stands out from similar offerings from Dell and IBM, but also offers a range of innovative features that sets it apart from other models in its own DL100 range of rack servers. It can function as a comput...
Bottom line Basic specification for the price - but storage is the name of the game, with a massive choice of drive options...
67%
servethehome.com
Updated:
2014-08-02 01:46:38
Today we are looking at the HP ProLiant DL180 G6 which is a dual Intel Xeon 5500 and 5600 series platform. Recently we looked at a second hand bargain for a SMB and home virtualization lab, the Dell C6100 XS23-TY3 which has become very popular. The HP Pro...
Good 14x 3,5" Drives in a 2U form factor, Built in expander and often come with a HP P410 RAID controller, Builtin redundancy...
Bad Eight fans are fairly loud under load and power consumption is a bit higher...
Bottom line Overall, the HP DL180 G6 is a very interesting proposition for a small business or home virtualization lab. If one does not need the 32nm Intel Xeon L5630 processors ($200 on ebay) that come with many systems, replacing them with sub-$35 Intel Xeon L5520...
86%
Country Distributor
Deutschland 1 distributor(s)