location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant ML350 G6 Intel® 5520 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant ML350 G6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
483448-B21 show
Show alternative article codes used in the online market place
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 276330
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jan 2024 11:44:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE ProLiant ML350 G6 Intel® 5520 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® 5520
  • - Maximum internal memory: 12 GB
  • - Number of storage drives supported: 8
  • - Ethernet LAN USB 2.0 ports quantity: 6 Ethernet LAN (RJ-45) ports: 3
  • - Black
Long product name HPE ProLiant ML350 G6 Intel® 5520 Black :
The long product name of HPE ProLiant ML350 G6 Intel® 5520 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProLiant ML350 G6 5U Tower
More>>>
Short summary description HPE ProLiant ML350 G6 Intel® 5520 Black:
This short summary of the HPE ProLiant ML350 G6 Intel® 5520 Black data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant ML350 G6, Intel® 5520, 1.333 GHz, 12 GB, Gigabit Ethernet, DVD-ROM, Microsoft Windows Server; Microsoft Windows Server Hyper-V; Red Hat Enterprise Linux (RHEL); SUSE...

Long summary description HPE ProLiant ML350 G6 Intel® 5520 Black:
This is an auto-generated long summary of HPE ProLiant ML350 G6 Intel® 5520 Black based on the first three specs of the first five spec groups.

HPE ProLiant ML350 G6. Motherboard chipset: Intel® 5520, Supported processor frequency (max): 1.333 GHz. Maximum internal memory: 12 GB. Ethernet interface type: Gigabit Ethernet. Optical drive type: DVD-ROM, Compatible operating systems: Microsoft Windows Server; Microsoft Windows Server Hyper-V; Red Hat Enterprise Linux (RHEL); SUSE.... Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 08:16:00
Uk has collected 2 expert reviews for HPE ProLiant ML350 G6 Intel® 5520 Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
alphr.com
Updated:
2011-08-14 08:16:00
HP certainly isn't shy about its ProLiant servers, since it claims the DL380 as the world's most popular rack server, and the ML350 as one of the world's most flexible tower servers. In this exclusive review, we take a closer look at the sixth generati...
Bottom line A well-built tower server offering humungous expansion potential and quality remote management...
83%
infoworld.com
Updated:
2011-08-14 08:15:58
Like the Dell and Fujitsu servers, the ML350 comes standard with two Gigabit Ethernet ports. HP uses the Intel 82575EB chip set for its integrated network connectivity, and optional Gigabit and 10 Gigabit PCIe adapters are available.
91%