location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks MSA 1000SAN disk array Rack (4U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorageWorks
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSA 1000SAN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
353803-B22 show
Show alternative article codes used in the online market place
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112698
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 14:30:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name HPE StorageWorks MSA 1000SAN disk array Rack (4U) :
The long product name of HPE StorageWorks MSA 1000SAN disk array Rack (4U). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MSA 1000SAN - 12 TB, RAID 6/1/1+0/5, Fibre Channel, 2Gb, 38555g, Black
More>>>
Short summary description HPE StorageWorks MSA 1000SAN disk array Rack (4U):
This short summary of the HPE StorageWorks MSA 1000SAN disk array Rack (4U) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks MSA 1000SAN, 38.6 kg, Rack (4U)

Long summary description HPE StorageWorks MSA 1000SAN disk array Rack (4U):
This is an auto-generated long summary of HPE StorageWorks MSA 1000SAN disk array Rack (4U) based on the first three specs of the first five spec groups.

HPE StorageWorks MSA 1000SAN. Chassis type: Rack (4U). Number of storage drives supported: 42. Weight: 38.6 kg

Brand Image Product code Product Stock Price from
HP StorageWorks MSA 1000 256 MB Cache disk array HP StorageWorks MSA 1000 256 MB Cache disk array
(show image)
201723-B22 StorageWorks MSA 1000 256 MB Cache 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks MSA1000 for Small Business SAN Kit disk array HP StorageWorks MSA1000 for Small Business SAN Kit disk array
(show image)
A7450A#*SATEC StorageWorks MSA1000 for Small Business SAN Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks MSA30 SB Enclosure disk array HP StorageWorks MSA30 SB Enclosure disk array
(show image)
302969-B21#30972781 StorageWorks MSA30 SB Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks FC1243 4Gb PCI-X 2.0 Dual Channel HBA disk array HP StorageWorks FC1243 4Gb PCI-X 2.0 Dual Channel HBA disk array
(show image)
AE369A StorageWorks FC1243 4Gb PCI-X 2.0 Dual Channel HBA 0.00
(excl. VAT)
0 (incl. VAT)
HP FC1242SR 4Gb 2-port PCIe Fibre Channel Host Bus Adapter disk array HP FC1242SR 4Gb 2-port PCIe Fibre Channel Host Bus Adapter disk array
(show image)
AE312A FC1242SR 4Gb 2-port PCIe Fibre Channel Host Bus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP FC1142SR 4Gb 1-port PCIe Fibre Channel Host Bus Adapter disk array HP FC1142SR 4Gb 1-port PCIe Fibre Channel Host Bus Adapter disk array
(show image)
AE311A FC1142SR 4Gb 1-port PCIe Fibre Channel Host Bus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks FC1143 4Gb PCI-X 2.0 HBA disk array HP StorageWorks FC1143 4Gb PCI-X 2.0 HBA disk array
(show image)
AB429A StorageWorks FC1143 4Gb PCI-X 2.0 HBA 0.00
(excl. VAT)
0 (incl. VAT)
HP FC2242SR 4Gb 2-port PCIe Fibre Channel Host Bus Adapter disk array HP FC2242SR 4Gb 2-port PCIe Fibre Channel Host Bus Adapter disk array
(show image)
A8003A FC2242SR 4Gb 2-port PCIe Fibre Channel Host Bus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP FC2142SR 4Gb 1-port PCIe Fibre Channel Host Bus Adapter disk array HP FC2142SR 4Gb 1-port PCIe Fibre Channel Host Bus Adapter disk array
(show image)
A8002A FC2142SR 4Gb 1-port PCIe Fibre Channel Host Bus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks FC1243 4Gb PCI-X 2.0 Dual Channel HBA disk array
(show image)
AE369A StorageWorks FC1243 4Gb PCI-X 2.0 Dual Channel HBA 0.00
(excl. VAT)
0 (incl. VAT)