location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 2540p Intel® Core™ i7 i7-640LM 30.7 cm (12.1") 4 GB DDR3-SDRAM 160 GB SSD 802.11g Windows 7 Professional Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
2000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2540p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WK304EA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:48:49
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 11 Jan 2012
Product end of life date
Bullet Points HP EliteBook 2540p Intel® Core™ i7 i7-640LM 30.7 cm (12.1") 4 GB DDR3-SDRAM 160 GB SSD 802.11g Windows 7 Professional Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Silver
  • - Intel® Core™ i7 i7-640LM 2.13 GHz
  • - 30.7 cm (12.1") 1280 x 800 pixels LED backlight Matt 16:10
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 160 GB SSD DVD Super Multi DL
  • - Intel® HD Graphics
  • - 802.11g Ethernet LAN 10,100,1000 Mbit/s Bluetooth 2.1+EDR 3G
  • - Lithium-Ion (Li-Ion) 55 Wh 65 W
  • - Windows 7 Professional 32-bit
Warranty: 3 years carry-in (pick-up and return in some countries (upgrades available, sold separately)) 3 yearson HP Long Life battery
Long product name HP EliteBook 2540p Intel® Core™ i7 i7-640LM 30.7 cm (12.1") 4 GB DDR3-SDRAM 160 GB SSD 802.11g Windows 7 Professional Silver :
The long product name of HP EliteBook 2540p Intel® Core™ i7 i7-640LM 30.7 cm (12.1") 4 GB DDR3-SDRAM 160 GB SSD 802.11g Windows 7 Professional Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-640LM 2.13 GHz, 4 GB 1333 MHz DDR3, 160 GB SSD, DVD+/-RW+DL, 12.1" 1280 x 800 LED, Intel HD Graphics, 3 USB 2.0, 1394a, DisplayPort, dock port, RJ-45, RJ-11, VGA, Express Card/34, SmartCard, SD/MMC, 2 MP Webcam, Gigabit Ethernet, Wi-Fi, Bluetooth 2.1, HP Mobile Broadband (Gobi) + GPS, Windows 7 Professional 32
More>>>
HP EliteBook 2540p Intel® Core™ i7 i7-640LM 30.7 cm (12.1") 4 GB DDR3-SDRAM 160 GB SSD 802.11g Windows 7 Professional Silver:
The official description of HP EliteBook 2540p Intel® Core™ i7 i7-640LM 30.7 cm (12.1") 4 GB DDR3-SDRAM 160 GB SSD 802.11g Windows 7 Professional Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview


Stay connected
1
and productive on the go—without getting weighed down. Starting at just 1.5 kg, the durable HP EliteBook 2540p is HP’s smallest and lightest EliteBook, designed for maximum portability and uncompromised performance.




Features


• A compact, lightweight industrial design with a 30,7 cm (12.1") diagonal LED display. The notebook features a brushed aluminum display enclosure with a platinum-colored finish. Starting at only 1.5 kg, this notebook won’t weigh you down.




• Flexible performance options. A standard voltage processor enables maximum performance, while the low voltage provides flexibility of adding an optical drive or a secondary hard drive.




• Easy access to the internet with extensive wireless connectivity
1
options— the notebook includes an integrated HP Mobile Broadband
2
(customer upgradeable), Wi-Fi CERTIFIED™ WLAN
1
and Bluetooth®.




• Meets tough military standards (MIL-STD 810G) for vibration, dust, humidity, altitude and extreme temperatures
3
.




• Travel confidently with the magnesium-alloy casing, hardened-steel pin axels and scratch-resistant HP DuraFinish.




• Centrally manage security policy with the latest HP ProtectTools mobile PC security infrastructure solution. The HP EliteBook 2540p also includes optional vPro out of band management.




• HP is committed to protecting the environment. The HP EliteBook 2540p is made with a minimum of 12% recycled plastic.




1
Wireless access point and Internet service is required and is not included. Availability of public wireless access points limited.

2
WWAN requires separately purchased service contract. Check with provider for availability and coverage in your area.

3
Testing was not intended to demonstrate fitness for DOD contracts requirements or for military use. Test results are not a guarantee of future performance under these test conditions.

Short summary description HP EliteBook 2540p Intel® Core™ i7 i7-640LM 30.7 cm (12.1") 4 GB DDR3-SDRAM 160 GB SSD 802.11g Windows 7 Professional Silver:
This short summary of the HP EliteBook 2540p Intel® Core™ i7 i7-640LM 30.7 cm (12.1") 4 GB DDR3-SDRAM 160 GB SSD 802.11g Windows 7 Professional Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 2540p, Intel® Core™ i7, 2.13 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 4 GB, 160 GB

Long summary description HP EliteBook 2540p Intel® Core™ i7 i7-640LM 30.7 cm (12.1") 4 GB DDR3-SDRAM 160 GB SSD 802.11g Windows 7 Professional Silver:
This is an auto-generated long summary of HP EliteBook 2540p Intel® Core™ i7 i7-640LM 30.7 cm (12.1") 4 GB DDR3-SDRAM 160 GB SSD 802.11g Windows 7 Professional Silver based on the first three specs of the first five spec groups.

HP EliteBook 2540p. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-640LM, Processor frequency: 2.13 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Silver

Design
Product colour *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1280 x 800 pixels
HD type
Not supported
LED backlight
Yes
Native aspect ratio
16:10
Display surface
Matt
Display number of colours
16.78 million colours
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7
Processor model *
i7-640LM
Processor cores
2
Processor threads
4
Processor boost frequency
2.93 GHz
Processor frequency *
2.13 GHz
System bus rate
2.5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-600 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
16
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
160 GB
Storage media *
SSD
Total SSDs capacity
160 GB
Number of SSDs installed
1
SSD capacity
160 GB
SSD interface
SATA
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
266 MHz
On-board graphics card dynamic frequency (max)
566 MHz
Audio
Audio system
HD
Number of built-in speakers
2
Built-in microphone
Yes
Optical drive
Optical drive interface
SATA
Network
Mobile network generation
3G
Wi-Fi
Yes
Top Wi-Fi standard *
802.11g
Wi-Fi standards
802.11a, 802.11b, 802.11g
Mobile network connection *
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® QM57 Express
GPS (satellite)
Yes
Keyboard
Pointing device
Touchpad
Keyboard layout
AZERTY
Numeric keypad *
No
Keyboard
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
32-bit
Trial software
McAfee Total Protection
Operating system installed *
Windows 7 Professional
Bundled software
HP Recovery Manager HP Support Assistant
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
BGA 34 x 28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLBMK
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
43563
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
55 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Power auto-sensing
Yes
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Password protection type
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
282.2 mm
Depth
213.4 mm
Height (front)
2.8 cm
Weight *
1.5 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
Intel
3D
No
Display
LCD
Internal modem
Yes
TV tuner integrated
No
Modem speed
56 Kbit/s
Modem type
V.92
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 09:14:25
Uk has collected 25 expert reviews for HP EliteBook 2540p Intel® Core™ i7 i7-640LM 30.7 cm (12.1") 4 GB DDR3-SDRAM 160 GB SSD 802.11g Windows 7 Professional Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
itpro.co.uk
Updated:
2011-08-07 09:13:58
HP’s EliteBook business laptops are all built to last and the new 2540p is no exception; its tough magnesium-alloy casing can withstand far more than the usual knocks and bumps. Certified to military standards, it should...
Bottom line The EliteBook 2540p is an extremely sturdy laptop with long battery life and excellent portability, but it struggles to compete with laptops that have longer battery life or use Intel’s latest processors. It's still a good choice if you’re looking for...
83%
techradar.com
Updated:
2011-08-07 09:13:58
HP is currently the world's largest laptop manufacturer. The company produces a broad range of laptops, including consumer machines, but here we take a look at one of their business ultraportables, the excellent EliteBook 2540p. While the laptop may la...
Good Great office performance, Battery life, Solid build quality, Usability, Features...
Bad Graphics performance, Screen colour...
80%
techadvisor.co.uk
Updated:
2011-08-07 09:14:10
Product Code: WK303EA#ABU The HP EliteBook 2540p is a small, strong and well-featured 12in business notebook that will run pretty much any office application you throw at it. It has a fast yet power-efficient Core i7 CPU under the hood, as well as pl...
Bottom line Overall, the HP EliteBook 2540p is faster and has more connectivity options than the 2530p. It's also expensive. But if you're in business and you want a strong yet small and fast notebook with good energy-efficiency credentials, then it's worth hassl...
80%
goodgearguide.com.au
Updated:
2011-11-04 19:42:15
HP's EliteBook 2540p is a small, strong and well-featured 12in business notebook that will run pretty much any office application you throw at it. It has a fast yet power-efficient Core i7 CPU under the hood, as well as plenty of RAM and disk space. H...
Good Strong chassis, small yet powerful, ships with useful security tools, less than 2kg, integrated optical drive...
Bad Still has some annoying preinstalled software, slow hard disk, expensive...
Bottom line Even though it's a small laptop, the 12in EliteBook 2540p is no mug when it comes to performance. It also doesn't make any compromises when it comes to features. You can think of it as a laptop that has all the mobility benefits of a netbook, yet the perf...
80%
techsmart.co.za
Updated:
2014-03-14 01:33:41
With their EliteBook 2540p HP has delivered an uncompromising small-and-light business notebook that we think should be in the running for the top notebook of the year. The test unit we received packs a mean processing punch in the form of Intel’s Core...
Bottom line HP's EliteBook 2540p slim-and-light notebook is very reminiscent of Lenovo's ThinkPad X301 in the sense that it provides really good performance in a solid compact body, while offering that little that bit extra in the form of a DVD drive. Couple thi...
0%
geardiary.com
Updated:
2011-08-07 09:13:59
Last year I reviewed the Hewlett Packard (HP) Elitebook 8440w Mobile Workstation, declaring it one that I would love to be able to keep and use in my daily life, and as the best business laptop I’d ever used. Well, move over 8440w – because I have a...
Good Great looks for a business machine, excellent general performance, solid graphics performance, excellent balance of features...
Bad While the light is a nice addition, by now all of their products should have shifted to lighted keyboards...
Bottom line I had said that my major complaint about the Elitebook 8440w was that I had to return it … but as of now I would gladly trade-in the 8440w for the 2540p! For me the 2540p represents a great evolutionary moment in business laptops: it looks great, is ro...
0%
Digitaltrends.com
Updated:
2011-08-07 09:14:01
After wading through netbook after anemic netbook over the past two years, you could be forgiven for dismissing HP’s diminutive EliteBook 2540p as yet another underperforming compact notebook at first glance. But give it a closer look. This is no mere...
Good Powerful selection of Core i5 and i7 CPUs, Top-notch build quality, Extremely effective anti-glare screen, Durable, comfortable keyboard and touchpad, Competitive weight and size, Optional optical drive, pointing nub...
Bad Well short of rated battery life, Ho-hum LCD display, Business-class price, No optional 3D graphics...
Bottom line The smallest business laptop HP offers, the EliteBook 2540p is light on the scales but heavy on performance and build quality...
85%
maximumpc.com
Updated:
2011-08-07 09:14:03
This ultraportable business notebook gets the job done In last year’s ultraportable notebook roundup (August 2009), HP’s EliteBook 2530p put in a strong showing, wowing us with its good looks, sturdy construction, and strong performance. Its successor...
Good Solid build; strong performance; generous feature set.
Bad There are lighter, slimmer, and sexier ultraportables out there; we’d like more storage.
90%
eweek.com
Updated:
2011-08-07 09:14:04
Ultraportable HP EliteBook 2540p Notebook Packs in Power ( Page 1 of 2 )The HP EliteBook 2540p is an evolutionary step forward in processor, power and memory in HP's smallest and lightest professional notebook class that also provides quick Web and Out...
0%
justechn.com
Updated:
2011-08-07 09:14:06
For a road-warrior having a light weight easy to access computer is essential, that is why the ultraportable is the only option. Ultraportables are easy to carry because they are so small, but the still offer enough power to get any task done. The EliteB...
Bottom line I am really happy with this laptop, don’t let the low scores fool you, these are great scores for an ultraportable. The HP EliteBook 2450p is a great ultra portable for any road warrior that is looking for a easy to use and very portable machine to ta...
78%
notebookcheck.net
Updated:
2011-08-07 09:14:08
Our review model the HP EliteBook 2540p ( version WK302EA ) is only 12.1 inches across, with all the best features of this range of professional laptops squeezed into the smallest possible space. HP engineers even managed to fit an optical drive into the...
Good Powerful for a subnotebook, Low temperature increase during normal use, Integrated DVD drive, Low energy consumption, Good battery life, Robust construction, High-quality materials, Keyboard gives good feedback, Point-stick and touchpad, Docking port, Lot...
Bad Poor screen contrast, Slow, small hard drive, Only 2 GB of RAM...
Bottom line The system in our review model (version WK302EA) reaches the hefty market price of €1,550 since it is fitted with an integrated 3G module (including GPS functionality using Gobi) and an optical drive. If you can do without those two, you can get the 2540p...
88%
laptopz.com
Updated:
2011-08-07 09:14:10
HP EliteBook 2540p and Lenovo ThinkPad X201 are both very popular in the market. at first glance, the outlooks of HP EliteBook 2540p and Lenovo ThinkPad X201 are similar to the previous generation laptops, but changes in the internal details are still...
0%
techreviewsource.com
Updated:
2011-08-07 09:14:13
HP's newest laptop, the can transform any room into a home or professional office in the blink of an eye. Though HP's graphical processor isn't the greatest and slows the machine down during games and 3D software, the EliteBook 2540p has very fast...
Good Fast processor, Lots of ports & connection options...
Bad Muted colors and contrast, Mediocre gaming and 3D software performance, Keyboard texture may affect some...
70%
pcworld.com_techhive.com
Updated:
2011-08-07 09:14:15
A new HP laptop, the EliteBook 2540p assembles zippy components and versatile ports in a nimble case. Though HP's omission of a graphical processor slows the machine down for games and 3D software, this model possesses ample power for nearly any profes...
Good Zippy processor can handle any office task, Small but still fits full keys and big features...
Bad Screen colors and contrast look muted, Weak gaming and 3D software performance...
Bottom line Small enough to travel anywhere, the EliteBook 2540p breezes through business tasks...
70%
notebookreview.com
Updated:
2011-08-07 09:14:17
HP EliteBook 2540p Review Article ContentsHP EliteBook 2540p Review The EliteBook 2540p is the latest road-warrior ultraportable notebook from HP. The 2540p offers a 12.1-inch WXGA screen, Intel Core i5 and Core i7 processors, built-in optical driv...
0%
computershopper.com
Updated:
2011-08-07 09:14:19
All of a sudden, HP seems intent on not making the purchasing decision easy for buyers looking for an ultraportable laptop. We recently reviewed the HP EliteBook 2740p Tablet PC, a convertible 12.1-inch tablet that delivers touch-screen abil...
Good Internal optical drive, Good performance, Sleek design, QuickLook and QuickWeb preboot environments, Webcam reads business cards...
Bad A bit expensive...
Bottom line HP added an optical drive, Core i7 power, and a host of extras to this already-solid 12.1-inch model. The result? The best mainstream business ultraportable we’ve seen...
90%
pcmag.com
Updated:
2011-08-07 09:14:21
Business ultraportables encompass a wide range of systems, the smallest of which have 12-inch widescreens. A 12-inch screen has to be the cut-off point here or else you would be venturing into netbook territory. The HP EliteBook 2540p ($1,629 direct...
Good Ruggedized for business travel. Optical drive included. DisplayPort. Firewire. Excellent battery life. Multiple configuration options. 9-cell battery available. Soft keyboard for sensitive fingers.
Bad Pointing stick is unpleasant to use. Twelve-inch screen has a small workspace.
Bottom line The HP EliteBook 2540p makes the fewest sacrifices among its rivals, but you have to be willing to put up with a 12-inch screen...
80%
Laptopmag.com
Updated:
2011-08-07 09:14:23
Tailor made for well-heeled business users, HP’s EliteBook line is known for its elegant but rugged designs and top-of-the-line components. The 2540p ($1,629 as configured), a new 12-inch addition to the line, lives up to this reputation, delivering fa...
Good Sleek, durable design, Core i7 power, Long battery life, Convenient instant-on software, Energy efficient...
Bad A bit pricey, Small hard drive, Small touchpad and touch buttons...
Bottom line This good-looking and durable business ultraportable offers a great combination of speed and battery life.
80%
infoworld.com
Updated:
2012-11-01 16:54:23
What's in an ultraportable? Think netbook on the outside, and real laptop on the inside. The small form factor means forgoing a DVD drive, and making due with a small screen and narrow keyboard. If that's a small price to pay for light weight (just 2...
70%
about.com
Updated:
2013-05-12 20:40:17
The HP Elite Book 2540p is a solid business-oriented ultraportable laptop that delivers on performance for mobile users.ProsGreat durabilityConvenient quick access featuresComfortable keyboard and touchpadLots of configuration optionsConsNot as light...
Good Great durability, Convenient quick access features, Comfortable keyboard and touchpad, Lots of configuration options...
Bad Not as light, sleek or flashy as other ultraportables, Average video performance, Display could be brighter...
90%
Geek.com
Updated:
2013-05-12 20:40:17
The EliteBook 2540p is HP’s flagship business ultraportable. This successor to the acclaimed 2530p brings a slight refresh to HP’s 12-inch enterprise laptop and is designed to give Lenovo’s ThinkPad X201 a run for its money. The real changes from the...
0%