location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 6540b Intel® Core™ i5 i5-430M Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 4550 Wi-Fi 4 (802.11n) Windows 7 Professional Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6540b
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD694EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962854792 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 18 Nov 2010
Product end of life date
Bullet Points HP ProBook 6540b Intel® Core™ i5 i5-430M Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 4550 Wi-Fi 4 (802.11n) Windows 7 Professional Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Grey
  • - Intel® Core™ i5 i5-430M 2.26 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM 1333 MHz 1 x 2 GB
  • - 320 GB HDD DVD Super Multi DL
  • - AMD Mobility Radeon HD 4550 0.512 GB Intel® HD Graphics
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 2.1+EDR
  • - Lithium-Ion (Li-Ion) 55 Wh 90 W
  • - Windows 7 Professional 32-bit
Warranty: 1 year carry-in, pick-up and return in some countries (upgrades available, sold separately), 1 yearon primary battery
Long product name HP ProBook 6540b Intel® Core™ i5 i5-430M Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 4550 Wi-Fi 4 (802.11n) Windows 7 Professional Black, Grey :
The long product name of HP ProBook 6540b Intel® Core™ i5 i5-430M Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 4550 Wi-Fi 4 (802.11n) Windows 7 Professional Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-430M 2.26GHz, 2GB DDR3, 320GB SATA2, 15.6" TFT (1366 x 768), Radeon HD 4550, 2MP, DVD SuperMulti DL, Gigabit Ethernet, 802.11b/g/n, Bluetooth 2.1, Windows 7 Professional 32-Bit
More>>>
HP ProBook 6540b Intel® Core™ i5 i5-430M Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 4550 Wi-Fi 4 (802.11n) Windows 7 Professional Black, Grey:
The official description of HP ProBook 6540b Intel® Core™ i5 i5-430M Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 4550 Wi-Fi 4 (802.11n) Windows 7 Professional Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tailored for Business: for professionals needing a notebook that balances innovative business features with mobility, productivity and value; it features a 39,6 cm (15.6") diagonal HD LED-backlit display and the latest Intel processors.

Short summary description HP ProBook 6540b Intel® Core™ i5 i5-430M Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 4550 Wi-Fi 4 (802.11n) Windows 7 Professional Black, Grey:
This short summary of the HP ProBook 6540b Intel® Core™ i5 i5-430M Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 4550 Wi-Fi 4 (802.11n) Windows 7 Professional Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 6540b, Intel® Core™ i5, 2.26 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description HP ProBook 6540b Intel® Core™ i5 i5-430M Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 4550 Wi-Fi 4 (802.11n) Windows 7 Professional Black, Grey:
This is an auto-generated long summary of HP ProBook 6540b Intel® Core™ i5 i5-430M Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 4550 Wi-Fi 4 (802.11n) Windows 7 Professional Black, Grey based on the first three specs of the first five spec groups.

HP ProBook 6540b. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-430M, Processor frequency: 2.26 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black, Grey

Design
Product type *
Laptop
Product colour *
Black, Grey
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-430M
Processor cores
2
Processor threads
4
Processor boost frequency
2.53 GHz
Processor frequency *
2.26 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-400 Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
17
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory layout (slots x size)
1 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Total HDDs capacity
320 GB
Number of HDDs installed
1
HDD capacity
320 GB
HDD interface
SATA II
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Mobility Radeon HD 4550
Discrete graphics card memory
0.512 GB
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Maximum graphics card memory
0.5 GB
Audio
Audio system
HDA
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
2 MP
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
Ports & interfaces
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
Serial ports quantity
1
Performance
Motherboard chipset
Intel® HM57 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
32-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Intel® Small Business Advantage (Intel® SBA)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLBPM
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
43537
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
55 Wh
Power
AC adapter power
90 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
No
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Certificates
Wi-Fi certified
Yes
Weight & dimensions
Width
371.4 mm
Depth
248 mm
Height
34.8 mm
Weight *
2.51 kg
Other features
AC adapter included
Yes
LightScribe
Yes
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 05:24:18
Uk has collected 13 expert reviews for HP ProBook 6540b Laptop 39.6 cm (15.6") Intel® Core™ i5 i5-430M 2 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 4550 Wi-Fi 4 (802.11n) Windows 7 Professional Black, Grey and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
Zdnet.com.au
Updated:
2013-02-14 05:24:18
The metallic matte grey cover of the 6540b with the silver HP logo looks all nice and stylish from a distance, but on closer inspection is made out of plastic. This may sadden some, but you can rest assure that the plastic cover will be strong en...
Bottom line The HP 6540b is a great value business laptop that offers a plethora of connectivity options while providing the latest hardware to help improve your productivity. It won't win any style or performance awards, but it does its job well.
70%
goodgearguide.com.au
Updated:
2013-02-14 05:24:18
HP's ProBook 6540b (WH431PA) is a business notebook through and through. It provides an adequate amount of speed, it's comfortable to work on, and it even ships with easy-to-use management features so that data can be encrypted and certain features can be...
Good Easy-to-use management features, plenty of connectivity, comfortable to use, 7200rpm hard drive, hard drive encryption...
Bad Touchpad buttons stuck when pressed, low screen resolution...
Bottom line HP’s ProBook 6540b is a well-priced business notebook with plenty of features. Its performance and battery life are more than adequate and the management software that comes with it is very easy to set up and use. The only problem with our review unit...
75%
pcworld.co.nz
Updated:
2013-02-14 05:24:18
Much of my job is typing. My netbook is invaluable, but hardly the most comfortable thing to bang out a few thousand words on. HP’s ProBook 6540b is a full-sized 15.6-inch notebook, with a keyboard far better suited to long hours of office work than m...
75%
itpro.co.uk
Updated:
2013-02-14 05:24:18
The last ProBook we saw - in the middle of last year - was supposed to mark HP’s reinvention of its business laptop brand. And, true to its moniker, the 4510s was sleek, glossy and one of the best-looking corporate machines around.We were surprised, then, when...
Bottom line It’s not flashy, but the dour-looking ProBook ticks the right boxes elsewhere: Intel’s Core i5 processor means that there’s plenty of power available, battery life is on the right side of five hours, and build quality is top-notch.Couple this with an e...
83%
alphr.com
Updated:
2013-02-14 05:24:18
Next to the aesthetic excesses of its recent Envy range, HP's ProBook line is an altogether more sober affair. Aimed at the small-to-medium business market, the latest addition to the family, the ProBook 6540b, partners an Intel Core i5 processor with...
Bottom line Bulky and dour, but solid performance and battery life make it a reasonable office choice...
83%
digitalone.com.sg
Updated:
2013-02-14 05:24:18
WITH an elegant design and a gorgeous display, the HP ProBook 6540b is one notebook that will confer bragging rights on any business executive.Dressed in a combination of black and silver plastic panels with blue and magenta indicator lights, this well...
Good Goodlooking design adds a dash of style, plenty of connectivity options are great for those in the move...
Bad Reduced size of keys not as comfortable to type with; heavy.
Bottom line With a luscious screen and good battery life, this laptop will be suitable for the business executive...
0%
insidehw.com
Updated:
2013-02-14 05:24:18
HP's ProBook series has imposed itself a great deal to business users and put potential buyers in a difficult position, having to make their pick among many options. HP has invested a lot in this segment, and good results were consequential. The popula...
0%
notebookcheck.net
Updated:
2013-02-14 05:24:18
The 15.6" ProBook want's to hold its own in the budget office mid-range class. With matt TFT, Core i5 performance, 1.600X900 pixels and generous connections, it could do just that. Is it perfect in every department? Find out in our review.Notebookche...
Good High performance for applications, Rapid hard drive, Stable case, Matt display, Good contrasts, Good feedback from the keyboard and touchpad, Good battery life, Many connection ports (Serial !), Minimal heat loss...
Bad High audibility under load, Singlespeaker...
Bottom line Solid Business Allrounder with all the trimmings The ProBook 6540b shows itself to be a reasonably priced but nevertheless fully thought-out business notebook . Connections like serial, display port, modem or optional fittings like the docking station or...
89%
laptopz.com
Updated:
2013-02-14 05:24:18
Major notebook vendors have introduced the latest i processor with Intel launched Intel Core I series Duo processor. In all I processors, Core i5 positioning moderate, it is bound to become the first choice of mainstream configuration. Today we review...
Bottom line As a HP introduced the first processors with Core i5 business notebook, HP Pro Book 6540b revirw will stop here, and I simply say the following strengths and weaknesses.Pro:Excellent machine configuration, business festive atmosphere;Adding a small ke...
0%