location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP In-ear Stereo Headset Wired Calls/Music Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
In-ear Stereo Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VP052AA#ABB
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170297
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:04:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP In-ear Stereo Headset Wired Calls/Music Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Calls/Music In-ear Headset
  • - Wired 3.5 mm connector
  • - Intraaural
  • - Microphone type: In-line
Warranty: Two years limited
Long product name HP In-ear Stereo Headset Wired Calls/Music Black :
The long product name of HP In-ear Stereo Headset Wired Calls/Music Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP In-ear Stereo Headset
More>>>
HP In-ear Stereo Headset Wired Calls/Music Black:
The official description of HP In-ear Stereo Headset Wired Calls/Music Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use this headset with your HP Mini or iPhone, cell phone, notebook or MP3, via the 3.5 mm jack. The headset comes with three sizes of silicone eartips and has an isolating seal to enhance performance.

• Get quality sound with the HP In-Ear Stereo Headset – and keep it all for yourself! The headset features an isolating seal so that you don’t lose any sound – and ensures that what you get stays all yours: pure, perfect performance.


• You can use the HP In-Ear Stereo Headset with your HP Mini or an iPhone, a cell phone, notebook or MP3 player – via the 3.5 mm audio jack. Take your music with you, wherever you want, and listen to it exactly the way you want it to be.


• With the HP In-Ear Stereo Headset, you can talk and record your voice with a high-performance in-line microphone. It’s tiny but precisely placed, so it will catch everything you say – accurately and without interference.


• Tiny ears? Big ears? Medium ears? The headset comes with three sizes of silicone ear tips, so everyone will find a pair that fits. With the isolating seal enhancing performance, and an outstanding bass sound quality, this is sound as it should be.

Short summary description HP In-ear Stereo Headset Wired Calls/Music Black:
This short summary of the HP In-ear Stereo Headset Wired Calls/Music Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP In-ear Stereo Headset, Wired, Calls/Music, 12.3 g, Headset, Black

Long summary description HP In-ear Stereo Headset Wired Calls/Music Black:
This is an auto-generated long summary of HP In-ear Stereo Headset Wired Calls/Music Black based on the first three specs of the first five spec groups.

HP In-ear Stereo Headset. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Weight: 12.3 g. Product colour: Black

Performance
Product type *
Headset
Wearing style *
In-ear
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Black
Country of origin
China
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Headphones
Ear coupling *
Intraaural
Microphone
Microphone type *
In-line
Weight & dimensions
Weight
12.3 g