location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP xw4600 Intel® Core™2 Duo E8300 4 GB DDR2-SDRAM Windows Vista Business Edition Minitower Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xw4600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RV724AV
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585525690 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP xw4600 Intel® Core™2 Duo E8300 4 GB DDR2-SDRAM Windows Vista Business Edition Minitower Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation 475 W
  • - Intel® Core™2 Duo E8300 2.83 GHz
  • - 4 GB DDR2-SDRAM 800 MHz 2 x 2 GB
  • - DVD-RW Card reader integrated
  • - Windows Vista Business Edition
Warranty: 3 years
Long product name HP xw4600 Intel® Core™2 Duo E8300 4 GB DDR2-SDRAM Windows Vista Business Edition Minitower Workstation :
The long product name of HP xw4600 Intel® Core™2 Duo E8300 4 GB DDR2-SDRAM Windows Vista Business Edition Minitower Workstation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo E8300 (2.83 GHz, 6MB, 1333MHz), Intel X38 Express, 2x2GB DDR2 800 ECC, 250GB SATA, DVD+/-RW, 16-1 MCR, Vista Business + Win XP Pro
More>>>
HP xw4600 Intel® Core™2 Duo E8300 4 GB DDR2-SDRAM Windows Vista Business Edition Minitower Workstation:
The official description of HP xw4600 Intel® Core™2 Duo E8300 4 GB DDR2-SDRAM Windows Vista Business Edition Minitower Workstation as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Combining next-generation performance technologies into a powerful, flexible and reliable single processor socket workstation, the HP xw4600 Workstation is designed and engineered to give you and your business an low cost professional edge.

-Featuring genuine Windows for a familiar and intuitive environment.
HP engineering+the latest performance technologies: Combining the Intel® X38 Express chipset and workstation-class, dual and quad-core processors with HP’s engineering and visualization heritage, the HP xw4600 helps you accomplish more in less time.

-Bandwidth for high-performance graphics: The HP xw4600 introduces dual PCIe X16 Gen2 graphics interfaces, delivering up to twice the performance bandwidth potential of previous graphics interfaces while driving multiple displays without compromise.

-Flexible, industry-driven design: With its convertible mini-tower design, the HP xw4600 offers future expandability options while paying attention to the details – acoustic control, chassis size, remote management and tool-less access design.

-Reliable application performance: HP engineers work closely with software and hardware vendors to test and certify applications, OS and hardware configurations to help ensure that applications run smoother, faster, and with greater reliability.

-Dedicated to reducing our environmental impact: Realize a savings in power consumption and energy costs. With an 80 PLUS efficiency power supply standard and Energy Star® compliant configurations, the HP xw4600 is designed to optimize energy use.

Short summary description HP xw4600 Intel® Core™2 Duo E8300 4 GB DDR2-SDRAM Windows Vista Business Edition Minitower Workstation:
This short summary of the HP xw4600 Intel® Core™2 Duo E8300 4 GB DDR2-SDRAM Windows Vista Business Edition Minitower Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

HP xw4600, 2.83 GHz, Intel® Core™2 Duo, E8300, 4 GB, DVD-RW, Windows Vista Business Edition

Long summary description HP xw4600 Intel® Core™2 Duo E8300 4 GB DDR2-SDRAM Windows Vista Business Edition Minitower Workstation:
This is an auto-generated long summary of HP xw4600 Intel® Core™2 Duo E8300 4 GB DDR2-SDRAM Windows Vista Business Edition Minitower Workstation based on the first three specs of the first five spec groups.

HP xw4600. Processor frequency: 2.83 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8300. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Card reader integrated, Optical drive type: DVD-RW. Operating system installed: Windows Vista Business Edition. Power supply: 475 W. Chassis type: Minitower. Product type: Workstation. Weight: 15.1 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
E8300
Processor cores
2
Processor threads
2
Processor frequency *
2.83 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
6 MB
Processor cache type
L2
Processor front side bus
1333 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo E8000 Series
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
72.4 °C
Number of processors installed
1
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
Stepping
C0
CPU multiplier (bus/core ratio)
8
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
16 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory clock speed
800 MHz
ECC
Yes
Storage
Optical drive type *
DVD-RW
Total HDDs capacity
250 GB
Number of HDDs installed
1
HDD capacity
250 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
RAID support
Yes
RAID levels
0, 1, 5, 10
Ports & interfaces
I/O ports
9 USB 2.0; 1 audio in; 2 audio out; 2 microphone in; 1 IEEE 1394; 1 external SATA; 1 parallel; 1 serial; 1 serial (optional); 1 RJ-45; 2 PS/2 1 internal USB 2.0 Type A receptacle; 2 internal USB 2.0 headers; IEEE 1394 requires optional PCI card.
USB 2.0 ports quantity *
11
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Parallel ports quantity
1
Design
Chassis type *
Minitower
Country of origin
China
Performance
Motherboard chipset
Intel® X38 Express
Audio system
High Definition Audio
Product type *
Workstation
Software
Operating system installed *
Windows Vista Business Edition
Optional operating system supplied
Windows XP Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLAPJ
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
35070
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
475 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
8 - 85%
Non-operating altitude
0 - 9100 m
Weight & dimensions
Width *
168 mm
Depth *
456 mm
Height *
450 mm
Weight *
15.1 kg
Packaging content
Display included *
No
Mouse included
Yes
Other features
Power requirements
475 W 85% efficient wide-ranging, active PFC
Storage drive controller
Integrated SATA controller (ICH10R) 3 Gb/s (NCQ with 5 SATA connectors) with RAID 0, 1, 5 and 10 capability; LSI 3041E 4-port SAS 3 Gb/s RAID adapter (optional); LSI MegaRAID SAS 8888ELP Host Bus Adapter (optional)
Memory upgrade
16 GB
Drive bays
1 - 3.5-in; 3 – 5.25-in2 - 3.5-in
Expansion slots
1 PCIe x8 (x4 electrical); 2 PCIe Gen2 x16; 1 PCIe x1 (half-length); 3 PCI (full-height/length); 1 16-in-1 Media Card Reader (optional)
External drive bays
3x5.25", 1x3.5"
Networking features
Gigabit Ethernet (10/100/1000)
Keyboard type
PS/2 standard keyboard; USB standard keyboard
Pointing device
PS/2 scroll mouse; USB optical scroll mouse; USB 3-button optical mouse; USB SpaceExplorer; USB SpacePilot
Size (imperial)
16.8 cm (6.6")
Weight (imperial)
33.3 lb
Source Testseek summary Average rating
Reviews
Updated:
2013-08-16 01:36:02
Uk has collected 10 expert reviews for HP xw4600 Intel® Core™2 Duo E8300 4 GB DDR2-SDRAM Windows Vista Business Edition Minitower Workstation and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
digitalartsonline.co.uk
Updated:
2013-08-16 01:36:02
In contrast to the hulking CAD2 Vision DQX-SE, HP’s latest workstation is a svelte tower, no larger than a traditional office computer. Even for a single-processor model, the xw4600 has a dinky chassis that will slip under even the smallest desk &nd...
80%
alphr.com
Updated:
2013-08-16 01:36:02
On paper, HP's latest entry-level workstation barely qualifies for the label 'workstation', at least as far as hardware is concerned. There's no sign of a Xeon processor, and not even a high-end quad-core desktop chip. Instead, the xw4600 is kitted out...
Bottom line Not much raw hardware for the money, but the package as a whole inspires confidence and software is impressively well-integrated...
67%
layersmagazine.com
Updated:
2013-08-16 01:36:01
Let me begin by saying that the HP xw4600 Workstation was not what I was expecting. When I knew that I was going to get a workstation priced at $3,044, with 1.5 TB of storage and a Core 2 processor with an NVIDIA Quadro FX video card, I was sure t...
Good Customizable; energy efficient; very quiet...
Bad Needs a better sound card...
90%
hardwaregeeks.com
Updated:
2013-08-16 01:36:01
was pretty impressed by the portability the HP Compaq Ultra Slim Desktop PC dc7800, I was blown away by the power of the HP xw4600 Personal Workstation. The HP xw4600 is a great machine for the power office user, such as Radiris who tends to work with...
0%
justechn.com
Updated:
2013-08-16 01:36:01
The HP xw4600 workstation is the latest in a line of workstations from HP. This is not one of their high end machines or their low end machines. The xw4600 is positioned to fill the mid range slot.FeaturesReliable application performanceFlexible, industr...
Bottom line I think this is a great system. I am very pleased with it especially since this machine was built with cost in mind. The price tag for this system, as configured, comes out just under $2500. Maxing out the system by switching to a quad core processor...
100%
cadalyst.com
Updated:
2013-08-16 01:36:01
For this review, Cadalyst Labs evaluated a workstation/monitor combination for a longer period of time and in a significantly broader context than we normally do for workstation reviews. Cadalyst will evaluate only a few systems per year in this manner...
0%
infoworld.com
Updated:
2013-08-16 01:36:02
The HP xw4600 is our first choice among workstations -- unless you have really high-end needs. Its a terrific system with good performance, low cost, easy service, and good expandability, save for being limited to a single processor.
84%
videomaker.com
Updated:
2013-08-16 01:36:02
A workstation that will let you hit the ground running, though depending on how you configure it, it might cost quite a bit.
Good Powerful, Energyefficient, Great warranty...
Bad Can get expensive, depending on configuration...
Bottom line A workstation that will let you hit the ground running, though depending on how you configure it, it might cost quite a bit.
0%
cadalyst.com
Updated:
2014-06-05 01:29:21
In the past, has tested and reviewed quad-core systems on a standalone basis, but the first workstation roundup of 2008 is devoted entirely to systems based on these capable processors. The systems reviewed in this article range widely in price a...
0%