location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq 2510p Intel® Core™2 Duo Laptop 30.7 cm (12.1") 1 GB DDR2-SDRAM 80 GB HDD Windows Vista Business Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
2000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2510p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RU542ET
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585481019 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 May 2009
Product end of life date
success story (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Compaq 2510p Intel® Core™2 Duo Laptop 30.7 cm (12.1") 1 GB DDR2-SDRAM 80 GB HDD Windows Vista Business Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey
  • - Intel® Core™2 Duo 1.2 GHz
  • - 30.7 cm (12.1") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM 667 MHz 1 x 1 GB
  • - 80 GB HDD DVD±RW
  • - Intel® GMA X3100
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion)
  • - Windows Vista Business
Warranty: 3 years carry-in (pick-up and return in some countries (upgrades available, sold separately)) 1 yearon primary battery
Long product name HP Compaq 2510p Intel® Core™2 Duo Laptop 30.7 cm (12.1") 1 GB DDR2-SDRAM 80 GB HDD Windows Vista Business Grey :
The long product name of HP Compaq 2510p Intel® Core™2 Duo Laptop 30.7 cm (12.1") 1 GB DDR2-SDRAM 80 GB HDD Windows Vista Business Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo 1.20 GHz, 1GB DDR2 667 MHz, 80GB PATA, 12.1" 1280 x 800 LCD, DVD+/-RW SuperMulti DL, Gigabit LAN, 56K modem, WLAN 802.11a/b/g, Bluetooth, USB 2.0, VGA, 1394a, Windows Vista Business
More>>>
HP Compaq 2510p Intel® Core™2 Duo Laptop 30.7 cm (12.1") 1 GB DDR2-SDRAM 80 GB HDD Windows Vista Business Grey:
The official description of HP Compaq 2510p Intel® Core™2 Duo Laptop 30.7 cm (12.1") 1 GB DDR2-SDRAM 80 GB HDD Windows Vista Business Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP's extensive range of notebook PCs enable increased productivity and efficiency, by providing the perfect combination of built-in mobility features to match the particular needs of individuals from businesses large and small.

- Configure your HP 2510p with an integrated optical drive for enhanced convenience and productivity or go without for lightweight mobility. Dual-pointing devices (touchpad with scroll zone and pointstick) give you the flexibility to choose the solution that works best for you. A choice of Intel® Core™2 Duo Ultra Low Voltage processors with Intel® Centrino® Pro [k1] mobile technology helps reduce the total cost of operating and managing your PC with built-in remote manageability, proactive security, and energy efficiency.
- A 12.1-inch diagonal widescreen Illumi-Lite display provides with you with a slim and light notebook PC while extending your battery’s run time by up to 90 minutes over a notebook with traditional LCD backlighting. The HP 2510p also offers three flexible battery solutions for lightest weight configurations or all-day computing.
- Whether you’re across the street or across the country, HP Broadband Wireless [k2] allows you to conveniently stay connected in more places. You also have the flexibility to add HP Broadband Wireless at a later date.
- Built to protect. An array of multi-layered security solutions can be tailored to help defend your network, applications, and data. The new Drive Encryption for HP ProtectTools encrypts all information on the hard drive volume so it becomes unreadable to an unauthorised person. Built to simplify. Boost your productivity while maximising simplicity with features such as HP QuickLook [k3]. Quickly browse your email, calendars, and contact information with a touch of a button whether your PC is turned on or not. Built to last. Reliable features such as HP DuraKeys, HP DuraFinish, full magnesium alloy enclosure, and HP 3D DriveGuard help your notebook go the distance.

Short summary description HP Compaq 2510p Intel® Core™2 Duo Laptop 30.7 cm (12.1") 1 GB DDR2-SDRAM 80 GB HDD Windows Vista Business Grey:
This short summary of the HP Compaq 2510p Intel® Core™2 Duo Laptop 30.7 cm (12.1") 1 GB DDR2-SDRAM 80 GB HDD Windows Vista Business Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq 2510p, Intel® Core™2 Duo, 1.2 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 1 GB, 80 GB

Long summary description HP Compaq 2510p Intel® Core™2 Duo Laptop 30.7 cm (12.1") 1 GB DDR2-SDRAM 80 GB HDD Windows Vista Business Grey:
This is an auto-generated long summary of HP Compaq 2510p Intel® Core™2 Duo Laptop 30.7 cm (12.1") 1 GB DDR2-SDRAM 80 GB HDD Windows Vista Business Grey based on the first three specs of the first five spec groups.

HP Compaq 2510p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor frequency: 1.2 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Product colour: Grey. Weight: 1.3 kg

Design
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1280 x 800 pixels
Touchscreen *
No
HD type
Not supported
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor frequency *
1.2 GHz
Processor cache
2 MB
Processor cache type
L2
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
667 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 1 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
80 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
80 GB
HDD interface
Parallel ATA
HDD speed
4200 RPM
Optical drive type *
DVD±RW
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® GMA
On-board graphics card model *
Intel® GMA X3100
Audio
Audio system
HD
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
WWAN
Not installed
Data network
Not supported
4G WiMAX
No
4G LTE
No
Ports & interfaces
USB 2.0 ports quantity *
2
Thunderbolt technology
No
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
No
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Power auto-sensing
Yes
Security
Cable lock slot
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
20 - 85%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3050 m
Non-operating altitude
0 - 4570 m
Weight & dimensions
Width
282 mm
Depth
213 mm
Height
25 mm
Weight *
1.3 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Disc types supported
CD, DVD
3D
No
Internal modem
Yes
TV tuner integrated
No
Modem speed
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 18:42:09
Uk has collected 23 expert reviews for HP Compaq 2510p Intel® Core™2 Duo Laptop 30.7 cm (12.1") 1 GB DDR2-SDRAM 80 GB HDD Windows Vista Business Grey and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-05-12 18:42:06
Whats great about the HP Compaq 2510p isnt just its small size and 1.6kg weight; its that, despite being small, it has plenty of features and its comfortable to use. Its an ultraportable laptop thats pitched at the business user who requires some...
Good Light, sturdy, comfortable to type on, built-in 3G, built-in optical drive, over four hours of battery life...
Bad Screen has narrow viewing angles, touchpad feels very slippery, no webcam...
Bottom line Well built and full of features, this lightweight laptop is perfect for professional users who need good speed and connectivity while on the road...
85%
pocket-lint.com
Updated:
2013-05-12 18:42:06
It's light and portable but the battery life lets down what could well be an excellent business tool...
Good Great keyboard, lightweight, portable...
Bad Poor battery life, sluggish performance...
Bottom line It’s light and portable but the battery life lets down what could well be an excellent business tool...
70%
pcauthority.com.au
Updated:
2013-05-12 18:42:06
A light and well-built business choice, but despite the low-voltage CPU the battery life disappoints The 2510p is the only notebook this month using an ultra-low-voltage (ULV) processor to minimise power consumption and maximise battery life. It’...
50%
techradar.com
Updated:
2013-05-12 18:42:07
HPs Compaq range is designed primarily for corporate use, and the Compaq 2510p (£1150 inc. VAT) is an affordably priced ultraportable ideal for mass roll-out. While its performance and mobility are basic, the excellent build quality and usability make...
Good Product Summary Compaq 2510p Best Price £1020.39 from Cleverboxes.com See more prices Key specs Price at Launch 1150 | MPN RU542ET | HDD Capacity (GB) 80 | Installed RAM (GB) 1 | Full spec For...
Bottom line HPs Compaq range is designed primarily for corporate use, and the Compaq 2510p (£1150 inc. VAT) is an affordably priced ultraportable ideal for mass roll-out. While its performance and mobility are basic, the excellent build quality and usability make...
70%
techadvisor.co.uk
Updated:
2013-05-12 18:42:07
The HP Compaq 2510p is a laptop built to serve two purposes - easy portability and ability to perform general computing tasks. The HP Compaq 2510p executes these functions pretty well, but dont expect it to run resource hungry tasks of any sort. Th...
Bottom line At around £1,500, this might seem expensive, but thats the premium you need to pay for the hard-to-achieve combination of compactness and high battery life. With time, as prices of solid state drives fall, we hope HP introduces this option here as we...
70%
zdnet.co.uk
Updated:
2013-05-12 18:42:07
The HP Compaq 2710p stands out by virtue of its stylish design. Its not the lightest ultraportable, though, and many mobile professionals will want to specify the 3G option. The lack of an optical drive and a touchpad may also bother some potential b...
Good Attractive design, Available with Windows Vista or XP Tablet PC Edition, Excellent screen/keyboard light...
Bad Moderate performance, No optical drive, Only two USB ports, No touchpad...
Bottom line The HP Compaq 2710p stands out by virtue of its stylish design. Its not the lightest ultraportable, though, and many mobile professionals will want to specify the 3G option. The lack of an optical drive and a touchpad may also bother some potential b...
75%
Zdnet.com.au
Updated:
2013-05-12 18:42:08
Fans of ultraportable laptops have had a lot of products to be excited about in recent months, with two excellent models in particular standing out -- the Toshiba Portege R500 and the Sony VAIO TZ150. Those are flashy consumer systems, designed to be t...
Good Tanklike construction, Excellent touch pad, Includes integrated WWAN, Supports Intels Active Management technology.
Bad Bigger and bulkier than other recent highend ultraportables, but just as expensive.
Bottom line HPs no-nonsense ultraportable laptop scores for its solid construction and some biz-friendly features, but the Compaq 2510p costs just as much as the flashy, consumer-oriented competition. Choose this ultraportable only if security concerns and IT ma...
73%
tomsguide.com
Updated:
2013-05-12 18:42:06
The HP Compaq 2510p tries hard in this test field. It is surely one of the cheaper models, but it doesn’t offer anything special, either. The hard drive is slow and puts the brakes on the whole system; this is further worsened by the slow processor and small memory size. Being 1600 g...
0%
Digitaltrends.com
Updated:
2013-05-12 18:42:06
Video Review: Weighing in at 2.9 pounds, the HP Compaq 2510p Notebook is an ultra-portable computer. It comes with a 12.1-in display with widescreen aspect ratio, which uses LED backlighting for the screen (a first of for notebooks.)...
0%
connectreviews.com
Updated:
2013-05-12 18:42:07
The HP Compaq 2510p is an ultra-portable notebook aimed at the business market, it weighs in at only 2.8 lbs and even has an optional built-in DVD burner, which most ultra-portables don’t have. The only question is, how is the performance in such a...
80%
computershopper.com
Updated:
2013-05-12 18:42:07
For people who spend more time working in hotel rooms than at their desks, reliable ultraportable notebooks are worth twice their weight in gold. Luckily, if theres one thing the $1,849 HP Compaq 2510p can be counted on for, its reliabil...
Good Bright 12.1-inch wide-screen LCD; tiny and lightweight, but sturdy; respectable base config costs only $1,499; lots of security options...
Bad Fixed configuration; no 802.11n wireless, Webcam; bulkier than similarly priced ultraportables; bland looks...
Bottom line With its sturdy build and ample security options, the HP Compaq 2510p is a solid, safe, and strait-laced ultraportable for business travelers...
77%
hardwarecentral.com
Updated:
2013-05-12 18:42:08
Sure, youd like a compact, 3.5-pound laptop, but youre not going to sacrifice to get it. Youre not going to settle for a single-core processor. You want your DVD±RW drive on board, not in some separate slice or dock or at the end of a USB cable. You...
80%
notebookreview.com
Updated:
2013-05-12 18:42:08
The HP Compaq 2510p is a 12.1" screen ultraportable notebook designed for business people that are frequently on the go.
Good Integrated optical drive in a package just over 3lbs, Quality build, will be able to take the beating of typical business travel, Very good battery life, Good keyboard, comfortable to use despite small system size, Professional and stylish look, Offers...
Bad Issues with using the pointing stick in conjunction with a mouse click, Poor speaker, Slow hard drive performance, Right palm rest gets warm...
Bottom line The HP Compaq 2510p is definitely a strong option in the ultraportable category. It improves on the previous Compaq nc2400 by offering a built-in optical drive while still keeping the weight about the same. The 2510p has a solid build and professional...
0%