location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq dc5700 Intel® Core™2 Duo E6400 1 GB DDR2-SDRAM 80 GB Windows XP Professional SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dc5700
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dc5700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RL175AW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780812123 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 242693
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Feb 2008
Product end of life date
standard (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Compaq dc5700 Intel® Core™2 Duo E6400 1 GB DDR2-SDRAM 80 GB Windows XP Professional SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 240 W
  • - Intel® Core™2 Duo E6400 2.13 GHz
  • - 1 GB DDR2-SDRAM 2 x 0.5 GB
  • - 80 GB DVD-ROM
  • - Intel® GMA 3000
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows XP Professional
Warranty: standard statement: Protected by HP Services, including a 3-3-3 standardTerms and conditions vary by country. Certain restrictions and exclusions apply
Long product name HP Compaq dc5700 Intel® Core™2 Duo E6400 1 GB DDR2-SDRAM 80 GB Windows XP Professional SFF PC Black :
The long product name of HP Compaq dc5700 Intel® Core™2 Duo E6400 1 GB DDR2-SDRAM 80 GB Windows XP Professional SFF PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo E6400 (2M Cache, 2.13 GHz, 1066 MHz FSB), 1GB SSR2, 80GB HDD, Intel GMA 3000, DVD-ROM, Gigabit Ethernet, 8 x USB 2.0, D-Sub, 240 W, 8350 g, Black, SFF, Windows XP Professional SP2
More>>>
HP Compaq dc5700 Intel® Core™2 Duo E6400 1 GB DDR2-SDRAM 80 GB Windows XP Professional SFF PC Black:
The official description of HP Compaq dc5700 Intel® Core™2 Duo E6400 1 GB DDR2-SDRAM 80 GB Windows XP Professional SFF PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stocked with the features necessary to meet the demands of traditional businesses, the HP Compaq dc5700 Business PC is a cornerstone for organizations of any size or sector. Proven technology, productivity tools, and mainstream security features combine to deliver a PC designed to be the foundation of your business, not the focus.

Short summary description HP Compaq dc5700 Intel® Core™2 Duo E6400 1 GB DDR2-SDRAM 80 GB Windows XP Professional SFF PC Black:
This short summary of the HP Compaq dc5700 Intel® Core™2 Duo E6400 1 GB DDR2-SDRAM 80 GB Windows XP Professional SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq dc5700, 2.13 GHz, Intel® Core™2 Duo, 1 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description HP Compaq dc5700 Intel® Core™2 Duo E6400 1 GB DDR2-SDRAM 80 GB Windows XP Professional SFF PC Black:
This is an auto-generated long summary of HP Compaq dc5700 Intel® Core™2 Duo E6400 1 GB DDR2-SDRAM 80 GB Windows XP Professional SFF PC Black based on the first three specs of the first five spec groups.

HP Compaq dc5700. Processor frequency: 2.13 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6400. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. On-board graphics card model: Intel® GMA 3000. Operating system installed: Windows XP Professional. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 8.35 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
E6400
Processor cores
2
Processor threads
2
Processor frequency *
2.13 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
1066 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo E6000 Series
Processor codename
Conroe
Thermal Design Power (TDP)
65 W
Tcase
61.4 °C
Number of processors installed
1
Number of Processing Die Transistors
167 M
Processing Die size
111 mm²
CPU multiplier (bus/core ratio)
8
ECC supported by processor
No
Memory
Internal memory *
1 GB
Maximum internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 0.5 GB
Memory slots
4x DIMM
Storage
Total storage capacity *
80 GB
Optical drive type *
DVD-ROM
Number of HDDs installed
1
HDD capacity
80 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® GMA
On-board graphics card model *
Intel® GMA 3000
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Bluetooth
No
Wake-on-LAN ready
Yes
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Parallel ports quantity
1
Expansion slots
PCI Express x1 slots
1
PCI slots
2
Design
Chassis type *
SFF
Number of 3.5" bays
2
Number of 5.25" bays
1
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel 963Q Express
Audio system
HD
Product type *
PC
Software
Operating system installed *
Windows XP Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
27249
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
240 W
Power supply input voltage
90 - 264 V
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width *
393.7 mm
Depth *
392.9 mm
Height *
114.3 mm
Weight *
8.35 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Power supply type
AC/DC
Optical drives quantity
1
Security features
TPM 1.2
Maximum number of SMP processors
1
External drive bays
1 x 3.5", 1 x 5.25"
Internal drive bays
1 x 3.5"
Networking features
Gigabit Ethernet
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Graphics card family
Intel
Ethernet interface type
Gigabit Ethernet
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Floppy drive installed
No
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 04:46:04
Uk has collected 1 expert review for HP Compaq dc5700 Intel® Core™2 Duo E6400 1 GB DDR2-SDRAM 80 GB Windows XP Professional SFF PC Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
v3.co.uk
Updated:
2013-02-14 04:46:03
A Vista-ready desktop from European PC market leader HP...
0%