location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq nc2400 Notebook PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq nc2400 Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RH565EA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2007
Product end of life date
Warranty: HP Services includes a three-year standard parts and labor warranty, pick-up or carry-in, and toll-free 7 x 24 hardware technical phone support. On-site service and warranty upgrades are also available.
Long product name HP Compaq nc2400 Notebook PC :
The long product name of HP Compaq nc2400 Notebook PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq nc2400 Notebook PC
More>>>
HP Compaq nc2400 Notebook PC:
The official description of HP Compaq nc2400 Notebook PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built for wherever work takes you, the sleek and stylish HP Compaq nc2400 Notebook PC is designed with a brilliant combination of form and function that includes the perfect balance of weight, size, and convenience making it the ideal travel partner.

Short summary description HP Compaq nc2400 Notebook PC:
This short summary of the HP Compaq nc2400 Notebook PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq nc2400 Notebook PC

Long summary description HP Compaq nc2400 Notebook PC:
This is an auto-generated long summary of HP Compaq nc2400 Notebook PC based on the first three specs of the first five spec groups.

HP Compaq nc2400 Notebook PC

Operating Systems

Genuine Windows® XP Professional
Genuine Windows® XP Home
Windows Vista Capable
FreeDOS

Ultimate Mobility

Starting at 2.8 lbs (1.29kg) and only 0.97 inches (24.8mm) thin, the HP Compaq nc2400 is extremely mobile - allowing you the freedom to work just about anywhere.

Productivity

Can be configured with an integrated optical drive for enhanced productivity or without an optical drive for extreme mobility. It also features a 12.1-inch widescreen display with a large viewable area for maximum productivity and a lower profile design.

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 20:54:33
Uk has collected 13 expert reviews for HP Compaq nc2400 Notebook PC and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 20:54:17
We suspect some Tardis technology at work. Shame about the fuel cell. An impressive feat of compact packaging, but battery life is too poor for use on the road. At just 1.3kg, HPs nc2400 and Lenovos ThinkPad are by far the lightest laptops in the...
60%
alphr.com
Updated:
2011-09-26 20:54:21
A great-value ultraportable with a flexible range of options to make up for slightly disappointing battery life From the moment you open up the graphite-coloured lid of the HP Compaq nc2400, you know youre onto a good thing. The 12.1in TFT has a cris...
83%
goodgearguide.com.au
Updated:
2011-11-04 15:41:56
Exceptional battery life and a compact design make the nc2400 a great option for those willing to sacrifice some performance.
Good Brilliant battery life, Small, Optical drive...
Bad Performance a little lacking, No touchpad, Flex in display casing The Final Word Exceptional battery life and a compact design make the nc2400 a great option for those willing to sacrifice some performance.
Bottom line Exceptional battery life and a compact design make the nc2400 a great option for those willing to sacrifice some performance.
70%
pcauthority.com.au
Updated:
2011-11-04 15:41:56
Reasonable performance, great features and good battery life all make this a decent business ultraportable. But Lenovo?s X60 is better.
83%
about.com/compute
Updated:
2015-01-18 08:43:18
HP Compaq nc24002/8/07 – HP Compaqs nc2400 is clearly aimed at the corporate or business traveler with the features they have packed into it. While it isnt as thin and light as other ultraportable systems, they have chosen to add a bit of extra wei...
80%
gcn.com
Updated:
2015-01-18 08:43:18
B The Compaq nc2400 is all about security. Between its suite of security software and various hardware features, we found it to be the most secure notebook in the review. One of the main security features is the Protect Tools Umbrella, with is a suite...
Good Best security features, optical drive builtin...
Bad Sluggish performance, no cellular comms...
0%
trustedreviews.com
Updated:
2015-01-18 08:43:18
Technology journalists are fickle creatures. One minute they're telling you about the latest and greatest bit of kit that they just can't live without, and the next they're telling you about an even newer product that makes the first look like an antique...
90%
pcworld.com_techhive.com
Updated:
2015-01-18 08:43:18
HP Compaq nc2400 This laptops nice attention to design is offset by its poor performance. HPs latest ultraportable, the HP Compaq nc2400 comes with a moderate $1649 price (as of 6/26/2006). This business-minded model should appeal to road warriors wh...
Good Lightweight, with a nice widescreen...
Bad Sluggish WorldBench performance...
Bottom line This laptops nice attention to design is offset by its poor performance.
75%
Laptopmag.com
Updated:
2015-01-18 08:43:18
HP’s first entry into ultraportable territory in more than a year doesn’t offer much in the way of flash or power. What the Compaq nc2400 provides is security, durability, and endurance, along with a budget-conscious price. Unlike the sleek, s...
Good Light, Affordably priced, Full-sized Keyboard, Good battery Life...
Bad Low processing power, No touchpad...
70%
pcmag.com
Updated:
2015-01-18 08:43:18
A first for HP, the Compaq nc2400 ($1,599 direct) ultraportable is a long-missing link in HPs lineup. This tiny laptop weighs just 3.6 pounds yet features an extended battery and a built-in optical drive. For frequent travelers, these are huge selli...
Good Integrated optical drive. Long battery life. Full-size keyboard. Bright screen.
Bad Pointing stick is a little stiff. Low-powered components.
Bottom line If long battery life and a built-in optical drive are what you crave, this tiny system has it. For power and speed, though, you might want to look elsewhere...
70%