location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq nc8430 Intel Core™2 Duo Processor T7200 1024M/80G 15.4" WSXGA+ DVD+/-RW DL WXP Pro Notebook PC Intel® Core™2 Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1600 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq nc8430 Intel Core™2 Duo Processor T7200 1024M/80G 15.4" WSXGA+ DVD+/-RW DL WXP Pro Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RH474EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2024 23:37:18
The date of the most recent change of this product data-sheet in Icecat.
certification (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Compaq nc8430 Intel Core™2 Duo Processor T7200 1024M/80G 15.4" WSXGA+ DVD+/-RW DL WXP Pro Notebook PC Intel® Core™2 Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1600 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T7200 2 GHz
  • - 39.1 cm (15.4") 1680 x 1050 pixels 16:10
  • - 1 GB DDR2-SDRAM 1 x 1 GB
  • - 80 GB DVD Super Multi DL
  • - AMD Mobility Radeon X1600
  • - Bluetooth
  • - Windows XP Professional
Warranty: 1 year pick-up and return (upgrades available, sold separately)
Long product name HP Compaq nc8430 Intel Core™2 Duo Processor T7200 1024M/80G 15.4" WSXGA+ DVD+/-RW DL WXP Pro Notebook PC Intel® Core™2 Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1600 Windows XP Professional :
The long product name of HP Compaq nc8430 Intel Core™2 Duo Processor T7200 1024M/80G 15.4" WSXGA+ DVD+/-RW DL WXP Pro Notebook PC Intel® Core™2 Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1600 Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq nc8430 Business notebook pc (RH474EA)
More>>>
HP Compaq nc8430 Intel Core™2 Duo Processor T7200 1024M/80G 15.4" WSXGA+ DVD+/-RW DL WXP Pro Notebook PC Intel® Core™2 Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1600 Windows XP Professional:
The official description of HP Compaq nc8430 Intel Core™2 Duo Processor T7200 1024M/80G 15.4" WSXGA+ DVD+/-RW DL WXP Pro Notebook PC Intel® Core™2 Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1600 Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The perfect solution for desktop-equivalent processing power and widescreen graphics performance in and around the office.

Features

- Featuring genuine Windows for a familiar and intuitive environment

- Powerful new Intel® Core™ Duo or Core™2 Duo processors allow simultaneous use of multiple applications so you can accomplish more in less time.

- ATI Mobility Radeon X1600 graphics deliver the performance, quality, and stability required for graphics-intensive software applications.

- HP ProtectTools includes a TPM Embedded Security Chip, Smart Card Reader and the HP Biometric Fingerprint Sensor. The HP Disk Sanitizer guarantees 100% confidentiality by completely wiping all sensitive data from your hard drives.

- Features a choice of 15.4-inch TFT widescreen anti-glare panels with wide-viewing angle technology on select displays.

- Highly portable, weighing just 2.7 kg and only 28 mm thin. The 4 hour primary battery can be increased to an impressive 7h 30m of mobile power when combined with the HP Extended Life Battery.

Short summary description HP Compaq nc8430 Intel Core™2 Duo Processor T7200 1024M/80G 15.4" WSXGA+ DVD+/-RW DL WXP Pro Notebook PC Intel® Core™2 Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1600 Windows XP Professional:
This short summary of the HP Compaq nc8430 Intel Core™2 Duo Processor T7200 1024M/80G 15.4" WSXGA+ DVD+/-RW DL WXP Pro Notebook PC Intel® Core™2 Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1600 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq nc8430 Intel Core™2 Duo Processor T7200 1024M/80G 15.4" WSXGA+ DVD+/-RW DL WXP Pro Notebook PC, Intel® Core™2 Duo, 2 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 1 GB, 80 GB

Long summary description HP Compaq nc8430 Intel Core™2 Duo Processor T7200 1024M/80G 15.4" WSXGA+ DVD+/-RW DL WXP Pro Notebook PC Intel® Core™2 Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1600 Windows XP Professional:
This is an auto-generated long summary of HP Compaq nc8430 Intel Core™2 Duo Processor T7200 1024M/80G 15.4" WSXGA+ DVD+/-RW DL WXP Pro Notebook PC Intel® Core™2 Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1600 Windows XP Professional based on the first three specs of the first five spec groups.

HP Compaq nc8430 Intel Core™2 Duo Processor T7200 1024M/80G 15.4" WSXGA+ DVD+/-RW DL WXP Pro Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T7200, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon X1600. Operating system installed: Windows XP Professional. Weight: 2.7 kg

Design
Country of origin
China
Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1680 x 1050 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T7200
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor cache
4 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T7000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
B2
Thermal Design Power (TDP)
34 W
Tjunction
100 °C
Processor core voltage (AC)
1.0375 - 1.30 V
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Memory upgrade
4 GB
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 1 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
80 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Graphics
Discrete graphics card model *
AMD Mobility Radeon X1600
Discrete graphics card *
Yes
Maximum graphics card memory
0.256 GB
Audio
Audio system
HP Premier Sound High Definition Audio 24-bit DAC
Camera
Front camera
No
Network
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 945PM Express
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Software
Operating system installed *
Windows XP Professional
Bundled software
Adobe Acrobat Reader, HP Help & Support Center, HP Mobile printerdriver, HP ProtectTools Security Manager, HP OpenView Radia Management Agent, InterVideo WinDVD, Sonic Digital Media Plus
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27255
Conflict-Free processor
No
Battery
Number of battery cells
8
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 95%
Storage temperature (T-T)
-40 - 80 °C
Weight & dimensions
Width
358 mm
Depth
259 mm
Height
28 mm
Weight *
2.7 kg
Other features
Wireless technology
Intel LAN 802.11b/g Mini PCI card, Bluetooth
AC adapter included
Yes
Infrared data port
No
Power requirements
90W
TV-in port
No
Internal modem
Yes
Modem type
56K
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:41:05
Uk has collected 5 expert reviews for HP Compaq nc8430 Intel Core™2 Duo Processor T7200 1024M/80G 15.4" WSXGA+ DVD+/-RW DL WXP Pro Notebook PC Intel® Core™2 Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1600 Windows XP Professional and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-05-28 01:41:05
With the nc8430 you get what you pay for. While it may cost a little more than some other dual core machines, it offers great performance across both desktop tasks and gaming, and has all the features youd expect to find in a high-end business unit.
Good Strong performance, Gaming capabilities...
Bad Price The Final Word With the nc8430 you get what you pay for. While it may cost a little more than some other dual core machines, it offers great performance across both desktop tasks and gaming, and has all the features youd expect to find in a high...
Bottom line With the nc8430 you get what you pay for. While it may cost a little more than some other dual core machines, it offers great performance across both desktop tasks and gaming, and has all the features youd expect to find in a high-end business unit.
70%
notebookcheck.net
Updated:
2014-05-28 01:41:05
Executive Assistant. Hewlett-Packard Compaq nc8430 is a high-performance business notebook, which has besides calculation power also graphical power, because of its ATI X1600 video card. A non-reflecting display, first class input devices and a fingerp...
Bottom line HP Compaq nc8430Regarding its case, the HP Compaq nc8430 impresses through good workmanship and high-quality materials. However, the flexural rigidity as well as the pressure resistance could have been better.Nothing can be criticized on the notebook's in...
84%
pcmag.com
Updated:
2014-05-28 01:41:05
The HP Compaq nc8430 ($1,680 direct) has a lot of stature for a business laptop. When it comes to meeting work deadlines and taking on various projects, this powerhouse lives up to its reputation. The 15.4-inch widescreen display is a compelling reas...
Good Large screen size for enhanced productivity. Good graphics card for 3D-intensive apps. Extensive warranty. Performance scores topped the Lenovo T60 Widescreens.
Bad Pointing stick is not as good as a ThinkPads—it requires one too many mouse clicks.
Bottom line The nc8430 offers three things that will help boost productivity: A 15.4-inch widescreen display, excellent performance components, and good security features...
80%
notebookreview.com
Updated:
2014-05-28 01:41:05
This is a review of the HP Compaq nc8430, a business oriented mainstream notebook with a 15.4" screen, Core Duo processor and ATI X1600 graphics card.
Good Top notch build quality, Fantastic performance, Bright high quality screen, Standard 3 year warranty, Relatively cool operation, Very respectable battery life, Excellent keyboard layout...
Bad Expensive, Annoying USB port placement, Ugly keyboard font, Long reach between the right and left click mouse buttons, Very little literature...
Bottom line In conclusion the HP Compaq nc8430 is a great notebook. There are so many other mainstream notebooks out on the market today; choosing one is by no means an easy task. If you can afford the price of entry the nc8430 is a great choice. Few can match the...
0%