location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 8200 Intel® Core™ i5 i5-2400S 4 GB DDR3-SDRAM 500 GB Windows 7 Professional All-in-One Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QV606AW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112110987 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103189
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2012
Product end of life date
Bullet Points HP 8200 Intel® Core™ i5 i5-2400S 4 GB DDR3-SDRAM 500 GB Windows 7 Professional All-in-One Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black 150 W
  • - Intel® Core™ i5 i5-2400S 2.5 GHz
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 500 GB DVD Super Multi Card reader integrated
  • - Intel® HD Graphics 2000
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 4 (802.11n)
  • - Windows 7 Professional 64-bit
Warranty: Protected by HP Services, including a 3 years parts, 3 years labour, and 3 years onsite service (3/3/3) standardTerms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP 8200 Intel® Core™ i5 i5-2400S 4 GB DDR3-SDRAM 500 GB Windows 7 Professional All-in-One Black :
The long product name of HP 8200 Intel® Core™ i5 i5-2400S 4 GB DDR3-SDRAM 500 GB Windows 7 Professional All-in-One Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq 8200 Elite All-in-One PC (ENERGY STAR) - Intel Core i5-2400S 2.5GHz, 4GB DDR3 SDRAM, 500GB SATA 7200 rpm, SuperMulti DVD-RW, 23" HD WLED LCD (1920 x 1080), Intel HD Graphics 2000, 802.11 a/b/g/n, webcam, Windows 7 Professional 64
More>>>
HP 8200 Intel® Core™ i5 i5-2400S 4 GB DDR3-SDRAM 500 GB Windows 7 Professional All-in-One Black:
The official description of HP 8200 Intel® Core™ i5 i5-2400S 4 GB DDR3-SDRAM 500 GB Windows 7 Professional All-in-One Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cut the clutter and streamline your enterprise computing experience. Empower your business with trusted technology and collaboration tools to help drive performance and productivity, all built into a stable and secure PC that is easy to deploy and manage.


Featuring Genuine Windows 7 Professional and/or other operating systems

The latest business PC technology
- This all-in-one PC integrates the power of the Intel® 2nd generation Core™ vPro™ Processor Family into a sleek, space-saving design without compromising performance, efficiency or stability.
- Configure your all-in-one with industry-standard data drives and devices including a 6-in-1 Media Card Reader. Or, expand your memory with the latest DDR3 SDRAM up to 8 GB.
- Go wireless with the HP 802.11 a/b/g/n Wireless LAN option with support for Intel® vPro™ Technology.
- Microsoft® Office 2010 Starter Preloaded (purchase of a Product Key required to activate a full Office 2010 suite); Norton Internet Security trial, PDF Complete Corporate Edition are among the titles available preinstalled or as optional downloads to enhance your HP Compaq business desktop computer.
- Secure your HP Compaq 8200 Elite All-in-One with solutions that include HP Keyed Cable Lock support and on board TPM 1.2 embedded security chip.

Save space, remove clutter, set up with ease
- The space-saving, all-in-one form factor integrates a desktop computer, 58,4 cm (23'') diagonal LED high-definition LCD monitor, webcam, microphone, and speakers.
- Easy to setup and use. Just unpack, place, plug in, and get to work. No need to hassle with connecting multiple pieces of hardware.

Connect and collaborate with ease
- Chat face-to-face and feel more connected to co-workers at the office, across town or on the other side of the globe using the built in webcam and array microphone.
- A face-to-face virtual meeting place — HP MyRoom makes connecting and collaborating with business colleagues effortless. Amplify your productivity and strengthen your working relationships with real-time, face-to-face communication features.

Efficient PC technologies for the environment
- Reduce your impact on the environment and help lower operating costs with ENERGY STAR® qualified models certified as EPEAT® Silver.
- Easily optimize the PC’s power settings with HP’s exclusive Power Assistant application. You’re in control with HP Elite Series’ energy efficient options.

Short summary description HP 8200 Intel® Core™ i5 i5-2400S 4 GB DDR3-SDRAM 500 GB Windows 7 Professional All-in-One Black:
This short summary of the HP 8200 Intel® Core™ i5 i5-2400S 4 GB DDR3-SDRAM 500 GB Windows 7 Professional All-in-One Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 8200, 2.5 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP 8200 Intel® Core™ i5 i5-2400S 4 GB DDR3-SDRAM 500 GB Windows 7 Professional All-in-One Black:
This is an auto-generated long summary of HP 8200 Intel® Core™ i5 i5-2400S 4 GB DDR3-SDRAM 500 GB Windows 7 Professional All-in-One Black based on the first three specs of the first five spec groups.

HP 8200. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400S. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 150 W. Chassis type: All-in-One, Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2400S
Processor cores
4
Processor threads
4
Processor boost frequency
3.3 GHz
Processor frequency *
2.5 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2400 Desktop Series
Processor codename
Sandy Bridge
Thermal Design Power (TDP)
65 W
Tcase
69.1 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
Number of processors installed
1
Stepping
D2
CPU multiplier (bus/core ratio)
31
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Optical drive type *
DVD Super Multi
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2000
On-board graphics card base frequency
850 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
2
On-board graphics card ID
0x102
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Expansion slots
Mini PCI Express slots
1
Design
Chassis type *
All-in-One
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® Q67 Express
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
52208
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
150 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
584 mm
Depth *
220 mm
Height *
472 mm
Weight *
8.5 kg
Packaging content
Display included *
Yes
Display diagonal
58.4 cm (23")
Contrast ratio (typical)
1000:1
Display brightness
250 cd/m²
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Features
Images Type Map
Other features
Built-in camera
Yes
Speakers
Yes
Built-in microphone
Yes
Networking features
Gigabit Ethernet
Graphics card family
Intel
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 12:42:41
Uk has collected 6 expert reviews for HP 8200 Intel® Core™ i5 i5-2400S 4 GB DDR3-SDRAM 500 GB Windows 7 Professional All-in-One Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
rigviews.com.au
Updated:
2014-03-23 01:22:36
To maintain the IT infrastructure in a stable as well as secure manner, HP Compaq 8200 Elite USDT desktop is here at your doorstep. It has secured remote management solutions for every business. For those who mostly work over Web or a network, HP Compaq 8...
70%
pcmag.com
Updated:
2013-08-05 12:42:41
The HP Compaq 8200 Elite All-in-one PC ($1,859 direct) is a quad-core powered, large screen business desktop PC. It has an intelligent yet sedate design, good performance numbers, and would be a good fit for your space-constrained line workers who need ju...
Good Compact all-in-one form factor. Storage area for keyboard. Quad-core processor. Wireless mouse and keyboard. 802.11a/b/g/n dual channel Wi-Fi. Lots of options. 3 year warranty.
Bad No USB 3.0, eSATA, nor HDMI in. External power brick. A few pieces of bloatware...
Bottom line The HP Compaq 8200 Elite All-in-one PC is a nice performer with a restrained, yet intelligent design. However, it's a smidge too expensive for what you get in this configuration...
60%
techworld.com
Updated:
2013-08-05 12:42:41
Trying to dig up a low-cost, all-in-one, business-class desktop system that doesn't stink is a bit like trying to find the magic lamp in the cave: A daunting proposition, to say the least. And HP's Compaq 8200 Elite all-in-one desktop doesn't make the...
Bottom line So how does the Compaq 8200 Elite stack up? Though slightly slower and slightly smaller (at a screen size of 21.5in), Lenovo's ThinkCentre M91z trades a performance difference of 8% for a full touchscreen, identical storage capacity, and support for H...
0%