location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP QL816AA battery charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QL816AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QL816AA#AC3
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 339889
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:39:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP QL816AA battery charger
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor battery charger
  • - Number of batteries supported: 1
  • - Compatible battery technologies: Lithium-Ion (Li-Ion)
  • - Grey
Long product name HP QL816AA battery charger :
The long product name of HP QL816AA battery charger. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Notebook Battery Charger
More>>>
HP QL816AA battery charger:
The official description of HP QL816AA battery charger as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The HP Notebook Battery Charger makes it easier than ever to charge a backup battery on the go.
- The compact design fits easily into a carrying case with your notebook and extra battery, and the battery connector cable is wrapped around the charger for easy portability.
- The self-adjusting charging current and choice of three battery connector types offers compatibility with a range of HP notebook batteries.
- Use traditional and Smart AC Adapters from your HP notebook and travel with one adapter for the notebook and charger.

Short summary description HP QL816AA battery charger:
This short summary of the HP QL816AA battery charger data-sheet is auto-generated and uses the product title and the first six key specs.

HP QL816AA, Lithium-Ion (Li-Ion)

Long summary description HP QL816AA battery charger:
This is an auto-generated long summary of HP QL816AA battery charger based on the first three specs of the first five spec groups.

HP QL816AA. Compatible battery technologies: Lithium-Ion (Li-Ion). Product colour: Grey. Type: Indoor battery charger. Power consumption (typical): 65 W, Input current: 3.6 A, Output voltage: 8.4 V. Width: 90 mm, Depth: 90 mm, Height: 19 mm

Features
Number of batteries supported *
1
Compatible battery technologies *
Lithium-Ion (Li-Ion)
Design
Product colour *
Grey
Performance
Type *
Indoor battery charger
Power
Power consumption (typical)
65 W
Input current
3.6 A
Output voltage
8.4 V
Weight & dimensions
Width
90 mm
Depth
90 mm
Height
19 mm
Weight
72.6 g
Other features
Cable colour
Black