location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP HA3000 Headset Wired Head-band Calls/Music

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HA3000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QF373AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111915583 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177779
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:04:05
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 Jun 2014
Product end of life date
Bullet Points HP HA3000 Headset Wired Head-band Calls/Music
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Calls/Music Head-band Headset
  • - Wired
  • - Supraaural 20 - 20000 Hz
  • - Microphone type: In-line
Warranty: 2 years limited
Long product name HP HA3000 Headset Wired Head-band Calls/Music :
The long product name of HP HA3000 Headset Wired Head-band Calls/Music. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HA3000 20Hz-20KHz
More>>>
HP HA3000 Headset Wired Head-band Calls/Music:
The official description of HP HA3000 Headset Wired Head-band Calls/Music as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Includes changeable earpiece covers in Luminous Rose and Silver
Just after one use, you'll know that HP's Headset HA3000 is a great combination of comfort & style, audio quality & reliability.

Stylish, modern design
HP's Headset HA3000 offers multiple color covers that you change with your mood. But, wait. The coolness doesn't stop there. Its sleek, streamlined profile accents the over-the-head shape with square ear pads in perfect harmony.

Universal compatibility
Not only is HP's Headset HA3000 just the right match for your PC(1): music, movies, games and internet chatting. This versatile headset also fits most of your other devices too: tablet, MP3 player and smartphone.

Enhanced audio performance
Now hear this. No hissing. No crackling. HP's Headset HA3000 offers a wider frequency range and higher sensitivity so you hear clearer audio. Square ear pads provide excellent coverage to help drown out background noise.

Adjustable and Comfortable
Put on HP's Headset HA3000 and don't give it another thought.
Constructed of lightweight materials and cushioned square ear pads, it won't drag you down. Plus, adjustable steel headband easily adjusts to fit different head sizes.

Short summary description HP HA3000 Headset Wired Head-band Calls/Music:
This short summary of the HP HA3000 Headset Wired Head-band Calls/Music data-sheet is auto-generated and uses the product title and the first six key specs.

HP HA3000, Wired, Calls/Music, 20 - 20000 Hz, 79 g, Headset

Long summary description HP HA3000 Headset Wired Head-band Calls/Music:
This is an auto-generated long summary of HP HA3000 Headset Wired Head-band Calls/Music based on the first three specs of the first five spec groups.

HP HA3000. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Weight: 79 g

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Country of origin
China
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Microphone
Microphone type *
In-line
Microphone
Microphone frequency
100 - 10000 Hz
Weight & dimensions
Weight
79 g
Other features
Compatibility
Compaq Mini CQ10-700 Compaq Presario CQ56-200 Compaq Presario CQ57-200 Compaq Presario CQ57-300 HP ENVY 14-2000 HP ENVY 17-2100 HP Mini 110-3800 HP Pavilion dm1-4000 HP Pavilion dm4-2100 HP Pavilion dv3-4300 HP Pavilion dv6-6000 HP Pavilion dv6-6b00 HP Pavilion dv7-6000 HP Pavilion dv7-6b00 HP Pavilion g6-1000 HP Pavilion g6-1100 HP Pavilion g6-1200 HP Pavilion g7-1000 HP Pavilion g7-1200
Compatible operating systems
Windows XP, Windows 7, Windows Vista
Country Distributor
United Kingdom 1 distributor(s)