location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Urban Slip Case - 16" 40.6 cm (16") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Urban Slip Case - 16"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QB756AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111796045 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:26:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 26 Oct 2015
Product end of life date
Bullet Points HP Urban Slip Case - 16" 40.6 cm (16") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 40.6 cm (16") Black
  • - Nylon
  • - Dust resistant, Scratch resistant
  • - 395 g
Warranty: 1 year limited
Long product name HP Urban Slip Case - 16" 40.6 cm (16") Briefcase Black :
The long product name of HP Urban Slip Case - 16" 40.6 cm (16") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 16in Urban Slip Case
More>>>
HP Urban Slip Case - 16" 40.6 cm (16") Briefcase Black:
The official description of HP Urban Slip Case - 16" 40.6 cm (16") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Urban Slip Case - 40,6 cm (16") is tough and attractive, with a soft, lined notebook compartment, quick-access external compartments for your MP3 player, keys, and other necessities, and a padded, durable shoulder strap.

• You’ve bought the notebook you always wanted – so why risk getting it knocked, scratched or dirty? The HP Urban Slip Case - 40,6 cm (16") is made of tough materials to protect it from everyday bumps, dust and scratches while you’re on the go.


• The HP Urban Slip Case - 40,6 cm (16") combines ultra-modern style with the neat design of a slip case. The exterior is made of a mix of rugged, durable materials in cool, urban colours, while the soft cloth lining cradles and protects your notebook.


• Going to be out and about? Don’t risk damaging your notebook: just slip it into your Urban Slip Case. The padded, durable shoulder strap makes it easy on the back and shoulders, so that no matter where you are, your trip will be a comfortable one.


• When you’re working away from the office, the HP Urban Slip Case - 40,6 cm (16") makes it easy to find all your stuff quickly, with its lined notebook compartment and separate external compartments for an MP3 player, keys and other necessities.

Short summary description HP Urban Slip Case - 16" 40.6 cm (16") Briefcase Black:
This short summary of the HP Urban Slip Case - 16" 40.6 cm (16") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Urban Slip Case - 16", Briefcase, 40.6 cm (16"), 395 g

Long summary description HP Urban Slip Case - 16" 40.6 cm (16") Briefcase Black:
This is an auto-generated long summary of HP Urban Slip Case - 16" 40.6 cm (16") Briefcase Black based on the first three specs of the first five spec groups.

HP Urban Slip Case - 16". Case type: Briefcase, Maximum screen size: 40.6 cm (16"). Weight: 395 g

Features
Compatibility
Compaq Home Laptop PCs Compaq Presario CQ56-200 Notebook PC series Compaq Presario CQ57-200 Notebook PC series Compaq Presario CQ57-300 Notebook PC series HP Home Laptop PCs HP ENVY 14-2000 Beats Edition Notebook PC series HP ENVY 14-2000 Notebook PC series HP Mini 110-3600 PC series HP Mini 110-3700 PC series HP Mini 110-3800 PC series HP Mini 210-3000 PC series HP Pavilion dm1-3200 Entertainment Notebook PC series HP Pavilion dm4-1300 Entertainment Notebook PC series HP Pavilion dm4-2000 Entertainment Notebook PC series HP Pavilion dm4-2100 Entertainment Notebook PC series HP Pavilion dv3-4300 Entertainment Notebook PC series HP Pavilion dv6-3300 Entertainment Notebook PC series HP Pavilion dv6-6000 Entertainment Notebook PC series HP Pavilion dv6-6100 Entertainment Notebook PC series HP Pavilion dv6-6b00 Entertainment Notebook PC series HP Pavilion dv7-6b00 Entertainment Notebook PC series HP Pavilion g6-1000 Notebook PC series HP Pavilion g6-1100 Notebook PC series HP Pavilion g6-1200 Notebook PC series
Maximum screen size *
40.6 cm (16")
Case type *
Briefcase
Material *
Nylon
Product main colour *
Black
Protection features
Dust resistant, Scratch resistant
Country of origin
China
Weight & dimensions
Width
390 mm
Depth
45 mm
Height
275 mm
Weight
395 g
Country Distributor
United Kingdom 1 distributor(s)