location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP QB756AA 40.6 cm (16") Messenger case Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QB756AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QB756AA#ABB
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 16:00:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP QB756AA 40.6 cm (16") Messenger case Grey :
The long product name of HP QB756AA 40.6 cm (16") Messenger case Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16", 395g, grey
More>>>
HP QB756AA 40.6 cm (16") Messenger case Grey:
The official description of HP QB756AA 40.6 cm (16") Messenger case Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The HP Urban Slip Case - 40,6 cm (16") is tough and attractive, with a soft, lined notebook compartment, quick-access external compartments for your MP3 player, keys, and other necessities, and a padded, durable shoulder strap.
- You’ve bought the notebook you always wanted – so why risk getting it knocked, scratched or dirty? The HP Urban Slip Case - 40,6 cm (16") is made of tough materials to protect it from everyday bumps, dust and scratches while you’re on the go.
- The HP Urban Slip Case - 40,6 cm (16") combines ultra-modern style with the neat design of a slip case. The exterior is made of a mix of rugged, durable materials in cool, urban colours, while the soft cloth lining cradles and protects your notebook.
- Going to be out and about? Don’t risk damaging your notebook: just slip it into your Urban Slip Case. The padded, durable shoulder strap makes it easy on the back and shoulders, so that no matter where you are, your trip will be a comfortable one.
- When you’re working away from the office, the HP Urban Slip Case - 40,6 cm (16") makes it easy to find all your stuff quickly, with its lined notebook compartment and separate external compartments for an MP3 player, keys and other necessities.

Short summary description HP QB756AA 40.6 cm (16") Messenger case Grey:
This short summary of the HP QB756AA 40.6 cm (16") Messenger case Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP QB756AA, Messenger case, 40.6 cm (16"), 395 g

Long summary description HP QB756AA 40.6 cm (16") Messenger case Grey:
This is an auto-generated long summary of HP QB756AA 40.6 cm (16") Messenger case Grey based on the first three specs of the first five spec groups.

HP QB756AA. Case type: Messenger case, Maximum screen size: 40.6 cm (16"). Weight: 395 g

Features
Maximum screen size *
40.6 cm (16")
Case type *
Messenger case
Product main colour *
Grey
Country of origin
China
Weight & dimensions
Width
390 mm
Depth
45 mm
Height
275 mm
Weight
395 g