location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP QB462AA 40.6 cm (16") Messenger case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QB462AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QB462AA#ABB
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 16:00:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP QB462AA 40.6 cm (16") Messenger case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Messenger case 40.6 cm (16")
  • - Neoprene
  • - 186 g
Long product name HP QB462AA 40.6 cm (16") Messenger case :
The long product name of HP QB462AA 40.6 cm (16") Messenger case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16", neoprene, 186g
More>>>
HP QB462AA 40.6 cm (16") Messenger case:
The official description of HP QB462AA 40.6 cm (16") Messenger case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- With its neoprene exterior, the stylish HP Notebook Sleeve – 40,6 cm (16”) in Charcoal Grey is custom made to keep them clean and safe – with a retractable handle, a luxurious faux-fur interior and zip pocket for accessories.
- The HP Notebook Sleeve - 40,6 cm (16”) exterior is made of durable neoprene, safeguarding your notebook against everyday bumps and scratches, while the faux-fur interior holds your notebook securely.
- The HP Notebook Sleeve in Charcoal Grey – 40,6 cm (16”) is perfect to help you stay organized. The faux-fur interior holds your notebook softly, while a secure exterior zip pocket keeps all your essential accessories perfectly safe.
- If your HP notebook has a diagonal screen of up to 40,6 cm (16"), it will easily slip into this elegant yet practical sleeve.
- You chose the colour of your HP Notebook because you like it – so why not have a sleeve that perfectly matches? The HP Charcoal Grey Sleeve - 40,6 cm (16") features the unique HP colour accents, for simple, elegant perfection and style.

Short summary description HP QB462AA 40.6 cm (16") Messenger case:
This short summary of the HP QB462AA 40.6 cm (16") Messenger case data-sheet is auto-generated and uses the product title and the first six key specs.

HP QB462AA, Messenger case, 40.6 cm (16"), 186 g

Long summary description HP QB462AA 40.6 cm (16") Messenger case:
This is an auto-generated long summary of HP QB462AA 40.6 cm (16") Messenger case based on the first three specs of the first five spec groups.

HP QB462AA. Case type: Messenger case, Maximum screen size: 40.6 cm (16"). Weight: 186 g

Features
Maximum screen size *
40.6 cm (16")
Case type *
Messenger case
Material *
Neoprene
Country of origin
China
Weight & dimensions
Width
390 mm
Depth
35 mm
Height
280 mm
Weight
186 g