location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q8834A printing film

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q8834A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8834A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780992931 show
Category: Printing Films Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80879
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:57:35
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 May 2013
Product end of life date
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.
Long product name HP Q8834A printing film :
The long product name of HP Q8834A printing film. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Self-adhesive Gloss Polypropylene, 914 mm x 22.9 m (36 in x 75 ft), 120 g/m²
More>>>
HP Q8834A printing film:
The official description of HP Q8834A printing film as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This self-adhesive polypropylene film produces glossy prints with excellent color vibrancy for brilliant images. Tear-resistant and easy to handle, its strong adhesive ensures secure, reliable mounting. Compatible with HP dye inks.

For glossy prints displaying excellent color vibrancy and brilliant, photo-realistic images, you can depend on this self-adhesive polypropylene film. Tear-resistant and easy to handle, its strong adhesive ensures secure, reliable mounting. Compatible with Original HP dye inks, it's an excellent choice for indoor POP displays, posters and banners. Lamination is required with HP dye inks for water resistance.

- This self-adhesive polypropylene film produces glossy prints with excellent color vibrancy for brilliant, photo-realistic images.
- The engineered glossy coating of this media helps ensure excellent ink-media interaction and the optimum dot gain. As a result, it displays accurate photo reproductions and crisp details.
- This tear-resistant, easy-to-handle film features a permanent self adhesive to ensure secure, reliable mounting.
- Polypropylene is a material you can depend on for superb tear-resistance. As a result, this media enables easier handling and faster mounting. This media features a permanent self-adhesive, so it resists peeling and offers long-term quality.
- This versatile film is perfect for indoor and outdoor applications. Lamination is required with Original HP dye inks for water resistance.
- Compatible with Original HP dye inks, it's perfect for a wide range of applications: POP displays, banners, posters and more. Whether you want to create a photo-realistic poster, an eye-catching banner or almost any graphics application, this media provides maximum indoor and outdoor versatility.

Short summary description HP Q8834A printing film:
This short summary of the HP Q8834A printing film data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q8834A, Gloss, 120 g/m², 140 µm, 95%, 1 year(s), China

Long summary description HP Q8834A printing film:
This is an auto-generated long summary of HP Q8834A printing film based on the first three specs of the first five spec groups.

HP Q8834A. Finish type: Gloss, Print media weight: 120 g/m², Printing media thickness: 140 µm. Size (imperial): 99.1 cm (39"), Weight: 3.66 kg, Dimensions (WxDxH): 135 x 135 x 991 mm. Package dimensions (WxDxH): 135 x 135 x 991 mm, Package weight: 4.63 kg. Products per pallet: 48 pc(s), Pallet gross weight: 248.1 kg. Package dimensions (W x D x H): 134.9 x 134.9 x 991.4 mm (5.31 x 5.31 x 39")

Features
Finish type
Gloss
Print media weight
120 g/m²
Printing media thickness
140 µm
Printing material opacity
95%
Printing material shelf life
1 year(s)
Country of origin
China
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 70%
Storage relative humidity (H-H)
20 - 70%
Operating temperature (T-T)
59 - 86 °F
Weight & dimensions
Size (imperial)
99.1 cm (39")
Weight
3.66 kg
Dimensions (WxDxH)
135 x 135 x 991 mm
Packaging data
Package dimensions (WxDxH)
135 x 135 x 991 mm
Packaging data
Package weight
4.63 kg
Package dimensions (W x D x H)
134.9 x 134.9 x 991.4 mm (5.31 x 5.31 x 39")
Technical details
Maximum roll length
22.9 m
Quantity per box
1 pc(s)
Retail only
No
Weight (imperial)
3.66 kg (8.07 lbs)
Printing material dry time
3 min.
Printing material lamination
Cold
Printing material whiteness
120
Printing media gloss level
> 98%
Printing material brightness
> 97%
Adhesive backing
Permanent
Logistics data
Pallet dimensions (W x D x H)
1219 x 1016 x 945 mm
Products per pallet
48 pc(s)
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 950 mm (48 x 40 x 37.4")
Pallet gross weight
248.1 kg