location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q8705A printable textile Matte

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q8705A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8705A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780490604 show
Category:
Textiles which can be used in printers to print designs and text onto them.
Printable Textiles Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87869
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 25 Mar 2014
Product end of life date
data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Q8705A printable textile Matte :
The long product name of HP Q8705A printable textile Matte. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Artist Matte Canvas 380 gsm-914 mm x 15.2 m
More>>>
HP Q8705A printable textile Matte:
The official description of HP Q8705A printable textile Matte as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP Artist Matte Canvas is ideal for printing high-quality, fine art reproductions and photographs at an affordable price. This mid-grade artist canvas features a bright-white coating and matte finish.
- HP Artist Matte Canvas has a bright-white, matte finish, delivering artistic prints with outstanding image quality and precise colour at an affordable price.
- HP Artist Matte Canvas offers outstanding performance with impressive durability, handling and water-resistance.
- Long-lasting prints and excellent image stability when used with HP Vivera pigment inks.

Short summary description HP Q8705A printable textile Matte:
This short summary of the HP Q8705A printable textile Matte data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q8705A, 12.4 cm (4.88"), Matte, 380 g/m², 5.65 kg, 30 - 70%, 15 - 30 °C

Long summary description HP Q8705A printable textile Matte:
This is an auto-generated long summary of HP Q8705A printable textile Matte based on the first three specs of the first five spec groups.

HP Q8705A. Size (imperial): 12.4 cm (4.88"), Finish type: Matte, Print media weight: 380 g/m². Doesn't contain: Acid. Package dimensions (WxDxH): 127 x 124 x 965 mm, Package weight: 5.65 kg. Dimensions (WxDxH): 127 x 124 x 965 mm, Quantity per box: 1 pc(s). Products per pallet: 63 pc(s), Pallet gross weight: 452 kg

Features
Size (imperial)
12.4 cm (4.88")
Finish type
Matte
Print media weight
380 g/m²
Weight
5.65 kg
Operational conditions
Operating relative humidity (H-H)
30 - 70%
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
10 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
59 - 95 °F
Sustainability
Doesn't contain
Acid
Packaging data
Package dimensions (W x D x H)
127 x 124 x 965.2 mm (5 x 4.88 x 38")
Package dimensions (WxDxH)
127 x 124 x 965 mm
Package weight
5.65 kg
Other features
Dimensions (WxDxH)
127 x 124 x 965 mm
Quantity per box
1 pc(s)
Retail only
No
Logistics data
Pallet dimensions (W x D x H)
1279 x 1032 x 978 mm
Products per pallet
63 pc(s)
Pallet dimensions (W x D x H) (imperial)
1279.7 x 1032 x 977.9 mm (50.4 x 40.6 x 38.5")
Pallet gross weight
452 kg