location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q8662A printing paper A3+ (330x483 mm) High-gloss 50 sheets White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q8662A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8662A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780218857 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134218
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:47:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Dec 2010
Product end of life date
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Q8662A printing paper A3+ (330x483 mm) High-gloss 50 sheets White :
The long product name of HP Q8662A printing paper A3+ (330x483 mm) High-gloss 50 sheets White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Q8662A - A3+, 330x483 mm, 200 g/m2, 50pcs
More>>>
HP Q8662A printing paper A3+ (330x483 mm) High-gloss 50 sheets White:
The official description of HP Q8662A printing paper A3+ (330x483 mm) High-gloss 50 sheets White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Professional High-gloss Contract Proofing Paper offers great color range for fast and affordable prints in 18-inch by 100-foot rolls. This microporous, quick-dry media allows proofers to emulate and predict the outcome of the most demanding offset and gravure print jobs.The HP Designjet printing solution—printer, ink supplies and media—is custom engineered, tested and guaranteed to provide compliance with ISO 12647-2 and SWOP standards.

Short summary description HP Q8662A printing paper A3+ (330x483 mm) High-gloss 50 sheets White:
This short summary of the HP Q8662A printing paper A3+ (330x483 mm) High-gloss 50 sheets White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q8662A, A3+ (330x483 mm), High-gloss, 50 sheets, 200 g/m², White, 7.5 µm

Long summary description HP Q8662A printing paper A3+ (330x483 mm) High-gloss 50 sheets White:
This is an auto-generated long summary of HP Q8662A printing paper A3+ (330x483 mm) High-gloss 50 sheets White based on the first three specs of the first five spec groups.

HP Q8662A. Paper size: A3+ (330x483 mm), Finish type: High-gloss, Sheets per pack: 50 sheets

Features
Paper size *
A3+ (330x483 mm)
Finish type *
High-gloss
Sheets per pack *
50 sheets
Product colour
White
Media weight *
200 g/m²
Features
Printing media thickness
7.5 µm
Operational conditions
Operating relative humidity (H-H)
20 - 70%
Operating temperature (T-T)
15 - 35 °C
Operating temperature (T-T)
59 - 95 °F