location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart C6180 Inkjet A4 4800 x 1200 DPI 8.2 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C6180
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8181B#ABH
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2023 11:29:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Photosmart C6180 Inkjet A4 4800 x 1200 DPI 8.2 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Light Cyan, Magenta, Yellow
  • - A4 8.2 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 64 MB
  • - 10.6 kg
Warranty: 1 year
Long product name HP Photosmart C6180 Inkjet A4 4800 x 1200 DPI 8.2 ppm Wi-Fi :
The long product name of HP Photosmart C6180 Inkjet A4 4800 x 1200 DPI 8.2 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart C6180 All-in-One
More>>>
HP Photosmart C6180 Inkjet A4 4800 x 1200 DPI 8.2 ppm Wi-Fi:
The official description of HP Photosmart C6180 Inkjet A4 4800 x 1200 DPI 8.2 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Photosmart C6180 All-in-One series is designed for busy home users who enjoy using the latest technology to get things done and are looking for a networkable all-in-one offering advanced paper handling and ultra-fast photo printing.

- Print and copy multi-page documents and photos with or without a PC.
- Lab-quality, long-lasting photos, creative projects and laser-quality documents.

Short summary description HP Photosmart C6180 Inkjet A4 4800 x 1200 DPI 8.2 ppm Wi-Fi:
This short summary of the HP Photosmart C6180 Inkjet A4 4800 x 1200 DPI 8.2 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart C6180, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Grey

Long summary description HP Photosmart C6180 Inkjet A4 4800 x 1200 DPI 8.2 ppm Wi-Fi:
This is an auto-generated long summary of HP Photosmart C6180 Inkjet A4 4800 x 1200 DPI 8.2 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP Photosmart C6180. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 6 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 4800 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Grey

Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 16:55:16
Uk has collected 13 expert reviews for HP Photosmart C6180 Inkjet A4 4800 x 1200 DPI 8.2 ppm Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2013-11-13 16:55:16
Nowadays, £176 is a lot of money for an inkjet printer but, as a multi-function device (and more besides), this Photosmart really delivers on all fronts. At its heart, the C6180 has HPs latest generation six-ink printer that relies on separate cartrid...
Good Printing costs are low, Features, Connectivity, Printing speeds, Print quality...
Bad Costly...
Bottom line Nowadays, £176 is a lot of money for an inkjet printer but, as a multi-function device (and more besides), this Photosmart really delivers on all fronts. At its heart, the C6180 has HPs latest generation six-ink printer that relies on separate cartrid...
90%
itreviews.com
Updated:
2013-11-13 16:55:16
fast All-in-One printer for business: All-in-one office machines are all the rage at the moment, as they hold out the promise (especially for small businesses) of combining many tasks at a high standard for remarkably low costs. HP is one of...
0%
gadgetspeak.com
Updated:
2013-11-13 16:55:16
Published in...
76%
goodgearguide.com.au
Updated:
2013-11-13 16:55:16
HPs PhotoSmart multifunction devices may have photo printing in mind, but the C6180 has one foot firmly placed in the office, too. Some of the more business-friendly features include the 33.6Kbps (kilobits per second) fax modem, full networking facili...
Good Dedicated photo tray, High quality prints, Fast print speeds...
Bad Can be noisy The Final Word Exclusive business users might find a laser printer more to their liking but, for a home office with a need to mix faxing and decent text output with a desire for eye-catching photographs; the C6180 is a decent option.
Bottom line Exclusive business users might find a laser printer more to their liking but, for a home office with a need to mix faxing and decent text output with a desire for eye-catching photographs; the C6180 is a decent option.
70%
pcadvisor.co.uk
Updated:
2013-11-13 16:55:16
HPs PhotoSmart multifunction devices may have photo printing in mind, but the £199 C6180 has one foot firmly placed in the office, too. Some of the more business-friendly features include the 33.6Kbps (kilobits per second) fax modem and full network...
Bottom line Exclusive business users might find a laser printer more to their liking but, for a home office with a need to mix faxing and decent text output with a desire for eye-catching photographs, the C6180 is a decent option. Robin Morris Lowest online price...
80%
v3.co.uk
Updated:
2013-11-13 16:55:16
We put HPs "worlds fastest" claims to the test...
80%
Howstuffworks.com
Updated:
2013-11-13 16:55:16
Hewlett-Packards Photosmart C6180 inkjet multifunction device lives up to its name by creating high-quality photo prints. The units other functions are solid, too, but the print function outshines the others. The printer with the Photosmart C6180 wor...
Good Great photo printing capabilities, built-in networking, fast prints for inkjet, scanner works very well...
Bad Software package is bloated, not a workhorse unit, ink seems to smudge easily...
Bottom line Hewlett-Packards Photosmart C6180 inkjet multifunction device lives up to its name by creating high-quality photo prints. The units other functions are solid, too, but the print function outshines the others. The printer with the Photosmart C6180 wo...
80%