location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q8027A photo paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q8027A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8027A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780128255 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:46:45
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 90 daymanufacturer will replace if defective
Long product name HP Q8027A photo paper :
The long product name of HP Q8027A photo paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premium Plus High-gloss Photo Paper 280 gsm-25 sheet/10 x 15 cm plus tab
More>>>
HP Q8027A photo paper:
The official description of HP Q8027A photo paper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview


HP Premium Plus Photo Paper is HP’s best photo paper delivering professional-quality photos that resist fading up to 115 years [1]. The high-gloss finish, thickness and weight deliver everything you expect from traditional photo processing.




Features


HP Premium Plus High-gloss Photo Paper meets the challenge of even the most sophisticated inkjet photo printers to deliver vibrant, consistent colour, accurate skin tones, and rich, glossy black for stunning, high-impact photos.




HP Premium Plus High-gloss Photo Paper has an impressive high quality high-gloss finish and matching in weight and thickness with professional photo papers. The special non-stick back coating allows stacking without sticking for unattended printing.




HP Premium Plus High-gloss Photo Paper produces prints that will resist fading for generations [1] - longer than retail processed digital prints - for professional-quality prints that stay rich and vivid.

Short summary description HP Q8027A photo paper:
This short summary of the HP Q8027A photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q8027A, 280 g/m², 15 - 30 °C, 0 - 40 °C, 20 - 80%, 10 - 80%, 120 g

Long summary description HP Q8027A photo paper:
This is an auto-generated long summary of HP Q8027A photo paper based on the first three specs of the first five spec groups.

HP Q8027A. Media weight: 280 g/m². Weight: 120 g. Package dimensions (WxDxH): 124 x 14.3 x 181 mm, Package weight: 170 g. Pallet gross weight: 129 kg, Master (outer) cases per pallet: 30 pc(s), Layers per pallet: 2 pc(s). Media size (1 slide): 100 x 150 mm, Media sheets per package: 25 sheets, Quantity per box: 1 pc(s)

Features
Media weight *
280 g/m²
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight
120 g
Packaging data
Package dimensions (WxDxH)
124 x 14.3 x 181 mm
Package weight
170 g
Logistics data
Pallet gross weight
129 kg
Master (outer) cases per pallet
30 pc(s)
Layers per pallet
2 pc(s)
Products per pallet
560 pc(s)
Pallet size (EU)
1200 x 800 x 433 mm
Other features
Case or master carton quantity
10 pc(s)
Media size (1 slide)
100 x 150 mm
Media sheets per package
25 sheets
Quantity per box
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)