location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Universal Bond Paper 841 mm x 91.4 m large format media

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal Bond Paper 841 mm x 91.4 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8005A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160965758 show
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202318
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 20:11:26
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 Mar 2014
Product end of life date
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Universal Bond Paper 841 mm x 91.4 m large format media
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Roll length: 91.4 m
  • - Printing media thickness: 107 µm
  • - 15 - 30 °C
  • - 20 - 70%
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Universal Bond Paper 841 mm x 91.4 m large format media :
The long product name of HP Universal Bond Paper 841 mm x 91.4 m large format media. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Q8005A, Universal Bond Paper 80 gsm-841 mm x 91.4 m
More>>>
HP Universal Bond Paper 841 mm x 91.4 m large format media:
The official description of HP Universal Bond Paper 841 mm x 91.4 m large format media as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Get the ColorPRO difference with this economical, FSC® certified1 paper. ColorPRO Technology produces more striking colors, crisper text and graphics, and higher-contrast blacks for professional quality and striking results at production speed.
- HP Universal Inkjet Bond Paper features industry-leading whiteness, sharp black text, crisp line resolution and high-contrast colour.
- Keep a brisk pace. HP printing materials are designed together with HP inks and the printer to provide consistent, quality performance. Meet the environmental objectives of your company—and your clients—with this recyclable, FSC® certified1 paper.
- HP Universal Inkjet Bond Paper is available in multiple widths for virtually any technical application as well as extended roll lengths for unattended printing, enhancing user productivity.

1 Products with a Forest Stewardship Council (FSC) Mixed Sources label support the development of responsible forest management worldwide. The wood comes from FSC® certified well-managed forests, company-controlled sources and/or recycled material. Trademark license code FSC-C017543.

Short summary description HP Universal Bond Paper 841 mm x 91.4 m large format media:
This short summary of the HP Universal Bond Paper 841 mm x 91.4 m large format media data-sheet is auto-generated and uses the product title and the first six key specs.

HP Universal Bond Paper 841 mm x 91.4 m, 91.4 m, 13.7 cm (5.38"), 107 µm, 80 g/m²

Long summary description HP Universal Bond Paper 841 mm x 91.4 m large format media:
This is an auto-generated long summary of HP Universal Bond Paper 841 mm x 91.4 m large format media based on the first three specs of the first five spec groups.

HP Universal Bond Paper 841 mm x 91.4 m. Roll length: 91.4 m, Size (imperial): 13.7 cm (5.38"), Printing media thickness: 107 µm, Print media weight: 80 g/m²

Features
Roll length
91.4 m
Size (imperial)
13.7 cm (5.38")
Core diameter
5.08 cm
Printing media thickness
107 µm
Print media weight
80 g/m²
Printing material shelf life
2 year(s)
Country of origin
Poland
Weight
6.8 kg
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 70%
Storage relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
59 - 86 °F
Weight & dimensions
Pallet dimensions (W x D x H)
1629 x 1316 x 1168 mm
Weight & dimensions
Pallet dimensions (W x D x H) (imperial)
1198.9 x 797.6 x 1016 mm (47.2 x 31.4 x 40")
Packaging data
Package dimensions (WxDxH)
145 x 145 x 860 mm
Package dimensions (W x D x H)
136.7 x 133.3 x 866.9 mm (5.38 x 5.25 x 34.1")
Package weight
6.8 kg
Logistics data
Pallet gross weight
367 kg
Harmonized System (HS) code
48025590
Other features
Printing material brightness
110%
Products per pallet
99 pc(s)
Printing material lamination
pressure-sensitive laminating films
Printing material opacity
91%
Printing material whiteness
160
Printing media gloss level
Matte
Core size (imperial)
2"
Quantity per box
1 pc(s)
Retail only
No
Country Distributor
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Nederland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Lithuania 1 distributor(s)
France 1 distributor(s)