location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Premium Instant-dry Satin -610 mm x 22.9 m (24 in x 75 ft) photo paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Instant-dry Satin Photo Paper-610 mm x 22.9 m (24 in x 75 ft)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7992A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780085671 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 298684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 23 Jul 2015
Product end of life date
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Premium Instant-dry Satin -610 mm x 22.9 m (24 in x 75 ft) photo paper :
The long product name of HP Premium Instant-dry Satin -610 mm x 22.9 m (24 in x 75 ft) photo paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premium Instant-dry Satin Photo Paper-610 mm x 22.9 m
More>>>
HP Premium Instant-dry Satin -610 mm x 22.9 m (24 in x 75 ft) photo paper:
The official description of HP Premium Instant-dry Satin -610 mm x 22.9 m (24 in x 75 ft) photo paper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- See images leap right off the page. Compared to the previous version get deeper blacks, more vivid colours, better gloss uniformity. And as always, enjoy instant-dry performance and durable, long-lasting prints.
- Produce professional, polished prints – the improved satin finish provides better texture and higher gloss uniformity compared to the previous version.
- Save time and money with instant-dry prints that are ready for immediate handling and lamination, right off the printer.
- Notice the deeper blacks across the board and more vivid colours, compared to the previous version, with Original HP dye-based inks

Short summary description HP Premium Instant-dry Satin -610 mm x 22.9 m (24 in x 75 ft) photo paper:
This short summary of the HP Premium Instant-dry Satin -610 mm x 22.9 m (24 in x 75 ft) photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

HP Premium Instant-dry Satin Photo Paper-610 mm x 22.9 m (24 in x 75 ft), 260 g/m², 15 - 30 °C, 18 - 30 °C, 30 - 80%, 35 - 65%, 60 - 85 °F

Long summary description HP Premium Instant-dry Satin -610 mm x 22.9 m (24 in x 75 ft) photo paper:
This is an auto-generated long summary of HP Premium Instant-dry Satin -610 mm x 22.9 m (24 in x 75 ft) photo paper based on the first three specs of the first five spec groups.

HP Premium Instant-dry Satin Photo Paper-610 mm x 22.9 m (24 in x 75 ft). Media weight: 260 g/m². Package dimensions (WxDxH): 138 x 135 x 660 mm, Quantity per pack: 1 pc(s), Package weight: 4.52 kg. Pallet gross weight: 307 kg, Products per pallet: 63 pc(s). Country of origin: Germany, Quantity per box: 1 pc(s), Size (imperial): 13.5 cm (5.31"). Package dimensions (W x D x H): 138.2 x 134.9 x 660.4 mm (5.44 x 5.31 x 26")

Features
Media weight *
260 g/m²
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
18 - 30 °C
Operating relative humidity (H-H)
30 - 80%
Storage relative humidity (H-H)
35 - 65%
Operating temperature (T-T)
60 - 85 °F
Packaging data
Package dimensions (WxDxH)
138 x 135 x 660 mm
Package dimensions (W x D x H)
138.2 x 134.9 x 660.4 mm (5.44 x 5.31 x 26")
Quantity per pack
1 pc(s)
Packaging data
Package weight
4.52 kg
Logistics data
Harmonized System (HS) code
37032000
Pallet gross weight
307 kg
Products per pallet
63 pc(s)
Pallet dimensions (W x D x H)
1280 x 1032 x 673 mm
Pallet dimensions (W x D x H) (imperial)
1279.7 x 1032 x 673.1 mm (50.4 x 40.6 x 26.5")
Other features
Country of origin
Germany
Quantity per box
1 pc(s)
Retail only
No
Size (imperial)
13.5 cm (5.31")
Country Distributor
Danmark 4 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)