location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 343 Series Photo Starter Pack with Vivera Inks-10 x 15 cm/60 sht ink cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
343 Series Photo Starter Pack with Vivera Inks-10 x 15 cm/60 sht
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7948E
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79302
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:32:06
The date of the most recent change of this product data-sheet in Icecat.
Warranty: statement: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see www.hp.com/support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP 343 Series Photo Starter Pack with Vivera Inks-10 x 15 cm/60 sht ink cartridge :
The long product name of HP 343 Series Photo Starter Pack with Vivera Inks-10 x 15 cm/60 sht ink cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

With the HP 343 Series Photo Starter Pack including an HP Vivera Ink Tri-Colour Inkjet Print Cartridge and 60 sheets of 10x15 cm HP Premium Photo Paper you have everything you need to easily print your photos at home.
More>>>
HP 343 Series Photo Starter Pack with Vivera Inks-10 x 15 cm/60 sht ink cartridge:
The official description of HP 343 Series Photo Starter Pack with Vivera Inks-10 x 15 cm/60 sht ink cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the HP 343 Series Photo Starter Pack, including an HP Vivera Ink Tri-Colour Inkjet Print Cartridge and 60 sheets of 10x15 cm HP Premium Photo Paper borderless you have everything you need to easily print your quality photos at home[p1].

Short summary description HP 343 Series Photo Starter Pack with Vivera Inks-10 x 15 cm/60 sht ink cartridge:
This short summary of the HP 343 Series Photo Starter Pack with Vivera Inks-10 x 15 cm/60 sht ink cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 343 Series Photo Starter Pack with Vivera Inks-10 x 15 cm/60 sht, Gloss, 1.5 year(s), 20 - 80%, 0 - 40 °C, 15 - 35 °C, 5 - 95%

Long summary description HP 343 Series Photo Starter Pack with Vivera Inks-10 x 15 cm/60 sht ink cartridge:
This is an auto-generated long summary of HP 343 Series Photo Starter Pack with Vivera Inks-10 x 15 cm/60 sht ink cartridge based on the first three specs of the first five spec groups.

HP 343 Series Photo Starter Pack with Vivera Inks-10 x 15 cm/60 sht. Finish type: Gloss, Printing material shelf life: 1.5 year(s). Package weight: 392 g. Products per pallet: 320 pc(s), Layers per pallet: 5 pc(s), Pallet gross weight: 166 kg. Package dimensions (WxDxH): 146 x 67 x 229.5 mm, Media sheets per package: 60 sheets, Paper dimensions: 10x15 cm borderless. Print head swath: 8.38 mm (0.33")

Features
Finish type
Gloss
Print head swath
8.38 mm (0.33")
Printing material shelf life
1.5 year(s)
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
0 - 40 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Package weight
392 g
Logistics data
Products per pallet
320 pc(s)
Layers per pallet
5 pc(s)
Pallet gross weight
166 kg
Other features
Case or master carton weight
3.23 kg
Case or master carton quantity
8 pc(s)
Case or master carton dimensions (W x D x H)
282 x 308 x 256 mm
Pallet dimensions (W x D x H)
1200 x 800 x 1424 mm
Compatible ink types, supplies
Dye-based
Ink drop
5 pl
Package dimensions (WxDxH)
146 x 67 x 229.5 mm
Media sheets per package
60 sheets
Media dimensions (metric)
10x15 cm borderless
Paper dimensions
10x15 cm borderless
Print media weight
240 g/m²
Paper weight
240 g/m²