location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q7897A large format media 45.7 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q7897A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7897A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160865010 show
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105027
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Jun 2013
Product end of life date
Bullet Points HP Q7897A large format media 45.7 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Roll length: 45.7 m
  • - 15 - 35 °C
  • - 20 - 80%
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Q7897A large format media 45.7 m :
The long product name of HP Q7897A large format media 45.7 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Q7897A, Inkjet Coated Paper 95 gsm-458 mm x 45.7 m (18 in x 150 ft)
More>>>
HP Q7897A large format media 45.7 m:
The official description of HP Q7897A large format media 45.7 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP Inkjet Coated Paper is an economical, bright white paper which generates colour-accurate everyday prints, working comps and design proofs. Ideal for illustrations and light ink-density graphics.
- HP Inkjet Coated Paper produces consistent colour prints, comps and crisp black, line drawings. This flexible and white economical paper is ideal for illustrations and light ink-density graphics.
- HP Inkjet Coated Paper is an economical choice for quality prints, and comes in both cut sheets and rolls to meet a variety of printing needs.
- HP Inkjet Coated Paper with its matte finish and fast drying times provides exceptional, consistent results every time.

Short summary description HP Q7897A large format media 45.7 m:
This short summary of the HP Q7897A large format media 45.7 m data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q7897A, 45.7 m, 14.7 cm (5.8"), 95 g/m²

Long summary description HP Q7897A large format media 45.7 m:
This is an auto-generated long summary of HP Q7897A large format media 45.7 m based on the first three specs of the first five spec groups.

HP Q7897A. Roll length: 45.7 m, Size (imperial): 14.7 cm (5.8"), Print media weight: 95 g/m²

Features
Roll length
45.7 m
Size (imperial)
14.7 cm (5.8")
Core diameter
5.08 cm
Print media weight
95 g/m²
Printing material shelf life
2 year(s)
Country of origin
Germany
Weight
1.86 kg
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
59 - 95 °F
Weight & dimensions
Dimensions (WxDxH)
510 x 147 x 135 mm
Weight & dimensions
Pallet dimensions (W x D x H)
1150 x 760 x 1100 mm
Pallet dimensions (W x D x H) (imperial)
759.5 x 1149.9 x 1099.8 mm (29.9 x 45.3 x 43.3")
Packaging data
Package dimensions (WxDxH)
510 x 147 x 135 mm
Package dimensions (W x D x H)
147.3 x 510.5 x 134.6 mm (5.8 x 20.1 x 5.3")
Package weight
1.86 kg
Logistics data
Pallet gross weight
145.2 kg
Other features
Printing material brightness
90
Products per pallet
70 pc(s)
Printing material whiteness
110
Core size (imperial)
2"
Quantity per box
1 pc(s)
Retail only
No