location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart D7360 photo printer Inkjet 4800 x 1200 DPI A4 (210 x 297 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D7360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7058B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780524361 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 27 Sep 2008
Product end of life date
certification (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Photosmart D7360 photo printer Inkjet 4800 x 1200 DPI A4 (210 x 297 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI A4 (210 x 297 mm)
  • - Inkjet Duplex printing
  • - Built-in display LCD
  • - USB port
Warranty: Service (postHPextensions: U4778E (3 years, next business day exchange), U4779E (1 year, next business day exchange), U8133E (3 years, pick-up & return), U4781A/E (3 years, return to depot). Please, check local availability with your HP partner.Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart D7360 photo printer Inkjet 4800 x 1200 DPI A4 (210 x 297 mm) :
The long product name of HP Photosmart D7360 photo printer Inkjet 4800 x 1200 DPI A4 (210 x 297 mm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

D7360
More>>>
HP Photosmart D7360 photo printer Inkjet 4800 x 1200 DPI A4 (210 x 297 mm):
The official description of HP Photosmart D7360 photo printer Inkjet 4800 x 1200 DPI A4 (210 x 297 mm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Touch and go – innovative 8.6 cm touch screen LCD lets you view, edit and print without a PC. Get an outstanding combination of speed, efficiency and lab-quality results with six individual HP Vivera Inks. World’s fastest photo printing [p1] – print 10 x 15 cm photos in as fast as 12 seconds, and documents at up to 32 ppm black and 31 ppm colour. Convenient photo printing from memory cards [p2] and most USB flash drives plus automated photo tray, HP Auto Sense and HP Real Life technologies.

Short summary description HP Photosmart D7360 photo printer Inkjet 4800 x 1200 DPI A4 (210 x 297 mm):
This short summary of the HP Photosmart D7360 photo printer Inkjet 4800 x 1200 DPI A4 (210 x 297 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart D7360, Inkjet, 4800 x 1200 DPI, A4 (210 x 297 mm), O, Graphite, White

Long summary description HP Photosmart D7360 photo printer Inkjet 4800 x 1200 DPI A4 (210 x 297 mm):
This is an auto-generated long summary of HP Photosmart D7360 photo printer Inkjet 4800 x 1200 DPI A4 (210 x 297 mm) based on the first three specs of the first five spec groups.

HP Photosmart D7360. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI. Maximum print size: A4 (210 x 297 mm). Duplex printing: O. Product colour: Graphite, White

Printing
Duplex printing
O
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Print speed (10x15 cm)
16 s
Features
Market positioning *
Home & office
Product colour *
Graphite, White
Built-in display
Yes
Display
LCD
Maximum duty cycle
3000 pages per month
Electromagnetic compatibility
EN55022: 1998 + A1:2000 + A2:2003 / Class B; CISPR 22: 1997 +A1 2000 +A2: 2002 / Class B; EN55024: 1998 +A1: 2001 + A2: 2003; CISPR 24: 1997; IEC/EN 61000-3-2: 2000 (2nd Edition); IEC/EN 61000-3-3: 1995 + A1: 2001; FCC Title 47 CFR, Part 15 Class B
Safety
IEC 60950: 1999 3rd Edition/EN 60950: 2000 (for printers and adapters) IEC 60825-1: 1993+A1; 1997+A2: 2001/EN 60825-1: 1994: Class 1 for LEDs
Input & output capacity
Maximum input capacity for cards
40
Maximum input capacity for envelopes
10
Paper handling
Maximum print size *
A4 (210 x 297 mm)
ISO A-series sizes (A0...A9)
A4, A5
ISO B-series sizes (B0...B9)
B5
Media types supported
Paper (inkjet, photo, plain), envelopes, labels, cards (greeting, index), transparencies, iron-on transfers
Custom media sizes
76 x 102 to 215 x 610 mm
Duplex print options
Automatic (optional)
Paper handling
100-sheet input tray, automated 10 x 15 cm photo tray, 50-sheet output tray
Standard media sizes
A4 (210 x 297 mm), A5 (148 x 210 mm), B5 (176 x 250 mm), DL (110 x 220 mm), C6 (114 x 162 mm), A6 (105 x 148 mm), 100 x 300 mm, 215 x 610 mm, 130 x 180 mm, 100 x 150 mm
Recommended media
Paper (plain, inkjet, photo), envelopes, transparencies, labels, cards (index, greeting), borderless media
Paper handling optional/input
Optional two-sided printing accessory (Q5582A)
Paper handling standard/input
100-sheet input tray, automated 10 x 15 cm photo tray
Ports & interfaces
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
I/O ports
1 USB - compatible with USB 2.0 specifications, 1 PictBridge
Network
Ethernet LAN *
No
Performance
Compatible memory cards
CF, Memory Stick (MS), xD
Power
Power source *
AC
Power consumption (printing) *
6 W
Power consumption (sleep)
0.45 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Acoustic power emissions
5.7 B(A) (best); 6.0 B(A) (normal); 5.9 B(A) (fast normal); 6.6 B(A) (draft)
System requirements
Minimum system requirements
Any Intel Pentium II Celeron compatible processor or higher; Windows 2000 (SP3 or higher), XP Home, XP Professional, XP Professional x64 Edition; 128 MB RAM (Windows 2000, XP Home, XP Professional), 256 MB or higher recommended for all operating systems; 425 MB available hard disk space; SVGA 800 x 600 monitor with 16-bit colour; CD-ROM drive; available USB port and USB cable for direct connection; Adobe Acrobat Reader 5 or higher recommended; Internet access recommended; Internet Explorer 5.01 (SP2 or higher); for Microsoft Windows Vista: 800 MHz 32-bit (x86) or 64-bit (x64) processor; 512 MB RAM; 850 MB available hard disk space; Microsoft Internet Explorer
Weight & dimensions
Width
463 mm
Depth
500 mm
Height
236 mm
Weight
8 kg
Dimensions with trays up
463 x 387 x 173 mm
Packaging data
AC adapter included
Yes
Bundled software
HP Photosmart Essential and Premier Software, HP Photosmart Express
Other features
Power requirements
Input voltage 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)
Control panel
8 front-panel buttons (Power, Print Preview, Print, Cancel, Auto Correct, Rotate, Zoom In, Zoom Out)
Print quality, vertical alignment accuracy
+/- 0.0508 mm
Standard input trays
2
Technical features
6-ink printing with HP Vivera Inks for photos that last for generations*.
Typefaces
8 built-in fonts
Networking features
None
Paper handling standard/output
50-sheet output tray
Compatible operating systems
Windows 2000 (SP3 or higher), Windows XP Home, Windows XP Professional, Windows XP Professional x64 Edition, Windows XP Media Center Edition, Windows XP Tablet PC Edition;Certified for Windows Vista; Mac OS X v10.3, 10.4
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 04:17:09
Uk has collected 28 expert reviews for HP Photosmart D7360 photo printer Inkjet 4800 x 1200 DPI A4 (210 x 297 mm) and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
pocket-lint.com
Updated:
2011-08-10 04:17:07
Can HPs lastest printer produce the results?...
Good Design, price, easy to use, nice touchscreen interface, fast, print quality using HP media...
Bad No bordered print option in direct printing, slower output when using non-HP paper, only one memory card can be read at a time, low resolution screen, screen interface buttons obscure displayed images.
Bottom line HP’s latest photo printer comes with a very nice, intuitive interface on a touch sensitive screen and an overall fast and easy to use ethos that prints quickly, producing excellent photo output...
90%
alphr.com
Updated:
2011-08-10 04:17:07
Low running costs, superb photo quality and a large touchscreen make this the A4 inkjet to buy When it comes to photos, HP can claim to have nailed print quality. Prints from the D7360 are easily as good as anything you might get from a high-street or...
83%
itreviews.com
Updated:
2011-08-10 04:17:07
fast, high quality photo printer with long-lasting inks: Hewlett-Packard has consistently produced printers of a high standard and durability and so the release of the latest in the Photosmart series is a cause for interest. Because success in this field...
0%
expertreviews.co.uk
Updated:
2011-08-10 04:17:07
HPs Photosmart 8250 photo printer would have been in line for one of this years awards had HP not just replaced it with the Photosmart D7160 and D7360. Like its predecessor, the Photosmart D7360 prints using six inks in individual tanks. It can ma...
60%
pcauthority.com.au
Updated:
2011-11-04 16:09:37
Good photo quality and a large touchscreen make this the A4 inkjet to buy.
83%
theglobeandmail.com
Updated:
2014-03-31 01:38:11
Ask anyone who has been printing photos over the past few years and youre likely to hear him or her point out the differences in quality within that short amount of time. The reasons vary, but better paper and better ink technology naturally helps br...
80%
Howstuffworks.com
Updated:
2011-08-10 04:17:06
Thanks to a built-in LCD touchscreen, even a computer-phobe can feel right at home with the HP Photosmart D7360 desktop photo printer. Printing photos is a simple matter of touching the screen and following the wizards. The D7360 uses the now expected...
Good Two paper trays, touchscreen LCD display, individual ink cartridges saves money.
Bad Needs Advanced paper for best quality printing, touchscreen adds cost without adding significant benefit for most individuals...
Bottom line Thanks to a built-in LCD touchscreen, even a computer-phobe can feel right at home with the HP Photosmart D7360 desktop photo printer. Printing photos is a simple matter of touching the screen and following the wizards. The D7360 uses the now expected...
80%
pcworld.com_techhive.com
Updated:
2011-08-10 04:17:06
The Photosmart D7630s image quality wont dazzle you, but printing photos has never been easier.
Good Huge 3.4inch color screen, Easy to use...
Bad Photo quality could be better, Text looks more gray than black...
Bottom line The Photosmart D7630s image quality wont dazzle you, but printing photos has never been easier.
76%
whatdigitalcamera.com
Updated:
2011-08-10 04:17:06
country/uk/en/welcome.html A large and comparatively heavy of the printer and featuring a touch screen, the HP D7360 feels like it’s built to withstand abuse. It uses HP’s new separate single-colour ink tank system, featuring photo magen...
86%
techreviewsource.com
Updated:
2011-08-10 04:17:06
Hewlett-Packard has always been the leader in inkjet photo printers. We have always strongly recommended printers from HP because of their superior quality, design, and functionality. HP's latest desktop inkjet photo printer is their Photosmart D7...
Good Huge LCD display, 6 Ink Technology, Fast Text Prints, Low photo printing cost, Cons, Slow photo printing, Photo quality was good, but a little grainy, Save & Share Article, Digg, Google, del.icio.us, Yahoo!, Reddit...
Bad Slow photo printing, Photo quality was good, but a little grainy...
80%
hardwarecentral.com
Updated:
2011-08-10 04:17:07
Even with todays ultra-cheap inkjets, serious or at least enthusiastic digital photographers will easily justify the $200 price tag of HPs six-color, dual-input-tray desktop printer. But less experienced users and families will like it too, given its...
93%
v3.co.uk
Updated:
2011-08-10 04:17:07
Fast, high-quality colour and a touch screen to control it...
100%
pcmag.com
Updated:
2011-08-10 04:17:07
If you like using touch screens, you should love the HP Photosmart D7360 Printer ($200 street). The D7360 can print from a PictBridge-enabled camera or a computer well enough, but it is most impressive when you use it as you would a photo kiosk. Call i...
Good Prints from memory cards, USB keys, cameras, and computers. Touch-screen controls. Separate 4- by 6-inch photo paper tray.
Bad Low paper capacity. Poor-quality black-and-white photos.
Bottom line The HP Photosmart D7360 is strong on convenience features, such as touch-screen controls, but it comes up a little short on photo quality.
60%
trustedreviews.com
Updated:
2011-08-10 04:17:08
Printer makers are always looking for improved ways for people to work with their machines. If they can make the printing process simpler and more intuitive, people will print more, use more consumables – where much of the manufacturers' income lies – and...
90%
thelobeandmail.com
Updated:
2011-08-10 04:17:09
Ask anyone who has been printing photos over the past few years and youre likely to hear him or her point out the differences in quality within that short amount of time. The reasons vary, but better paper and better ink technology naturally helps br...
80%
Country Distributor
United Kingdom 1 distributor(s)