location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q6675C large format printer Colour 2400 x 1200 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q6675C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6675C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962686317 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 308610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 26 Aug 2011
Product end of life date
Bullet Points HP Q6675C large format printer Colour 2400 x 1200 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 x 1200 DPI Colour
  • - Printing colours: Cyan, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo black, Yellow
  • - USB port Ethernet LAN
Warranty: 1 YearWarranty and support options vary by product, country and local legal requirements.
Long product name HP Q6675C large format printer Colour 2400 x 1200 DPI Ethernet LAN :
The long product name of HP Q6675C large format printer Colour 2400 x 1200 DPI Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Designjet Z2100 24-in Photo Printer
More>>>
HP Q6675C large format printer Colour 2400 x 1200 DPI Ethernet LAN:
The official description of HP Q6675C large format printer Colour 2400 x 1200 DPI Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP 8-ink Designjet delivers superior color accuracy & consistency with the first-ever embedded spectrophotometer[2] with i1 Color Technology. HP Photo Inks produce vivid color and b&w prints. Count on HP for printing that's easy and reliable.

- Impress your customers with high-quality color and black-and-white prints.
- Rich, dark blacks on matte and glossy papers—and you don't have to swap cartridges.
- Choose from a variety of HP papers or other commercially available papers such as Hahnemuhle papers.
- Print with or without borders.

Short summary description HP Q6675C large format printer Colour 2400 x 1200 DPI Ethernet LAN:
This short summary of the HP Q6675C large format printer Colour 2400 x 1200 DPI Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q6675C, 2400 x 1200 DPI, PCL 3, Cyan, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo black, Yellow, 17 ft²/hr, 72 ft²/hr, 91.4 m

Long summary description HP Q6675C large format printer Colour 2400 x 1200 DPI Ethernet LAN:
This is an auto-generated long summary of HP Q6675C large format printer Colour 2400 x 1200 DPI Ethernet LAN based on the first three specs of the first five spec groups.

HP Q6675C. Maximum resolution: 2400 x 1200 DPI, Page description languages: PCL 3, Printing colours: Cyan, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo black, Yellow. Maximum roll length: 91.4 m, Maximum roll diameter: 13.6 cm. USB connector: USB Type-A. Internal memory: 128 MB, Internal storage capacity: 80 GB, Storage media: HDD. Power consumption (typical): 200 W

Printing
Print head nozzles
2112
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
8
Page description languages *
PCL 3
Printing colours *
Cyan, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo black, Yellow
Print speed (best quality)
17 ft²/hr
Print speed (normal quality)
72 ft²/hr
Paper handling
Maximum roll length
91.4 m
Maximum roll diameter
13.6 cm
Recommended media weight
500 g/m²
Ports & interfaces
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Performance
Internal memory
128 MB
Internal storage capacity
80 GB
Storage media
HDD
Processor frequency
600 MHz
Power
Power consumption (typical)
200 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
41 - 104 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
1262 x 690 x 1047 mm
Dimensions (WxDxH)
1262 x 690 x 1047 mm
Weight
65 kg
Product dimensions when open (LxWxD)
126.2 cm (49.7")
Size (imperial)
61 cm (24")
Packaging data
Package weight
102 kg
Package dimensions (WxDxH)
1470 x 780 x 740 mm
Other features
Line accuracy
+/- 0.2%
Minimum line width
0.0508 mm
Embedded web server
Yes
Print quality (black, draft quality)
1200 DPI
Print quality (black, normal quality)
1200 DPI
Glossy paper
Yes
Coated paper
Yes
Photo paper
Yes
Proofing paper
Yes
JetDirect Compatible Products
Yes
Maximum media length (imperial)
66"
Roll maximum input
1
Logistics data
Products per pallet
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 14:27:38
Uk has collected 1 expert review for HP Q6675C large format printer Colour 2400 x 1200 DPI Ethernet LAN and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
Creativepro.com
Updated:
2011-08-17 14:27:38
Theres been a lot of big digital photography news over the last year and a half, but most of the products in the headlines have been software programs: Aperture, Lightroom, Photoshop CS3, and so on. Lost in the shuffle has been an equally important st...
90%
Brand Image Product code Product Stock Price from
HP DesignJet HD Scanner HP DesignJet HD Scanner
(show image)
CQ654C DesignJet HD Scanner 0.00
(excl. VAT)
0 (incl. VAT)
HP Designjet Z2100 24-in Photo Printer large format printer HP Designjet Z2100 24-in Photo Printer large format printer
(show image)
Q6675A#ABB Designjet Z2100 24-in Photo Printer 0.00
(excl. VAT)
0 (incl. VAT)
HP Designjet Z2100 24-in Photo Printer large format printer Ethernet LAN HP Designjet Z2100 24-in Photo Printer large format printer Ethernet LAN
(show image)
Q6675A Designjet Z2100 24-in Photo Printer 0.00
(excl. VAT)
0 (incl. VAT)