X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q6592A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6592A show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0829160385426
Category :
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
printing paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 11 Nov 2016 11:22:58
The date of the most recent change of this product data-sheet in Icecat.
Product views: 202555
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
  HP Superior Inkjet Paper 180 (0.0MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP Q6592A Matte inkjet paper:
The short editorial description of HP Q6592A Matte inkjet paper
Professional Matt Inkjet Paper-100 sht/A4/210 x 297 mm

Marketing text HP Q6592A Matte inkjet paper

:
The official marketing text of HP Q6592A Matte inkjet paper as supplied by the manufacturer
- HP Professional Matt Inkjet Paper is a heavyweight paper with a bright white finish on both sides, designed for fast, easy and economical short-run printing for customised promotional literature, brochures and flyers.
- Save on small print runs with HP Professional Matt Inkjet Paper. Optimised print quality and reliability with HP inkjet printers. Ideal for promotional literature, business photos and image-intensive documents and other marketing collateral.
- Create professional-quality colour documents that will impress your customers. With its 180 g/m², this heavyweight paper is sturdy enough for postal handling and yet easy to fold.
- This paper’s coating produces striking image and text quality, with vibrant colours and deep blacks. It is coated on both sides for two-sided printing, with a high opacity for minimal show through.
Short summary description HP Q6592A Matte inkjet paper:
This short summary of the HP Q6592A Matte inkjet paper data-sheet is auto-generated and uses the product title and the first six key specs.
HP Q6592A, Matte, 20 - 80%, 15 - 35 °C, 0 - 40 °C, 226 x 312 x 30 mm, 210 x 297 mm
Long summary description HP Q6592A Matte inkjet paper:
This is an auto-generated long summary of HP Q6592A Matte inkjet paper based on the first three specs of the first five spec groups.
HP Q6592A. Type finish: Matte, Media weight: 180 g/m². Package weight: 1.22 kg. Package dimensions (WxDxH): 226 x 312 x 30 mm, Media size (1 slide): 210 x 297 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Finish type*
The way that a product is finished e.g. paper can have a matt or gloss finish.
Matte
Media weight*
The weight of the media used with this product.
180 g/m²
Weight & dimensions
Package weight
Weight of the packaged product.
1.22 kg
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 35°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 40°C
Other features
Media size (1 slide)
210 x 297 mm
Media sheets per package
Number of media (paper or film) sheets in package.
100
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
226 x 312 x 30 mm