X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q6579A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6579A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0829160268590 show
Category :
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
photo paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:20:42
The date of the most recent change of this product data-sheet in Icecat.
Product views: 124868
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Q6579A photo paper:
The short editorial description of HP Q6579A photo paper
610 mm x 30.5 m, 200 g/m², Semi-gloss, Wood fiber, Polyethylene

Marketing text HP Q6579A photo paper

:
The official marketing text of HP Q6579A photo paper as supplied by the manufacturer
This low-cost, porous photo media allows for robust handling of instant-dry, beautiful dye and UV-ink images that can be laminated immediately. It can be used to create great-looking images on HP and non-HP printers, saving time and money.
Short summary description HP Q6579A photo paper:
This short summary of the HP Q6579A photo paper data-sheet is auto-generated and uses the product title and the first six key specs.
HP Q6579A, Brown, White, 15 - 80%, 15 - 30 °C, 18 - 30 °C, 35 - 65%, 660 x 152 x 152 mm
Long summary description HP Q6579A photo paper:
This is an auto-generated long summary of HP Q6579A photo paper based on the first three specs of the first five spec groups.
HP Q6579A. Colour of product: Brown, White. Package weight: 4.35 kg. Package dimensions (WxDxH): 660 x 152 x 152 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Print media weight
The weight of the media (e.g. sheet of paper) which you print on.
200
Printing material shelf life
Length of time (duration) a media product may be stored before use
2
Colour of product
The colour e.g. red, blue, green, black, white.
Brown, White
Operational conditions
Storage relative humidity (H-H)
35 - 65%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 30°C
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
18 - 30°C
Operating relative humidity (H-H)
15 - 80%
Packaging data
Package weight
Weight of the packaged product.
4.35 kg
Other features
Media sheets per package
Number of media (paper or film) sheets in package.
1
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
660 x 152 x 152 mm