location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Universal Instant-dry Gloss Photo Paper-1067 mm x 30.5 m (42 in x 100 ft) Brown, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal Instant-dry Gloss Photo Paper-1067 mm x 30.5 m (42 in x 100 ft)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6576A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160268569 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 19:50:57
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 18 Feb 2014
Product end of life date
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Universal Instant-dry Gloss Photo Paper-1067 mm x 30.5 m (42 in x 100 ft) Brown, White :
The long product name of HP Universal Instant-dry Gloss Photo Paper-1067 mm x 30.5 m (42 in x 100 ft) Brown, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1067 mm x 30.5 m, 200 g/m², Gloss, Wood fiber, Polyethylene
More>>>
HP Universal Instant-dry Gloss Photo Paper-1067 mm x 30.5 m (42 in x 100 ft) Brown, White:
The official description of HP Universal Instant-dry Gloss Photo Paper-1067 mm x 30.5 m (42 in x 100 ft) Brown, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Deliver images that get attention. See deeper blacks, more vivid colours and greater gloss uniformity on this economical paper. Enable unattended printing with jumbo rolls. And enjoy instant-dry performance and durable, long-lasting prints.

Short summary description HP Universal Instant-dry Gloss Photo Paper-1067 mm x 30.5 m (42 in x 100 ft) Brown, White:
This short summary of the HP Universal Instant-dry Gloss Photo Paper-1067 mm x 30.5 m (42 in x 100 ft) Brown, White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Universal Instant-dry Gloss Photo Paper-1067 mm x 30.5 m (42 in x 100 ft), 200 g/m², Brown, White, Business, Enterprise, 15 - 30 °C, 18 - 30 °C, 15 - 80%

Long summary description HP Universal Instant-dry Gloss Photo Paper-1067 mm x 30.5 m (42 in x 100 ft) Brown, White:
This is an auto-generated long summary of HP Universal Instant-dry Gloss Photo Paper-1067 mm x 30.5 m (42 in x 100 ft) Brown, White based on the first three specs of the first five spec groups.

HP Universal Instant-dry Gloss Photo Paper-1067 mm x 30.5 m (42 in x 100 ft). Media weight: 200 g/m², Product colour: Brown, White, HP segment: Business, Enterprise. Weight: 6.94 kg. Package dimensions (WxDxH): 1118 x 152 x 152 mm, Quantity per pack: 1 pc(s), Package width: 127 mm. Pallet gross weight: 388.49 g, Master (outer) cases per pallet: 56 pc(s), Layers per pallet: 7 pc(s). Media sheets per package: 1 sheets, Country of origin: Germany, Size (imperial): 106.7 cm (42")

Features
Product colour
Brown, White
Media weight *
200 g/m²
HP segment
Business, Enterprise
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
18 - 30 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
35 - 65%
Weight & dimensions
Weight
6.94 kg
Packaging data
Package dimensions (WxDxH)
1118 x 152 x 152 mm
Quantity per pack
1 pc(s)
Package width
127 mm
Package depth
127 mm
Package height
1111.2 mm
Packaging data
Package weight
6.4 kg
Technical details
Master (outer) cases per pallet layer
8 pc(s)
Logistics data
Harmonized System (HS) code
37032000
Pallet gross weight
388.49 g
Master (outer) cases per pallet
56 pc(s)
Layers per pallet
7 pc(s)
Products per pallet
56 pc(s)
Pallet dimensions (W x D x H)
1219.2 x 1117.6 x 1032.76 mm
Stacking number for pallet
2 pc(s)
Other features
Media sheets per package
1 sheets
Country of origin
Germany
Size (imperial)
106.7 cm (42")